☰
TPS3700DSET
TPS3700DSET
Active
Description:  IC COMPARATOR 1 WINDW 6WSON
Manufacturer:  Texas Instruments
Datasheet:   TPS3700DSET Datasheet
History Price: $2.97000
In Stock: 13760
TPS3700DSET Specification
Specification
Part No
TPS3700DSET
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Window
Number of Elements
1
Output Type
Open Drain
Voltage - Supply, Single/Dual (?
1.8V ~ 18V
Voltage - Input Offset (Max)
-
Current - Input Bias (Max)
-
Current - Output (Typ)
-
Current - Quiescent (Max)
13μA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
29μs
Hysteresis
5.5mV
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
6-WFDFN
Mounting Type
Surface Mount
Supplier Device Package
6-WSON (1.5x1.5)
TPS3700DSET Related Parts
TPS3700DDCR
TPS3700DDCR
Texas Instruments
IC COMPARATOR 2 WINDW SOT23-THIN
TPS3700DDCR2
TPS3700DDCR2
Texas Instruments
IC COMPARATOR 2 WINDW SOT23-THIN
TPS3700DDCT
TPS3700DDCT
Texas Instruments
IC COMPARATOR 2 WINDW SOT23-THIN
TPS3700DSER
TPS3700DSER
Texas Instruments
IC COMPARATOR 1 WINDW 6WSON
TPS3700QDDCRQ1
TPS3700QDDCRQ1
Texas Instruments
IC COMPARATOR 2 WINDW SOT23-THIN
TPS3700QDSERQ1
TPS3700QDSERQ1
Texas Instruments
IC COMPARATOR 1 WINDW 6WSON
TPS3701DDCR
TPS3701DDCR
Texas Instruments
IC COMPARATOR 1 WINDW SOT23-THIN
TPS3701DDCT
TPS3701DDCT
Texas Instruments
IC COMPARATOR 1 WINDW SOT23-THIN
TPS3710QDSERQ1
TPS3710QDSERQ1
Texas Instruments
IC COMPARATOR 1 GEN PUR 6WSON
TPS3700DSET Description
Overview of Texas Instruments TPS3700DSET

The Texas Instruments TPS3700DSET is a highly precise voltage supervisor designed for monitoring power supply voltages and ensuring system reliability. This device is used extensively in applications such as embedded systems, communication equipment, automotive electronics, and industrial systems, where precise voltage monitoring is critical.

## Key Features

* Wide Operating Voltage Range: The TPS3700DSET can monitor a wide voltage range from 0.7V to 5V. This flexibility makes it ideal for various low-voltage systems.
* Precision Threshold Monitoring: The device provides highly accurate voltage detection with a tolerance of ±1% at room temperature, ensuring that the monitored system operates within predefined voltage limits.
* Adjustable Thresholds: Users can set the threshold values via an external resistor divider. This configurability is useful for a wide range of applications with different voltage rails.
* Multiple Output Options: The device features both active-high and active-low output configurations, providing versatility in how the output signal can be used in the system.
* Low Power Consumption: The TPS3700DSET is designed to operate with low quiescent current (less than 30 µA), making it suitable for battery-operated and low-power systems.
* Automatic Reset Functionality: The built-in reset function ensures that the output is asserted low whenever the monitored voltage falls below the preset threshold, providing immediate feedback for the system.
* Wide Temperature Range: The device operates across a broad temperature range from -40°C to +125°C, making it suitable for use in harsh environmental conditions, including automotive and industrial applications.

## Specifications

* Supply Voltage: 1.8V to 5.5V.
* Voltage Threshold Range: 0.7V to 5V (configurable).
* Threshold Accuracy: ±1% (at room temperature).
* Output Type: Active-high or active-low.
* Output Drive Capability: Open-drain output with the ability to sink up to 5mA.
* Quiescent Current: Typically 30µA (at Vdd = 3.3V).
* Temperature Range: -40°C to +125°C.
* Response Time: Typically 2ms for voltage detection.
* Package Type: 6-pin SOT-23 package.

## Applications

* Automotive Systems: Used in monitoring various voltage levels for automotive electronics, ensuring system stability and preventing undervoltage or overvoltage conditions.
* Industrial Control: Ideal for use in industrial systems that require reliable voltage supervision for safe operation.
* Portable Electronics: Its low power consumption makes it suitable for battery-powered devices, ensuring proper operation during power fluctuations.
* Telecommunications: Provides voltage monitoring for telecommunications equipment, ensuring optimal performance and preventing system failure.

## Functional Description

The TPS3700DSET works by continuously monitoring the voltage levels in a system. When the voltage goes below or above the threshold, the supervisor triggers a reset or an interrupt signal based on the configured output type. The device can also provide a delay to prevent false triggering due to transient voltage drops, which is particularly useful in systems prone to power noise. Additionally, it features a watchdog timer functionality for systems that need to be periodically monitored for proper operation.

This highly versatile voltage supervisor is essential for systems requiring reliable operation, protection against undervoltage/overvoltage conditions, and low power consumption.
TPS3700DSET Compare Parts
  • TPS3700DSET vs TPS3701DDCT
  • TPS3700DSET vs TPS3701DDCR
  • TPS3700DSET vs TPS3700QDSERQ1
  • TPS3700DSET vs TPS3700QDDCRQ1
  • TPS3700DSET vs TPS3700DSER
  • TPS3700DSET vs TPS3700DDCT
  • TPS3700DSET vs TPS3700DDCR2
  • TPS3700DSET vs TPS3700DDCR
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet