☰
TPS51116PWP
TPS51116PWP
Active
Description:  IC REG CTRLR DDR 1OUT 20HTSSOP
Manufacturer:  Texas Instruments
Datasheet:   TPS51116PWP Datasheet
History Price: $3.04000
In Stock: 26880
TPS51116PWP Specification
Specification
Part No
TPS51116PWP
Category
PMIC - Special Purpose Regulators
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Controller, DDR
Voltage - Input
3V ~ 28V
Number of Outputs
1
Voltage - Output
1.2V, 1.35V, 1.5V, 1.8V, 2.5V, Adj
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-HTSSOP
TPS51116PWP Related Parts
TPS51020DBT
TPS51020DBT
Texas Instruments
IC REG CTRLR DDR 2OUT 30TSSOP
TPS51020DBTR
TPS51020DBTR
Texas Instruments
IC REG CTRLR DDR 2OUT 30TSSOP
TPS51020DBTRG4
TPS51020DBTRG4
Texas Instruments
IC REG CTRLR DDR 2OUT 30TSSOP
TPS5102IDBT
TPS5102IDBT
Texas Instruments
IC REG CTRLR NOTEBK 2OUT 30TSSOP
TPS5102IDBTR
TPS5102IDBTR
Texas Instruments
IC REG CTRLR NOTEBK 2OUT 30TSSOP
TPS5102IDBTRG4
TPS5102IDBTRG4
Texas Instruments
IC REG CTRLR NOTEBK 2OUT 30TSSOP
TPS51100DGQ
TPS51100DGQ
Texas Instruments
IC REG CONV DDR 1OUT 10MSOP
TPS51100DGQG4
TPS51100DGQG4
Texas Instruments
IC REG CONV DDR 1OUT 10MSOP
TPS51100DGQR
TPS51100DGQR
Texas Instruments
IC REG CONV DDR 1OUT 10MSOP
TPS51100DGQRG4
TPS51100DGQRG4
Texas Instruments
IC REG CONV DDR 1OUT 10MSOP
TPS51103DRCR
TPS51103DRCR
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10VSON
TPS51103DRCT
TPS51103DRCT
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10VSON
TPS51116PWP Description
Overview of Texas Instruments TPS51116PWP

The Texas Instruments TPS51116PWP is a highly integrated, dual-output synchronous buck controller designed for powering high-performance processors and FPGAs in various applications, including computing, telecommunications, and industrial systems. This device is known for its efficiency, flexibility, and advanced features that enhance power management in complex systems.

Key Specifications

- Input Voltage Range: 4.5 V to 17 V
- Output Voltage Range: Adjustable from 0.8 V to 5 V
- Output Current: Up to 20 A per channel
- Switching Frequency: Adjustable from 200 kHz to 1 MHz
- Efficiency: Up to 95% under typical load conditions
- Package Type: HTQFP (32-pin, 5 mm x 5 mm)
- Operating Temperature Range: -40°C to +125°C
- Power Good Indicator: Yes
- Soft Start: Yes, adjustable
- Protection Features: Overcurrent protection, thermal shutdown, and input undervoltage lockout

Functional Features

The TPS51116PWP integrates several advanced features that enhance its performance and usability:

- Dual-Output Capability: This controller can drive two synchronous buck converters, making it ideal for applications that require multiple voltage rails, such as powering a CPU and a memory module simultaneously.

- High Efficiency: The TPS51116PWP achieves high efficiency across a wide load range, which is crucial for battery-operated devices and systems where thermal management is a concern. This efficiency minimizes heat generation and extends the lifespan of components.

- Adjustable Output Voltage: The output voltage can be easily adjusted using external resistors, allowing for flexibility in various applications. This feature is particularly useful in systems requiring specific voltage levels for different components.

- Power Management Features: The device includes a power good indicator that provides feedback to the system, ensuring that the output voltage is within the desired range. This feature is essential for reliable operation in critical applications.

Performance Characteristics

- Load Transient Response: The TPS51116PWP exhibits excellent load transient response, which is vital for applications with rapidly changing load conditions. This characteristic ensures stable output voltage during dynamic load changes.

- Thermal Performance: With a wide operating temperature range, the device is suitable for harsh environments. The thermal shutdown feature protects the device from overheating, ensuring long-term reliability.

- Soft Start Functionality: The adjustable soft start feature helps to limit inrush current during startup, reducing stress on the power supply and connected components. This feature is particularly important in systems where sudden power demands can occur.

Applications

The TPS51116PWP is suitable for a variety of applications, including:

- Computing Systems: Ideal for powering CPUs, GPUs, and FPGAs in desktop and server applications, where multiple voltage rails are required.

- Telecommunications: Used in communication devices and infrastructure, ensuring stable operation under varying load conditions.

- Industrial Equipment: Suitable for automation and control systems that require reliable power management for various components.

- Consumer Electronics: Found in high-performance consumer devices, such as gaming consoles and high-end audio equipment.

Conclusion

The Texas Instruments TPS51116PWP is a versatile and efficient dual-output synchronous buck controller that meets the demands of modern electronic applications. With its adjustable output voltage, high efficiency, and robust protection features, it is an excellent choice for engineers looking to optimize power management in their designs. Its ability to handle multiple outputs and excellent thermal performance further enhance its reliability and usability across various industries.
TPS51116PWP Compare Parts
  • TPS51116PWP vs TPS6565342RHDRQ1
  • TPS51116PWP vs TPS65652RTET
  • TPS51116PWP vs TPS65651RTET
  • TPS51116PWP vs TPS65651RTER
  • TPS51116PWP vs TPS65642YFFR
  • TPS51116PWP vs TPS65642AYFFR
  • TPS51116PWP vs TPS65640RHRR
  • TPS51116PWP vs TPS65632RTET
  • TPS51116PWP vs TPS65632RTER
  • TPS51116PWP vs TPS65632ARTER
  • TPS51116PWP vs TPS65632AGRTER
  • TPS51116PWP vs TPS65631WDSKR
  • TPS51116PWP vs TPS65631DPDR
  • TPS51116PWP vs TPS65530RSLT
  • TPS51116PWP vs TPS65530RSLR
  • TPS51116PWP vs TPS65530ARSLT
  • TPS51116PWP vs TPS65530ARSLR
  • TPS51116PWP vs TPS65381QDAPRQ1
  • TPS51116PWP vs TPS65381AQDAPTQ1
  • TPS51116PWP vs TPS65381AQDAPRQ1
  • TPS51116PWP vs TPS65296RJER
  • TPS51116PWP vs TPS65295RJET
  • TPS51116PWP vs TPS65295RJER
  • TPS51116PWP vs TPS65290ZBRHFT
  • TPS51116PWP vs TPS65290ZBRHFR
  • TPS51116PWP vs TPS65290LMRHFT
  • TPS51116PWP vs TPS65290LMRHFR
  • TPS51116PWP vs TPS65290BMRHFT
  • TPS51116PWP vs TPS65290BMRHFR
  • TPS51116PWP vs TPS65235RUKT
  • TPS51116PWP vs TPS65235RUKR
  • TPS51116PWP vs TPS65235-3RUKR
  • TPS51116PWP vs TPS65233RTET
  • TPS51116PWP vs TPS65233RTER
  • TPS51116PWP vs TPS65233-1RTET
  • TPS51116PWP vs TPS65233-1RTER
  • TPS51116PWP vs TPS65232A2DCAR
  • TPS51116PWP vs TPS65232A2DCA
  • TPS51116PWP vs TPS65232A0RHAR
  • TPS51116PWP vs TPS65232A0RHA
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object