Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Texas Instruments TPS51163DRCT
TPS51163DRCT
Active
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK 10SON
Manufacturer:
Texas Instruments
Datasheet:
TPS51163DRCT Datasheet
History Price: $2.00000
In Stock: 36480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TPS51163DRCT Specification
Specification
Part No
TPS51163DRCT
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
4.5V ~ 13.2V
Frequency - Switching
600kHz
Duty Cycle (Max)
69%
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Enable, Power Good
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
10-VFDFN Exposed Pad
Supplier Device Package
10-VSON (3x3)
TPS51163DRCT Related Parts
TPS40000DGQ
Texas Instruments
IC REG CTRLR BUCK 10MSOP
TPS40000DGQG4
Texas Instruments
IC REG CTRLR BUCK 10MSOP
TPS40000DGQR
Texas Instruments
IC REG CTRLR BUCK 10MSOP
TPS40001DGQ
Texas Instruments
IC REG CTRLR BUCK 10MSOP
TPS40001DGQR
Texas Instruments
IC REG CTRLR BUCK 10MSOP
TPS40001DGQRG4
Texas Instruments
IC REG CTRLR BUCK 10MSOP
TPS40002DGQ
Texas Instruments
IC REG CTRLR BUCK 10MSOP
TPS40002DGQG4
Texas Instruments
IC REG CTRLR BUCK 10MSOP
TPS40002DGQR
Texas Instruments
IC REG CTRLR BUCK 10MSOP
TPS40003DGQ
Texas Instruments
IC REG CTRLR BUCK 10MSOP
TPS40003DGQG4
Texas Instruments
IC REG CTRLR BUCK 10MSOP
TPS40003DGQR
Texas Instruments
IC REG CTRLR BUCK 10MSOP
TPS51163DRCT Compare Parts
TPS51163DRCT vs TPS8268090SIPR
TPS51163DRCT vs TPS826721SIPR
TPS51163DRCT vs TPS64203DBVTG4
TPS51163DRCT vs TPS64203DBVT
TPS51163DRCT vs TPS64203DBVRG4
TPS51163DRCT vs TPS64203DBVR
TPS51163DRCT vs TPS64202DBVT
TPS51163DRCT vs TPS64202DBVR
TPS51163DRCT vs TPS64201DBVT
TPS51163DRCT vs TPS64201DBVRG4
TPS51163DRCT vs TPS64201DBVR
TPS51163DRCT vs TPS64200DBVTG4
TPS51163DRCT vs TPS64200DBVT
TPS51163DRCT vs TPS64200DBVR
TPS51163DRCT vs TPS59632QRHBTQ1
TPS51163DRCT vs TPS59632QRHBRQ1
TPS51163DRCT vs TPS59124RGET
TPS51163DRCT vs TPS59124RGER
TPS51163DRCT vs TPS5633PWPR
TPS51163DRCT vs TPS5633PWP
TPS51163DRCT vs TPS56302PWPR
TPS51163DRCT vs TPS54612QPWPRDN
TPS51163DRCT vs TPS53819ARGTT
TPS51163DRCT vs TPS53819ARGTR
TPS51163DRCT vs TPS536C7B1RSLT
TPS51163DRCT vs TPS536C7B1RSLR
TPS51163DRCT vs TPS53688RSBT
TPS51163DRCT vs TPS53688RSBR
TPS51163DRCT vs TPS53681RSBT
TPS51163DRCT vs TPS53681RSBR
TPS51163DRCT vs TPS53676RSLT
TPS51163DRCT vs TPS53676RSLR
TPS51163DRCT vs TPS53676RSLR
TPS51163DRCT vs TPS53667RTAT
TPS51163DRCT vs TPS53667RTAR
TPS51163DRCT vs TPS53632RSMT
TPS51163DRCT vs TPS53632RSMR
TPS51163DRCT vs TPS53632GRSMT
TPS51163DRCT vs TPS53632GRSMR
TPS51163DRCT vs TPS53624RHAT
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time