☰
TPS5130PTR
TPS5130PTR
Active
Description:  IC REG QUAD BUCK/LNR SYNC 48LQFP
Manufacturer:  Texas Instruments
Datasheet:   TPS5130PTR Datasheet
History Price: $6.49000
In Stock: 33760
TPS5130PTR Specification
Specification
Part No
TPS5130PTR
Category
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Topology
Step-Down (Buck) Synchronous (3), Linear (LDO) (1)
Number of Outputs
4
Frequency - Switching
300kHz
Voltage/Current - Output 1
Controller
Voltage/Current - Output 2
Controller
Voltage/Current - Output 3
Controller
w/LED Driver
No
w/Supervisor
No
w/Sequencer
No
Voltage - Supply
1.1V ~ 28V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-LQFP (7x7)
TPS5130PTR Related Parts
TPS43331QDAPRQ1
TPS43331QDAPRQ1
Texas Instruments
IC REG QD BUCK/LNR SYNC 38HTSSOP
TPS43340QPHPRQ1
TPS43340QPHPRQ1
Texas Instruments
IC REG QUAD BCK/LNR SYNC 48HTQFP
TPS5110PW
TPS5110PW
Texas Instruments
IC REG DL BUCK/LNR SYNC 24TSSOP
TPS5110PWG4
TPS5110PWG4
Texas Instruments
IC REG DL BUCK/LNR SYNC 24TSSOP
TPS5110PWR
TPS5110PWR
Texas Instruments
IC REG DL BUCK/LNR SYNC 24TSSOP
TPS51123ARGER
TPS51123ARGER
Texas Instruments
TPS51123A DUAL-SYNCHRONOUS, STEP
TPS51123ARGER
TPS51123ARGER
Texas Instruments
IC REG QUAD BUCK/LNR SYNC 24VQFN
TPS51123ARGET
TPS51123ARGET
Texas Instruments
IC REG QUAD BUCK/LNR SYNC 24VQFN
TPS51123RGER
TPS51123RGER
Texas Instruments
IC REG QUAD BUCK/LNR SYNC 24VQFN
TPS51123RGET
TPS51123RGET
Texas Instruments
IC REG QUAD BUCK/LNR SYNC 24VQFN
TPS51221RTVR
TPS51221RTVR
Texas Instruments
IC REG TRPL BUCK/LNR SYNC 32WQFN
TPS51221RTVT
TPS51221RTVT
Texas Instruments
IC REG TRPL BUCK/LNR SYNC 32WQFN
TPS5130PTR Description
The Texas Instruments TPS5130PTR is a highly integrated, synchronous buck controller designed for powering high-performance microprocessors and other digital devices. This device is particularly well-suited for applications requiring precise voltage regulation, high efficiency, and fast transient response. The TPS5130PTR is part of the TPS5130 family, which is known for its robust performance in demanding environments, making it a popular choice in various electronic applications.

## Overview

The TPS5130PTR is designed to provide a regulated output voltage from a higher input voltage source, typically used in point-of-load (POL) applications. It features a synchronous rectification architecture, which enhances efficiency by reducing power losses during operation. The device is capable of driving external N-channel MOSFETs, allowing for flexibility in power stage design and optimization.

## Key Specifications

1. Input Voltage Range:
- The TPS5130PTR operates over a wide input voltage range of 4.5V to 20V, making it suitable for various power supply configurations and applications.

2. Output Voltage Range:
- The output voltage can be adjusted from 0.8V to 5V, providing flexibility for different load requirements. The output voltage is set using external resistors, allowing for precise voltage regulation.

3. Output Current:
- The device is capable of delivering up to 10A of continuous output current, making it suitable for high-performance processors and other demanding loads.

4. Efficiency:
- The TPS5130PTR features high efficiency, typically exceeding 90% under various load conditions. This high efficiency helps to minimize heat generation and improve overall system performance.

5. Switching Frequency:
- The device operates at a fixed switching frequency of 300 kHz, which allows for the use of smaller external components, such as inductors and capacitors, contributing to a more compact design.

6. Transient Response:
- The TPS5130PTR is designed to provide fast transient response, which is essential for applications with rapidly changing load conditions. This feature ensures stable output voltage during load transients.

7. Thermal Protection:
- The device includes thermal shutdown protection, which disables the output if the junction temperature exceeds a specified limit. This feature helps to prevent damage to the device and ensures reliable operation under high-load conditions.

8. Package Type:
- The TPS5130PTR is available in a 20-pin TSSOP (Thin Shrink Small Outline Package), which provides a compact footprint for easy integration into printed circuit boards (PCBs).

9. Operating Temperature Range:
- The operating temperature range for the TPS5130PTR is typically from -40°C to +125°C, making it suitable for use in a wide variety of environmental conditions.

10. Soft-Start Function:
- The TPS5130PTR includes a soft-start feature that limits inrush current during startup, helping to prevent voltage overshoot and ensuring a smooth power-up sequence.

## Applications

The TPS5130PTR is suitable for a wide range of applications, including:

- Microprocessor Power Supply: Used in powering high-performance microprocessors and FPGAs (Field-Programmable Gate Arrays) that require stable and efficient voltage regulation.
- Point-of-Load (POL) Converters: Employed in POL applications to provide localized power conversion for various digital devices.
- Telecommunications Equipment: Utilized in communication systems that require reliable power supplies for signal processing and transmission.
- Industrial Automation: Ideal for industrial control systems and automation equipment that demand high efficiency and precise voltage regulation.

## Conclusion

The Texas Instruments TPS5130PTR is a highly efficient and versatile synchronous buck controller that offers a wide range of features suitable for various applications. With its wide input voltage range, adjustable output voltage, and robust protection features, the TPS5130PTR is an excellent choice for designers looking to implement efficient power management solutions in high-performance electronic systems. Its compact design, high efficiency, and fast transient response make it a valuable component in modern power supply designs, ensuring reliable performance across a variety of applications.
TPS5130PTR Compare Parts
  • TPS5130PTR vs TPS65321AQPWPRQ1
  • TPS5130PTR vs TPS65320QPWPRQ1
  • TPS5130PTR vs TPS65320DQPWPRQ1
  • TPS5130PTR vs TPS65320DQPWPRQ1
  • TPS5130PTR vs TPS65320CQPWPRQ1
  • TPS5130PTR vs TPS65320BQPWPRQ1
  • TPS5130PTR vs TPS65310AQRVJRQ1
  • TPS5130PTR vs TPS65301QPWPRQ1
  • TPS5130PTR vs TPS65300QRHFRQ1
  • TPS5130PTR vs TPS65300QPWPRQ1
  • TPS5130PTR vs TPS65300QPWPRQ1
  • TPS5130PTR vs TPS65262RHBT
  • TPS5130PTR vs TPS65262RHBR
  • TPS5130PTR vs TPS65262-2RHBT
  • TPS5130PTR vs TPS65262-2RHBR
  • TPS5130PTR vs TPS65262-1RHBT
  • TPS5130PTR vs TPS65262-1RHBR
  • TPS5130PTR vs TPS65235-1RUKT
  • TPS5130PTR vs TPS65235-1RUKR
  • TPS5130PTR vs TPS65030YZKT
  • TPS5130PTR vs TPS65030YZKR
  • TPS5130PTR vs TPS61132RSAR
  • TPS5130PTR vs TPS61132PWRG4
  • TPS5130PTR vs TPS61132PWR
  • TPS5130PTR vs TPS61132PW
  • TPS5130PTR vs TPS61131PWR
  • TPS5130PTR vs TPS61131PW
  • TPS5130PTR vs TPS61130RSAR
  • TPS5130PTR vs TPS61130PWRG4
  • TPS5130PTR vs TPS61130PWR
  • TPS5130PTR vs TPS61130PWG4
  • TPS5130PTR vs TPS61130PW
  • TPS5130PTR vs TPS61107RGER
  • TPS5130PTR vs TPS61107PWR
  • TPS5130PTR vs TPS61107PWG4
  • TPS5130PTR vs TPS61107PW
  • TPS5130PTR vs TPS61106RGERG4
  • TPS5130PTR vs TPS61106RGER
  • TPS5130PTR vs TPS61106PWRG4
  • TPS5130PTR vs TPS61106PWR
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious