Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Texas Instruments TPS51622RSMT
TPS51622RSMT
Active
PMIC - Special Purpose Regulators
Description:
IC REG CTRLR INTEL 1OUT 32VQFN
Manufacturer:
Texas Instruments
Datasheet:
TPS51622RSMT Datasheet
History Price: $2.34000
In Stock: 14080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TPS51622RSMT Specification
Specification
Part No
TPS51622RSMT
Category
PMIC - Special Purpose Regulators
Manufacturer
Texas Instruments
Series
D-CAP+
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Controller, Intel VR12.6
Voltage - Input
4.5V ~ 28V
Number of Outputs
1
Voltage - Output
0.5V ~ 2.3V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-VQFN (4x4)
TPS51622RSMT Related Parts
TPS51020DBT
Texas Instruments
IC REG CTRLR DDR 2OUT 30TSSOP
TPS51020DBTR
Texas Instruments
IC REG CTRLR DDR 2OUT 30TSSOP
TPS51020DBTRG4
Texas Instruments
IC REG CTRLR DDR 2OUT 30TSSOP
TPS5102IDBT
Texas Instruments
IC REG CTRLR NOTEBK 2OUT 30TSSOP
TPS5102IDBTR
Texas Instruments
IC REG CTRLR NOTEBK 2OUT 30TSSOP
TPS5102IDBTRG4
Texas Instruments
IC REG CTRLR NOTEBK 2OUT 30TSSOP
TPS51100DGQ
Texas Instruments
IC REG CONV DDR 1OUT 10MSOP
TPS51100DGQG4
Texas Instruments
IC REG CONV DDR 1OUT 10MSOP
TPS51100DGQR
Texas Instruments
IC REG CONV DDR 1OUT 10MSOP
TPS51100DGQRG4
Texas Instruments
IC REG CONV DDR 1OUT 10MSOP
TPS51103DRCR
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10VSON
TPS51103DRCT
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10VSON
TPS51622RSMT Compare Parts
TPS51622RSMT vs TPS6565342RHDRQ1
TPS51622RSMT vs TPS65652RTET
TPS51622RSMT vs TPS65651RTET
TPS51622RSMT vs TPS65651RTER
TPS51622RSMT vs TPS65642YFFR
TPS51622RSMT vs TPS65642AYFFR
TPS51622RSMT vs TPS65640RHRR
TPS51622RSMT vs TPS65632RTET
TPS51622RSMT vs TPS65632RTER
TPS51622RSMT vs TPS65632ARTER
TPS51622RSMT vs TPS65632AGRTER
TPS51622RSMT vs TPS65631WDSKR
TPS51622RSMT vs TPS65631DPDR
TPS51622RSMT vs TPS65530RSLT
TPS51622RSMT vs TPS65530RSLR
TPS51622RSMT vs TPS65530ARSLT
TPS51622RSMT vs TPS65530ARSLR
TPS51622RSMT vs TPS65381QDAPRQ1
TPS51622RSMT vs TPS65381AQDAPTQ1
TPS51622RSMT vs TPS65381AQDAPRQ1
TPS51622RSMT vs TPS65296RJER
TPS51622RSMT vs TPS65295RJET
TPS51622RSMT vs TPS65295RJER
TPS51622RSMT vs TPS65290ZBRHFT
TPS51622RSMT vs TPS65290ZBRHFR
TPS51622RSMT vs TPS65290LMRHFT
TPS51622RSMT vs TPS65290LMRHFR
TPS51622RSMT vs TPS65290BMRHFT
TPS51622RSMT vs TPS65290BMRHFR
TPS51622RSMT vs TPS65235RUKT
TPS51622RSMT vs TPS65235RUKR
TPS51622RSMT vs TPS65235-3RUKR
TPS51622RSMT vs TPS65233RTET
TPS51622RSMT vs TPS65233RTER
TPS51622RSMT vs TPS65233-1RTET
TPS51622RSMT vs TPS65233-1RTER
TPS51622RSMT vs TPS65232A2DCAR
TPS51622RSMT vs TPS65232A2DCA
TPS51622RSMT vs TPS65232A0RHAR
TPS51622RSMT vs TPS65232A0RHA
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object