Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Texas Instruments TPS54313PWP
TPS54313PWP
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK 1.5V 3A 20HTSSOP
Manufacturer:
Texas Instruments
Datasheet:
TPS54313PWP Datasheet
History Price: $6.45000
In Stock: 10080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TPS54313PWP Specification
Specification
Part No
TPS54313PWP
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Texas Instruments
Series
SWIFT
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Fixed
Number of Outputs
1
Voltage - Input (Min)
3V
Voltage - Input (Max)
6V
Voltage - Output (Min/Fixed)
1.5V
Voltage - Output (Max)
-
Current - Output
3A
Frequency - Switching
350kHz, 550kHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-HTSSOP
TPS54313PWP PDF Datasheet
TPS54313PWP Datasheet
Click and Download: TPS54313PWP Datasheet
TPS54313PWP Related Parts
TPS40222DRPR
Texas Instruments
IC REG BUCK ADJ 1.6A 6VSON
TPS40222DRPRG4
Texas Instruments
IC REG BUCK ADJ 1.6A 6VSON
TPS40222DRPT
Texas Instruments
IC REG BUCK ADJ 1.6A 6VSON
TPS50601MHKHV
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 20CFP
TPS51312DRCR
Texas Instruments
IC REG BUCK ADJUSTABLE 3A 10VSON
TPS51312DRCT
Texas Instruments
IC REG BUCK ADJUSTABLE 3A 10VSON
TPS51313DRCR
Texas Instruments
IC REG BUCK ADJUSTABLE 3A 10VSON
TPS51313DRCT
Texas Instruments
IC REG BUCK ADJUSTABLE 3A 10VSON
TPS51315RGFR
Texas Instruments
IC REG BUCK ADJ 10A 40VQFN
TPS51315RGFT
Texas Instruments
IC REG BUCK ADJ 10A 40VQFN
TPS51317RGBR
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 20VQFN
TPS51317RGBT
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 20VQFN
TPS54313PWP Compare Parts
TPS54313PWP vs TPS84A20RVQR
TPS54313PWP vs TPS84210RKGT
TPS54313PWP vs TPS84210RKGR
TPS54313PWP vs TPS82695SIPT
TPS54313PWP vs TPS82695SIPR
TPS54313PWP vs TPS82690SIPR
TPS54313PWP vs TPS81256SIPT
TPS54313PWP vs TPS81256SIPR
TPS54313PWP vs TPS6755IPG4
TPS54313PWP vs TPS6755IP
TPS54313PWP vs TPS6755IDRG4
TPS54313PWP vs TPS6755IDR
TPS54313PWP vs TPS6755ID
TPS54313PWP vs TPS6735IPG4
TPS54313PWP vs TPS6735IP
TPS54313PWP vs TPS6735IDRG4
TPS54313PWP vs TPS6735IDR
TPS54313PWP vs TPS6735ID
TPS54313PWP vs TPS6734IPG4
TPS54313PWP vs TPS6734IP
TPS54313PWP vs TPS6734IDRG4
TPS54313PWP vs TPS6734IDR
TPS54313PWP vs TPS6734IDG4
TPS54313PWP vs TPS6734ID
TPS54313PWP vs TPS65581PWPR
TPS54313PWP vs TPS65581PWP
TPS54313PWP vs TPS65580PWPR
TPS54313PWP vs TPS65580PWP
TPS54313PWP vs TPS65400RGZT
TPS54313PWP vs TPS65400RGZR
TPS54313PWP vs TPS65400QRGZTQ1
TPS54313PWP vs TPS65400QRGZRQ1
TPS54313PWP vs TPS65288RHAT
TPS54313PWP vs TPS65288RHAR
TPS54313PWP vs TPS65287RHAR
TPS54313PWP vs TPS65283RGET
TPS54313PWP vs TPS65283RGER
TPS54313PWP vs TPS65283-1RGET
TPS54313PWP vs TPS65283-1RGER
TPS54313PWP vs TPS65279VRHHT
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object