Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Texas Instruments TPS54519RTET
TPS54519RTET
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJUSTABLE 5A 16WQFN
Manufacturer:
Texas Instruments
Datasheet:
TPS54519RTET Datasheet
History Price: $2.97000
In Stock: 48800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TPS54519RTET Specification
Specification
Part No
TPS54519RTET
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Texas Instruments
Series
SWIFT
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
2.95V
Voltage - Input (Max)
6V
Voltage - Output (Min/Fixed)
0.6V
Voltage - Output (Max)
4.5V
Current - Output
5A
Frequency - Switching
200kHz ~ 2MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 140 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
16-WFQFN Exposed Pad
Supplier Device Package
16-WQFN (3x3)
TPS54519RTET Related Parts
TPS40222DRPR
Texas Instruments
IC REG BUCK ADJ 1.6A 6VSON
TPS40222DRPRG4
Texas Instruments
IC REG BUCK ADJ 1.6A 6VSON
TPS40222DRPT
Texas Instruments
IC REG BUCK ADJ 1.6A 6VSON
TPS50601MHKHV
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 20CFP
TPS51312DRCR
Texas Instruments
IC REG BUCK ADJUSTABLE 3A 10VSON
TPS51312DRCT
Texas Instruments
IC REG BUCK ADJUSTABLE 3A 10VSON
TPS51313DRCR
Texas Instruments
IC REG BUCK ADJUSTABLE 3A 10VSON
TPS51313DRCT
Texas Instruments
IC REG BUCK ADJUSTABLE 3A 10VSON
TPS51315RGFR
Texas Instruments
IC REG BUCK ADJ 10A 40VQFN
TPS51315RGFT
Texas Instruments
IC REG BUCK ADJ 10A 40VQFN
TPS51317RGBR
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 20VQFN
TPS51317RGBT
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 20VQFN
TPS54519RTET Compare Parts
TPS54519RTET vs TPS84A20RVQR
TPS54519RTET vs TPS84210RKGT
TPS54519RTET vs TPS84210RKGR
TPS54519RTET vs TPS82695SIPT
TPS54519RTET vs TPS82695SIPR
TPS54519RTET vs TPS82690SIPR
TPS54519RTET vs TPS81256SIPT
TPS54519RTET vs TPS81256SIPR
TPS54519RTET vs TPS6755IPG4
TPS54519RTET vs TPS6755IP
TPS54519RTET vs TPS6755IDRG4
TPS54519RTET vs TPS6755IDR
TPS54519RTET vs TPS6755ID
TPS54519RTET vs TPS6735IPG4
TPS54519RTET vs TPS6735IP
TPS54519RTET vs TPS6735IDRG4
TPS54519RTET vs TPS6735IDR
TPS54519RTET vs TPS6735ID
TPS54519RTET vs TPS6734IPG4
TPS54519RTET vs TPS6734IP
TPS54519RTET vs TPS6734IDRG4
TPS54519RTET vs TPS6734IDR
TPS54519RTET vs TPS6734IDG4
TPS54519RTET vs TPS6734ID
TPS54519RTET vs TPS65581PWPR
TPS54519RTET vs TPS65581PWP
TPS54519RTET vs TPS65580PWPR
TPS54519RTET vs TPS65580PWP
TPS54519RTET vs TPS65400RGZT
TPS54519RTET vs TPS65400RGZR
TPS54519RTET vs TPS65400QRGZTQ1
TPS54519RTET vs TPS65400QRGZRQ1
TPS54519RTET vs TPS65288RHAT
TPS54519RTET vs TPS65288RHAR
TPS54519RTET vs TPS65287RHAR
TPS54519RTET vs TPS65283RGET
TPS54519RTET vs TPS65283RGER
TPS54519RTET vs TPS65283-1RGET
TPS54519RTET vs TPS65283-1RGER
TPS54519RTET vs TPS65279VRHHT
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object