Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Texas Instruments TPS54872PWP
TPS54872PWP
Active
PMIC - Special Purpose Regulators
Description:
IC REG CONV DDR 1OUT 28HTSSOP
Manufacturer:
Texas Instruments
Datasheet:
TPS54872PWP Datasheet
History Price: $7.55000
In Stock: 43040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TPS54872PWP Specification
Specification
Part No
TPS54872PWP
Category
PMIC - Special Purpose Regulators
Manufacturer
Texas Instruments
Series
SWIFT
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, DDR
Voltage - Input
4V ~ 6V
Number of Outputs
1
Voltage - Output
0.2V ~ 3.3V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-HTSSOP
TPS54872PWP PDF Datasheet
TPS54872PWP Datasheet
Click and Download: TPS54872PWP Datasheet
TPS54872PWP Related Parts
TPS51020DBT
Texas Instruments
IC REG CTRLR DDR 2OUT 30TSSOP
TPS51020DBTR
Texas Instruments
IC REG CTRLR DDR 2OUT 30TSSOP
TPS51020DBTRG4
Texas Instruments
IC REG CTRLR DDR 2OUT 30TSSOP
TPS5102IDBT
Texas Instruments
IC REG CTRLR NOTEBK 2OUT 30TSSOP
TPS5102IDBTR
Texas Instruments
IC REG CTRLR NOTEBK 2OUT 30TSSOP
TPS5102IDBTRG4
Texas Instruments
IC REG CTRLR NOTEBK 2OUT 30TSSOP
TPS51100DGQ
Texas Instruments
IC REG CONV DDR 1OUT 10MSOP
TPS51100DGQG4
Texas Instruments
IC REG CONV DDR 1OUT 10MSOP
TPS51100DGQR
Texas Instruments
IC REG CONV DDR 1OUT 10MSOP
TPS51100DGQRG4
Texas Instruments
IC REG CONV DDR 1OUT 10MSOP
TPS51103DRCR
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10VSON
TPS51103DRCT
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10VSON
TPS54872PWP Compare Parts
TPS54872PWP vs TPS6565342RHDRQ1
TPS54872PWP vs TPS65652RTET
TPS54872PWP vs TPS65651RTET
TPS54872PWP vs TPS65651RTER
TPS54872PWP vs TPS65642YFFR
TPS54872PWP vs TPS65642AYFFR
TPS54872PWP vs TPS65640RHRR
TPS54872PWP vs TPS65632RTET
TPS54872PWP vs TPS65632RTER
TPS54872PWP vs TPS65632ARTER
TPS54872PWP vs TPS65632AGRTER
TPS54872PWP vs TPS65631WDSKR
TPS54872PWP vs TPS65631DPDR
TPS54872PWP vs TPS65530RSLT
TPS54872PWP vs TPS65530RSLR
TPS54872PWP vs TPS65530ARSLT
TPS54872PWP vs TPS65530ARSLR
TPS54872PWP vs TPS65381QDAPRQ1
TPS54872PWP vs TPS65381AQDAPTQ1
TPS54872PWP vs TPS65381AQDAPRQ1
TPS54872PWP vs TPS65296RJER
TPS54872PWP vs TPS65295RJET
TPS54872PWP vs TPS65295RJER
TPS54872PWP vs TPS65290ZBRHFT
TPS54872PWP vs TPS65290ZBRHFR
TPS54872PWP vs TPS65290LMRHFT
TPS54872PWP vs TPS65290LMRHFR
TPS54872PWP vs TPS65290BMRHFT
TPS54872PWP vs TPS65290BMRHFR
TPS54872PWP vs TPS65235RUKT
TPS54872PWP vs TPS65235RUKR
TPS54872PWP vs TPS65235-3RUKR
TPS54872PWP vs TPS65233RTET
TPS54872PWP vs TPS65233RTER
TPS54872PWP vs TPS65233-1RTET
TPS54872PWP vs TPS65233-1RTER
TPS54872PWP vs TPS65232A2DCAR
TPS54872PWP vs TPS65232A2DCA
TPS54872PWP vs TPS65232A0RHAR
TPS54872PWP vs TPS65232A0RHA
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object