☰
TPS54873PWP
TPS54873PWP
Active
Description:  IC REG BUCK ADJ 8A 28HTSSOP
Manufacturer:  Texas Instruments
Datasheet:   TPS54873PWP Datasheet
History Price: $7.16000
In Stock: 13120
TPS54873PWP Specification
Specification
Part No
TPS54873PWP
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Texas Instruments
Series
SWIFT
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4V
Voltage - Input (Max)
6V
Voltage - Output (Min/Fixed)
0.9V
Voltage - Output (Max)
3.3V
Current - Output
8A
Frequency - Switching
350kHz, 550kHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
28-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-HTSSOP
TPS54873PWP Related Parts
TPS40222DRPR
TPS40222DRPR
Texas Instruments
IC REG BUCK ADJ 1.6A 6VSON
TPS40222DRPRG4
TPS40222DRPRG4
Texas Instruments
IC REG BUCK ADJ 1.6A 6VSON
TPS40222DRPT
TPS40222DRPT
Texas Instruments
IC REG BUCK ADJ 1.6A 6VSON
TPS50601MHKHV
TPS50601MHKHV
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 20CFP
TPS51312DRCR
TPS51312DRCR
Texas Instruments
IC REG BUCK ADJUSTABLE 3A 10VSON
TPS51312DRCT
TPS51312DRCT
Texas Instruments
IC REG BUCK ADJUSTABLE 3A 10VSON
TPS51313DRCR
TPS51313DRCR
Texas Instruments
IC REG BUCK ADJUSTABLE 3A 10VSON
TPS51313DRCT
TPS51313DRCT
Texas Instruments
IC REG BUCK ADJUSTABLE 3A 10VSON
TPS51315RGFR
TPS51315RGFR
Texas Instruments
IC REG BUCK ADJ 10A 40VQFN
TPS51315RGFT
TPS51315RGFT
Texas Instruments
IC REG BUCK ADJ 10A 40VQFN
TPS51317RGBR
TPS51317RGBR
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 20VQFN
TPS51317RGBT
TPS51317RGBT
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 20VQFN
TPS54873PWP Compare Parts
  • TPS54873PWP vs TPS84A20RVQR
  • TPS54873PWP vs TPS84210RKGT
  • TPS54873PWP vs TPS84210RKGR
  • TPS54873PWP vs TPS82695SIPT
  • TPS54873PWP vs TPS82695SIPR
  • TPS54873PWP vs TPS82690SIPR
  • TPS54873PWP vs TPS81256SIPT
  • TPS54873PWP vs TPS81256SIPR
  • TPS54873PWP vs TPS6755IPG4
  • TPS54873PWP vs TPS6755IP
  • TPS54873PWP vs TPS6755IDRG4
  • TPS54873PWP vs TPS6755IDR
  • TPS54873PWP vs TPS6755ID
  • TPS54873PWP vs TPS6735IPG4
  • TPS54873PWP vs TPS6735IP
  • TPS54873PWP vs TPS6735IDRG4
  • TPS54873PWP vs TPS6735IDR
  • TPS54873PWP vs TPS6735ID
  • TPS54873PWP vs TPS6734IPG4
  • TPS54873PWP vs TPS6734IP
  • TPS54873PWP vs TPS6734IDRG4
  • TPS54873PWP vs TPS6734IDR
  • TPS54873PWP vs TPS6734IDG4
  • TPS54873PWP vs TPS6734ID
  • TPS54873PWP vs TPS65581PWPR
  • TPS54873PWP vs TPS65581PWP
  • TPS54873PWP vs TPS65580PWPR
  • TPS54873PWP vs TPS65580PWP
  • TPS54873PWP vs TPS65400RGZT
  • TPS54873PWP vs TPS65400RGZR
  • TPS54873PWP vs TPS65400QRGZTQ1
  • TPS54873PWP vs TPS65400QRGZRQ1
  • TPS54873PWP vs TPS65288RHAT
  • TPS54873PWP vs TPS65288RHAR
  • TPS54873PWP vs TPS65287RHAR
  • TPS54873PWP vs TPS65283RGET
  • TPS54873PWP vs TPS65283RGER
  • TPS54873PWP vs TPS65283-1RGET
  • TPS54873PWP vs TPS65283-1RGER
  • TPS54873PWP vs TPS65279VRHHT
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object