☰
TPS55330RTET
TPS55330RTET
Active
Description:  IC REG MULTI CONFG ADJ 16WQFN
Manufacturer:  Texas Instruments
History Price: $3.13000
In Stock: 45280
TPS55330RTET Specification
Specification
Part No
TPS55330RTET
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up, Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Topology
Boost, Flyback, SEPIC
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
2.9V
Voltage - Input (Max)
16V
Voltage - Output (Min/Fixed)
2.9V
Voltage - Output (Max)
22V
Current - Output
5.25A (Switch)
Frequency - Switching
94kHz ~ 1.14MHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-WFQFN Exposed Pad
Supplier Device Package
16-WQFN (3x3)
TPS55330RTET Related Parts
TPS40222DRPR
TPS40222DRPR
Texas Instruments
IC REG BUCK ADJ 1.6A 6VSON
TPS40222DRPRG4
TPS40222DRPRG4
Texas Instruments
IC REG BUCK ADJ 1.6A 6VSON
TPS40222DRPT
TPS40222DRPT
Texas Instruments
IC REG BUCK ADJ 1.6A 6VSON
TPS50601MHKHV
TPS50601MHKHV
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 20CFP
TPS51312DRCR
TPS51312DRCR
Texas Instruments
IC REG BUCK ADJUSTABLE 3A 10VSON
TPS51312DRCT
TPS51312DRCT
Texas Instruments
IC REG BUCK ADJUSTABLE 3A 10VSON
TPS51313DRCR
TPS51313DRCR
Texas Instruments
IC REG BUCK ADJUSTABLE 3A 10VSON
TPS51313DRCT
TPS51313DRCT
Texas Instruments
IC REG BUCK ADJUSTABLE 3A 10VSON
TPS51315RGFR
TPS51315RGFR
Texas Instruments
IC REG BUCK ADJ 10A 40VQFN
TPS51315RGFT
TPS51315RGFT
Texas Instruments
IC REG BUCK ADJ 10A 40VQFN
TPS51317RGBR
TPS51317RGBR
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 20VQFN
TPS51317RGBT
TPS51317RGBT
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 20VQFN
TPS55330RTET Description
The Texas Instruments TPS55330RTET is a highly integrated boost converter designed for a variety of applications requiring efficient voltage step-up capabilities. This device is particularly useful in portable power systems, battery-operated devices, and industrial applications. Below is a comprehensive overview of the TPS55330RTET, including its specifications, features, and typical applications.

## Overview

The TPS55330RTET is a synchronous boost converter that operates over a wide input voltage range. It integrates a high-efficiency power switch and a control circuit, allowing it to deliver a regulated output voltage from a lower input voltage source. The device is designed to be user-friendly, with features that simplify design and integration into various systems.

## Key Features

1. Wide Input Voltage Range: The TPS55330 supports an input voltage range from 2.3V to 5.5V, making it suitable for use with single-cell lithium-ion batteries and other low-voltage power sources.

2. High Efficiency: The device boasts efficiencies up to 95%, which minimizes heat generation and maximizes battery life in portable applications.

3. Adjustable Output Voltage: The output voltage can be easily adjusted using external resistors, allowing flexibility in design to meet specific application requirements.

4. Integrated Synchronous Rectification: By incorporating both high-side and low-side switches, the TPS55330 improves efficiency during operation, reducing power losses compared to traditional boost converters.

5. Compact Package: Housed in a 10-pin VQFN package, the TPS55330 is space-efficient, making it ideal for compact designs where PCB real estate is a concern.

6. Built-in Soft Start: The soft-start feature limits inrush current during startup, protecting the circuit and improving reliability.

7. Overcurrent Protection: Integrated protection mechanisms help prevent damage due to excessive load currents.

8. Thermal Shutdown: The device includes thermal protection to prevent overheating under fault conditions.

## Specifications

- Input Voltage Range: 2.3V to 5.5V
- Output Voltage Range: Adjustable from 2.5V to 5.5V
- Maximum Output Current: Up to 1.5A
- Switching Frequency: 1.2 MHz (typical)
- Efficiency: Up to 95% (varies based on conditions)
- Quiescent Current: 500 µA (typical)
- Operating Temperature Range: -40°C to +125°C
- Package Type: VQFN (10-pin)
- Dimensions: 3 mm x 3 mm

## Application Circuit

The TPS55330 is often utilized in applications such as:

- Battery-Powered Devices: Ideal for boosting the voltage from single-cell lithium batteries to power microcontrollers or RF modules.
- LED Drivers: Used to drive high-brightness LEDs from lower voltage sources.
- Portable Electronics: Suitable for smartphones, tablets, and wearables requiring a reliable power supply.
- IoT Devices: Powers sensors and communication modules in Internet of Things applications.

## Typical Application Schematic

In a typical application, the TPS55330 would be configured with external components such as inductors, capacitors, and resistors to set the desired output voltage and stability. Designers typically refer to the datasheet for recommended component values and layout guidelines to optimize performance and minimize noise.

## Conclusion

The Texas Instruments TPS55330RTET is a versatile and efficient boost converter designed for a wide range of applications. With its high efficiency, adjustable output, and protective features, it provides designers with a reliable solution for stepping up voltage in portable and embedded systems. Its compact package and simple design make it an excellent choice for modern electronic devices that require power management solutions.

For further details, including application notes and reference designs, please consult the official Texas Instruments datasheet for the TPS55330RTET.
TPS55330RTET Compare Parts
  • TPS55330RTET vs TPS84A20RVQR
  • TPS55330RTET vs TPS84210RKGT
  • TPS55330RTET vs TPS84210RKGR
  • TPS55330RTET vs TPS82695SIPT
  • TPS55330RTET vs TPS82695SIPR
  • TPS55330RTET vs TPS82690SIPR
  • TPS55330RTET vs TPS81256SIPT
  • TPS55330RTET vs TPS81256SIPR
  • TPS55330RTET vs TPS6755IPG4
  • TPS55330RTET vs TPS6755IP
  • TPS55330RTET vs TPS6755IDRG4
  • TPS55330RTET vs TPS6755IDR
  • TPS55330RTET vs TPS6755ID
  • TPS55330RTET vs TPS6735IPG4
  • TPS55330RTET vs TPS6735IP
  • TPS55330RTET vs TPS6735IDRG4
  • TPS55330RTET vs TPS6735IDR
  • TPS55330RTET vs TPS6735ID
  • TPS55330RTET vs TPS6734IPG4
  • TPS55330RTET vs TPS6734IP
  • TPS55330RTET vs TPS6734IDRG4
  • TPS55330RTET vs TPS6734IDR
  • TPS55330RTET vs TPS6734IDG4
  • TPS55330RTET vs TPS6734ID
  • TPS55330RTET vs TPS65581PWPR
  • TPS55330RTET vs TPS65581PWP
  • TPS55330RTET vs TPS65580PWPR
  • TPS55330RTET vs TPS65580PWP
  • TPS55330RTET vs TPS65400RGZT
  • TPS55330RTET vs TPS65400RGZR
  • TPS55330RTET vs TPS65400QRGZTQ1
  • TPS55330RTET vs TPS65400QRGZRQ1
  • TPS55330RTET vs TPS65288RHAT
  • TPS55330RTET vs TPS65288RHAR
  • TPS55330RTET vs TPS65287RHAR
  • TPS55330RTET vs TPS65283RGET
  • TPS55330RTET vs TPS65283RGER
  • TPS55330RTET vs TPS65283-1RGET
  • TPS55330RTET vs TPS65283-1RGER
  • TPS55330RTET vs TPS65279VRHHT
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object