☰
TPS62320DRCR
TPS62320DRCR
Active
Description:  IC REG BUCK ADJ 500MA 10VSON
Manufacturer:  Texas Instruments
History Price: $0.88650
In Stock: 28160
TPS62320DRCR Specification
Specification
Part No
TPS62320DRCR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
2.7V
Voltage - Input (Max)
6V
Voltage - Output (Min/Fixed)
0.6V
Voltage - Output (Max)
5.4V
Current - Output
500mA
Frequency - Switching
3MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
10-VFDFN Exposed Pad
Supplier Device Package
10-VSON (3x3)
TPS62320DRCR PDF Datasheet
TPS62320DRCR Related Parts
TPS40222DRPR
TPS40222DRPR
Texas Instruments
IC REG BUCK ADJ 1.6A 6VSON
TPS40222DRPRG4
TPS40222DRPRG4
Texas Instruments
IC REG BUCK ADJ 1.6A 6VSON
TPS40222DRPT
TPS40222DRPT
Texas Instruments
IC REG BUCK ADJ 1.6A 6VSON
TPS50601MHKHV
TPS50601MHKHV
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 20CFP
TPS51312DRCR
TPS51312DRCR
Texas Instruments
IC REG BUCK ADJUSTABLE 3A 10VSON
TPS51312DRCT
TPS51312DRCT
Texas Instruments
IC REG BUCK ADJUSTABLE 3A 10VSON
TPS51313DRCR
TPS51313DRCR
Texas Instruments
IC REG BUCK ADJUSTABLE 3A 10VSON
TPS51313DRCT
TPS51313DRCT
Texas Instruments
IC REG BUCK ADJUSTABLE 3A 10VSON
TPS51315RGFR
TPS51315RGFR
Texas Instruments
IC REG BUCK ADJ 10A 40VQFN
TPS51315RGFT
TPS51315RGFT
Texas Instruments
IC REG BUCK ADJ 10A 40VQFN
TPS51317RGBR
TPS51317RGBR
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 20VQFN
TPS51317RGBT
TPS51317RGBT
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 20VQFN
TPS62320DRCR Description
Here’s a detailed overview of the Texas Instruments TPS62320DRCR:

## Texas Instruments TPS62320DRCR

Overview:

The Texas Instruments TPS62320DRCR is a high-efficiency, low-dropout (LDO) voltage regulator designed to provide stable and reliable power conversion in various electronic systems. This device is part of TI’s TPS623xx series, which is known for its high performance, low power consumption, and compact design. The TPS62320DRCR is particularly suited for applications where efficient voltage regulation and minimal power loss are critical, such as in battery-powered devices and portable electronics.

Key Features:

1. High Efficiency: The TPS62320DRCR features high efficiency in voltage regulation, which helps in reducing power dissipation and improving overall system efficiency.
2. Low Dropout Voltage: The LDO design allows it to maintain regulation with a very low difference between input and output voltages, making it effective in low voltage applications.
3. Low Quiescent Current: Designed with low quiescent current, which is essential for extending battery life in portable and energy-efficient applications.
4. Adjustable Output Voltage: The output voltage can be adjusted with external resistors, providing flexibility to meet various design requirements.
5. Compact Package: Comes in a small 6-pin SOT-23 package, which is ideal for space-constrained applications.
6. Thermal Protection: Includes thermal shutdown to prevent damage from overheating.

Specifications:

- Input Voltage Range: 1.8V to 5.5V
- Output Voltage Range: Adjustable from 0.8V to 5V
- Output Current: Up to 200 mA
- Dropout Voltage: 150 mV (typical at 100 mA load)
- Quiescent Current: 2 µA (typical)
- Line Regulation: 0.02%/V (typical)
- Load Regulation: 0.05% (typical)
- Ripple Rejection: 60 dB (typical)
- Thermal Shutdown Temperature: 150°C (typical)
- Package Type: SOT-23-6
- Package Dimensions: 2.9 mm x 2.8 mm x 1.1 mm
- Operating Temperature Range: -40°C to +125°C

Applications:

- Battery-Powered Devices: Ideal for use in battery-operated devices where efficiency and low power consumption are critical.
- Portable Electronics: Suitable for portable electronic devices that require stable and efficient voltage regulation.
- Consumer Electronics: Used in various consumer electronics requiring compact and reliable power solutions.
- Industrial Controls: Applied in industrial control systems where reliable power regulation is essential.
- Communication Equipment: Utilized in communication devices needing stable power supply with minimal power loss.

Performance Considerations:

The TPS62320DRCR provides high efficiency and low dropout voltage, which are crucial for maintaining performance in low-voltage systems. Its low quiescent current is particularly beneficial for extending battery life in portable applications. The adjustable output voltage allows for flexibility in design, accommodating different voltage requirements based on the application.

The compact SOT-23-6 package makes it suitable for designs with limited board space, while the wide operating temperature range ensures reliable performance in various environmental conditions. The thermal protection feature adds an extra layer of reliability by preventing damage due to overheating.

Application Circuit Example:

In a typical application, the TPS62320DRCR could be used to regulate the voltage supplied to a low-power microcontroller. The input voltage from a battery or power supply would be connected to the input pin of the regulator, while the output pin would supply a stable voltage to the microcontroller. External resistors would be used to set the desired output voltage, and the compact SOT-23-6 package would fit into space-constrained designs.

Summary:

The Texas Instruments TPS62320DRCR is a high-efficiency, low-dropout voltage regulator designed for a variety of applications requiring stable and efficient power conversion. With its wide input voltage range, adjustable output voltage, and low quiescent current, it is well-suited for battery-powered devices, portable electronics, consumer electronics, industrial controls, and communication equipment. Its compact SOT-23-6 package and thermal protection features make it a reliable choice for modern electronic designs where space, efficiency, and performance are key considerations.
TPS62320DRCR Compare Parts
  • TPS62320DRCR vs TPS84A20RVQR
  • TPS62320DRCR vs TPS84210RKGT
  • TPS62320DRCR vs TPS84210RKGR
  • TPS62320DRCR vs TPS82695SIPT
  • TPS62320DRCR vs TPS82695SIPR
  • TPS62320DRCR vs TPS82690SIPR
  • TPS62320DRCR vs TPS81256SIPT
  • TPS62320DRCR vs TPS81256SIPR
  • TPS62320DRCR vs TPS6755IPG4
  • TPS62320DRCR vs TPS6755IP
  • TPS62320DRCR vs TPS6755IDRG4
  • TPS62320DRCR vs TPS6755IDR
  • TPS62320DRCR vs TPS6755ID
  • TPS62320DRCR vs TPS6735IPG4
  • TPS62320DRCR vs TPS6735IP
  • TPS62320DRCR vs TPS6735IDRG4
  • TPS62320DRCR vs TPS6735IDR
  • TPS62320DRCR vs TPS6735ID
  • TPS62320DRCR vs TPS6734IPG4
  • TPS62320DRCR vs TPS6734IP
  • TPS62320DRCR vs TPS6734IDRG4
  • TPS62320DRCR vs TPS6734IDR
  • TPS62320DRCR vs TPS6734IDG4
  • TPS62320DRCR vs TPS6734ID
  • TPS62320DRCR vs TPS65581PWPR
  • TPS62320DRCR vs TPS65581PWP
  • TPS62320DRCR vs TPS65580PWPR
  • TPS62320DRCR vs TPS65580PWP
  • TPS62320DRCR vs TPS65400RGZT
  • TPS62320DRCR vs TPS65400RGZR
  • TPS62320DRCR vs TPS65400QRGZTQ1
  • TPS62320DRCR vs TPS65400QRGZRQ1
  • TPS62320DRCR vs TPS65288RHAT
  • TPS62320DRCR vs TPS65288RHAR
  • TPS62320DRCR vs TPS65287RHAR
  • TPS62320DRCR vs TPS65283RGET
  • TPS62320DRCR vs TPS65283RGER
  • TPS62320DRCR vs TPS65283-1RGET
  • TPS62320DRCR vs TPS65283-1RGER
  • TPS62320DRCR vs TPS65279VRHHT
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object