Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Texas Instruments TPS62320YZDT
TPS62320YZDT
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 500MA 8DSBGA
Manufacturer:
Texas Instruments
Datasheet:
TPS62320YZDT Datasheet
History Price: $0.64000
In Stock: 640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TPS62320YZDT Specification
Specification
Part No
TPS62320YZDT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
2.7V
Voltage - Input (Max)
6V
Voltage - Output (Min/Fixed)
0.6V
Voltage - Output (Max)
5.4V
Current - Output
500mA
Frequency - Switching
3MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-UFBGA, DSBGA
Supplier Device Package
8-DSBGA
TPS62320YZDT PDF Datasheet
TPS62320YZDT Datasheet
Click and Download: TPS62320YZDT Datasheet
TPS62320YZDT Related Parts
TPS40222DRPR
Texas Instruments
IC REG BUCK ADJ 1.6A 6VSON
TPS40222DRPRG4
Texas Instruments
IC REG BUCK ADJ 1.6A 6VSON
TPS40222DRPT
Texas Instruments
IC REG BUCK ADJ 1.6A 6VSON
TPS50601MHKHV
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 20CFP
TPS51312DRCR
Texas Instruments
IC REG BUCK ADJUSTABLE 3A 10VSON
TPS51312DRCT
Texas Instruments
IC REG BUCK ADJUSTABLE 3A 10VSON
TPS51313DRCR
Texas Instruments
IC REG BUCK ADJUSTABLE 3A 10VSON
TPS51313DRCT
Texas Instruments
IC REG BUCK ADJUSTABLE 3A 10VSON
TPS51315RGFR
Texas Instruments
IC REG BUCK ADJ 10A 40VQFN
TPS51315RGFT
Texas Instruments
IC REG BUCK ADJ 10A 40VQFN
TPS51317RGBR
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 20VQFN
TPS51317RGBT
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 20VQFN
TPS62320YZDT Compare Parts
TPS62320YZDT vs TPS84A20RVQR
TPS62320YZDT vs TPS84210RKGT
TPS62320YZDT vs TPS84210RKGR
TPS62320YZDT vs TPS82695SIPT
TPS62320YZDT vs TPS82695SIPR
TPS62320YZDT vs TPS82690SIPR
TPS62320YZDT vs TPS81256SIPT
TPS62320YZDT vs TPS81256SIPR
TPS62320YZDT vs TPS6755IPG4
TPS62320YZDT vs TPS6755IP
TPS62320YZDT vs TPS6755IDRG4
TPS62320YZDT vs TPS6755IDR
TPS62320YZDT vs TPS6755ID
TPS62320YZDT vs TPS6735IPG4
TPS62320YZDT vs TPS6735IP
TPS62320YZDT vs TPS6735IDRG4
TPS62320YZDT vs TPS6735IDR
TPS62320YZDT vs TPS6735ID
TPS62320YZDT vs TPS6734IPG4
TPS62320YZDT vs TPS6734IP
TPS62320YZDT vs TPS6734IDRG4
TPS62320YZDT vs TPS6734IDR
TPS62320YZDT vs TPS6734IDG4
TPS62320YZDT vs TPS6734ID
TPS62320YZDT vs TPS65581PWPR
TPS62320YZDT vs TPS65581PWP
TPS62320YZDT vs TPS65580PWPR
TPS62320YZDT vs TPS65580PWP
TPS62320YZDT vs TPS65400RGZT
TPS62320YZDT vs TPS65400RGZR
TPS62320YZDT vs TPS65400QRGZTQ1
TPS62320YZDT vs TPS65400QRGZRQ1
TPS62320YZDT vs TPS65288RHAT
TPS62320YZDT vs TPS65288RHAR
TPS62320YZDT vs TPS65287RHAR
TPS62320YZDT vs TPS65283RGET
TPS62320YZDT vs TPS65283RGER
TPS62320YZDT vs TPS65283-1RGET
TPS62320YZDT vs TPS65283-1RGER
TPS62320YZDT vs TPS65279VRHHT
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object