☰
TPS65100PWP
TPS65100PWP
Active
Description:  IC REG CTRLR TFT 4OUT 24HTSSOP
Manufacturer:  Texas Instruments
Datasheet:   TPS65100PWP Datasheet
History Price: $3.54000
In Stock: 15120
TPS65100PWP Specification
Specification
Part No
TPS65100PWP
Category
PMIC - Special Purpose Regulators
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Controller, TFT LCD
Voltage - Input
2.7V ~ 5.8V
Number of Outputs
4
Voltage - Output
Multiple
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-HTSSOP
TPS65100PWP Related Parts
TPS51020DBT
TPS51020DBT
Texas Instruments
IC REG CTRLR DDR 2OUT 30TSSOP
TPS51020DBTR
TPS51020DBTR
Texas Instruments
IC REG CTRLR DDR 2OUT 30TSSOP
TPS51020DBTRG4
TPS51020DBTRG4
Texas Instruments
IC REG CTRLR DDR 2OUT 30TSSOP
TPS5102IDBT
TPS5102IDBT
Texas Instruments
IC REG CTRLR NOTEBK 2OUT 30TSSOP
TPS5102IDBTR
TPS5102IDBTR
Texas Instruments
IC REG CTRLR NOTEBK 2OUT 30TSSOP
TPS5102IDBTRG4
TPS5102IDBTRG4
Texas Instruments
IC REG CTRLR NOTEBK 2OUT 30TSSOP
TPS51100DGQ
TPS51100DGQ
Texas Instruments
IC REG CONV DDR 1OUT 10MSOP
TPS51100DGQG4
TPS51100DGQG4
Texas Instruments
IC REG CONV DDR 1OUT 10MSOP
TPS51100DGQR
TPS51100DGQR
Texas Instruments
IC REG CONV DDR 1OUT 10MSOP
TPS51100DGQRG4
TPS51100DGQRG4
Texas Instruments
IC REG CONV DDR 1OUT 10MSOP
TPS51103DRCR
TPS51103DRCR
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10VSON
TPS51103DRCT
TPS51103DRCT
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10VSON
TPS65100PWP Description
The Texas Instruments TPS65100PWP is a highly integrated power management solution designed for driving LCD displays, particularly in portable applications. This device is capable of generating multiple output voltages from a single input voltage, making it ideal for powering various components in display systems. Below is a detailed overview of the TPS65100PWP, including its specifications and features.

## Overview

The TPS65100PWP is a boost converter that provides a regulated output voltage for the gate drive of LCD panels. It is designed to support the requirements of TFT LCDs, which often require multiple voltage levels for optimal performance. The device integrates several key functions, including a boost converter, a linear regulator, and a voltage reference, all in a compact package.

## Key Features

1. Multiple Output Voltages: The TPS65100PWP can generate multiple output voltages, typically including:
- VGH (Gate High Voltage)
- VGL (Gate Low Voltage)
- VCOM (Common Voltage)

2. High Efficiency: The device operates with high efficiency, which is crucial for battery-powered applications. The efficiency can exceed 90% under typical operating conditions.

3. Wide Input Voltage Range: The TPS65100PWP supports a wide input voltage range, typically from 2.5V to 5.5V, allowing it to be used in various applications with different power supply levels.

4. Integrated Soft-Start: The soft-start feature helps to limit inrush current during startup, preventing potential damage to the LCD panel and other components.

5. Adjustable Output Voltages: The output voltages can be adjusted using external resistors, providing flexibility in design to meet specific application requirements.

6. Thermal Protection: The device includes thermal shutdown protection to prevent overheating, ensuring reliable operation under varying load conditions.

7. Compact Package: The TPS65100PWP is available in a 20-pin HTQFP package, which is suitable for space-constrained applications.

## Specifications

Here are the key specifications of the TPS65100PWP:

- Input Voltage Range: 2.5V to 5.5V
- Output Voltage Range:
- VGH: Up to 30V
- VGL: Down to -10V
- VCOM: Typically around 5V
- Output Current:
- VGH: Up to 100mA
- VGL: Up to 100mA
- VCOM: Up to 50mA
- Switching Frequency: 1.2 MHz (typical)
- Efficiency: Up to 90% (depending on load conditions)
- Operating Temperature Range: -40°C to +85°C
- Package Type: HTQFP (20-pin)

## Applications

The TPS65100PWP is suitable for a variety of applications, including:

- Portable LCD displays
- Handheld devices
- Automotive displays
- Industrial control panels
- Consumer electronics

## Conclusion

The Texas Instruments TPS65100PWP is a versatile and efficient power management solution for driving LCD displays. Its ability to generate multiple output voltages, combined with high efficiency and a compact design, makes it an excellent choice for portable and space-constrained applications. With features like thermal protection and adjustable output voltages, it provides designers with the flexibility and reliability needed for modern display technologies.
TPS65100PWP Compare Parts
  • TPS65100PWP vs TPS6565342RHDRQ1
  • TPS65100PWP vs TPS65652RTET
  • TPS65100PWP vs TPS65651RTET
  • TPS65100PWP vs TPS65651RTER
  • TPS65100PWP vs TPS65642YFFR
  • TPS65100PWP vs TPS65642AYFFR
  • TPS65100PWP vs TPS65640RHRR
  • TPS65100PWP vs TPS65632RTET
  • TPS65100PWP vs TPS65632RTER
  • TPS65100PWP vs TPS65632ARTER
  • TPS65100PWP vs TPS65632AGRTER
  • TPS65100PWP vs TPS65631WDSKR
  • TPS65100PWP vs TPS65631DPDR
  • TPS65100PWP vs TPS65530RSLT
  • TPS65100PWP vs TPS65530RSLR
  • TPS65100PWP vs TPS65530ARSLT
  • TPS65100PWP vs TPS65530ARSLR
  • TPS65100PWP vs TPS65381QDAPRQ1
  • TPS65100PWP vs TPS65381AQDAPTQ1
  • TPS65100PWP vs TPS65381AQDAPRQ1
  • TPS65100PWP vs TPS65296RJER
  • TPS65100PWP vs TPS65295RJET
  • TPS65100PWP vs TPS65295RJER
  • TPS65100PWP vs TPS65290ZBRHFT
  • TPS65100PWP vs TPS65290ZBRHFR
  • TPS65100PWP vs TPS65290LMRHFT
  • TPS65100PWP vs TPS65290LMRHFR
  • TPS65100PWP vs TPS65290BMRHFT
  • TPS65100PWP vs TPS65290BMRHFR
  • TPS65100PWP vs TPS65235RUKT
  • TPS65100PWP vs TPS65235RUKR
  • TPS65100PWP vs TPS65235-3RUKR
  • TPS65100PWP vs TPS65233RTET
  • TPS65100PWP vs TPS65233RTER
  • TPS65100PWP vs TPS65233-1RTET
  • TPS65100PWP vs TPS65233-1RTER
  • TPS65100PWP vs TPS65232A2DCAR
  • TPS65100PWP vs TPS65232A2DCA
  • TPS65100PWP vs TPS65232A0RHAR
  • TPS65100PWP vs TPS65232A0RHA
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object