☰
TPS65142RTGR
TPS65142RTGR
Active
Description:  IC BIAS PWR SUP FOR LCD 32WQFN
Manufacturer:  Texas Instruments
History Price: $1.66350
In Stock: 30240
TPS65142RTGR Specification
Specification
Part No
TPS65142RTGR
Category
PMIC - Power Management - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
LCD Monitor, Notebook Display
Current - Supply
-
Voltage - Supply
2.3V ~ 6V, 4.5V ~ 24V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
32-WFQFN Exposed Pad
Supplier Device Package
32-WQFN (6x3)
TPS65142RTGR Related Parts
TPS2070DAP
TPS2070DAP
Texas Instruments
IC PCMCIA PWR I/F SW 32HTSSOP
TPS2124YFPR
TPS2124YFPR
Texas Instruments
IC POWER
TPS2140IPWP
TPS2140IPWP
Texas Instruments
IC USB ADJ LDO 3.3V HP 14-HTSSOP
TPS2140IPWPR
TPS2140IPWPR
Texas Instruments
IC USB ADJ LDO 3.3V HP 14-HTSSOP
TPS2141IPWP
TPS2141IPWP
Texas Instruments
IC USB ADJ LDO 5V HP 14-HTSSOP
TPS2141IPWPG4
TPS2141IPWPG4
Texas Instruments
IC USB ADJ LDO 5V HP 14-HTSSOP
TPS2141IPWPR
TPS2141IPWPR
Texas Instruments
IC USB ADJ LDO 5V HP 14-HTSSOP
TPS2141IPWPRG4
TPS2141IPWPRG4
Texas Instruments
IC USB ADJ LDO 5V HP 14-HTSSOP
TPS2145IPWP
TPS2145IPWP
Texas Instruments
IC ADJ LDO/DUAL SWITCH 14-HTSSOP
TPS2145IPWPR
TPS2145IPWPR
Texas Instruments
IC ADJ LDO/DUAL SWITCH 14-HTSSOP
TPS2147IDGQ
TPS2147IDGQ
Texas Instruments
IC 3.3V LDO/DUAL SWITCH 10-MSOP
TPS2147IDGQG4
TPS2147IDGQG4
Texas Instruments
IC 3.3V LDO/DUAL SWITCH 10-MSOP
TPS65142RTGR Description

The Texas Instruments TPS65142RTGR is a highly integrated power management IC designed for driving TFT LCD panels. It provides the necessary voltages for LCD applications, making it ideal for portable devices like smartphones, tablets, and other handheld electronics. This device features multiple voltage outputs, enabling efficient power management in compact designs.

## Key Features

1. Integrated Boost Converter:
- The TPS65142RTGR includes a boost converter that generates the high voltage needed for the LCD's gate driver from a lower input voltage. This is vital for driving large displays efficiently.

2. Multiple Output Voltages:
- The IC provides three regulated output voltages: VGH (high gate voltage), VGL (low gate voltage), and VCOM (common voltage), which are essential for the operation of the TFT LCD.

3. High Efficiency:
- With high efficiency across its operating range, the TPS65142RTGR minimizes power loss and heat generation, extending battery life in portable applications.

4. Adjustable Output Voltage:
- The output voltages can be adjusted via external resistors, allowing designers to tailor the output levels according to specific display requirements.

5. Wide Input Voltage Range:
- It operates over a wide input voltage range from 2.5 V to 5.5 V, making it compatible with various battery technologies and power supplies.

6. Low Quiescent Current:
- The device features low quiescent current consumption, which is crucial for battery-operated devices, ensuring minimal drain when idle.

7. Thermal Protection:
- Integrated thermal shutdown protection prevents damage under adverse conditions by shutting down the device if the junction temperature exceeds safe limits.

8. Compact Package:
- The TPS65142RTGR is available in a small QFN package, facilitating space-saving designs in compact electronic devices.

## Specifications

Here are the detailed specifications for the TPS65142RTGR:

- Input Voltage Range: 2.5 V to 5.5 V
- Output Voltages:
- VGH: Up to 28 V (adjustable)
- VGL: Down to -10 V (adjustable)
- VCOM: Typically set around 5 V
- Output Current:
- VGH: Up to 50 mA
- VGL: Up to 25 mA
- VCOM: Up to 20 mA
- Boost Converter Switching Frequency: 1.2 MHz (typical)
- Efficiency: Up to 90% depending on load conditions
- Quiescent Current: 1.2 mA (typical)
- Thermal Shutdown: Active at approximately 150 °C
- Operating Temperature Range: -40 °C to +125 °C
- Package Type: QFN (4 mm × 4 mm)
- Pin Count: 16

## Application Areas

The TPS65142RTGR is suitable for a variety of applications, including:

- TFT LCD Displays: Commonly used in smartphones, tablets, and portable gaming devices.
- Portable Electronics: Ideal for any battery-operated devices requiring efficient power management for displays.
- Industrial Equipment: Used in control panels and instrumentation where reliable display functionality is critical.

## Typical Application Circuit

In a typical application circuit using the TPS65142RTGR, the following components may be included:

- Inductor: Selected based on the output voltage requirements and current ratings.
- Capacitors: Input and output capacitors are required for stability and performance; their values depend on the specific design needs.
- Resistors: Used to set the output voltages for VGH, VGL, and VCOM as per the specific LCD specifications.

## Advantages

- Integration: Reduces the number of external components required, simplifying the PCB layout and assembly.
- Flexibility: Adjustable output voltages provide versatility for different types of displays and applications.
- Reliability: Built-in protections such as thermal shutdown enhance device reliability.

## Conclusion

The Texas Instruments TPS65142RTGR is an excellent choice for designers looking for a reliable and efficient power management solution for TFT LCD applications. Its combination of high efficiency, multiple outputs, and compact design makes it particularly well-suited for modern portable devices. For further details, including evaluation modules and application notes, engineers can consult the official datasheet available on the Texas Instruments website.
TPS65142RTGR Compare Parts
  • TPS65142RTGR vs TPS990STPZPQ1
  • TPS65142RTGR vs TPS9901TPZPRQ1
  • TPS65142RTGR vs TPS9901TPZPQ1
  • TPS65142RTGR vs TPS9900TPZPRQ1
  • TPS65142RTGR vs TPS9900TPZPQ1
  • TPS65142RTGR vs TPS80010ARSMR
  • TPS65142RTGR vs TPS75005RGWT
  • TPS65142RTGR vs TPS75005RGWR
  • TPS65142RTGR vs TPS75003RHLTG4
  • TPS65142RTGR vs TPS75003RHLT
  • TPS65142RTGR vs TPS75003RHLRG4
  • TPS65142RTGR vs TPS75003RHLR
  • TPS65142RTGR vs TPS75003QRHLREP
  • TPS65142RTGR vs TPS75003MRHLREP
  • TPS65142RTGR vs TPS65994AERSLR
  • TPS65142RTGR vs TPS65994ADRSLR
  • TPS65142RTGR vs TPS65988DKRSHR
  • TPS65142RTGR vs TPS65988DJRSHR
  • TPS65142RTGR vs TPS65988DHRSHR
  • TPS65142RTGR vs TPS65987DDKRSHR
  • TPS65142RTGR vs TPS65987DDJRSHR
  • TPS65142RTGR vs TPS65987DDHRSHR
  • TPS65142RTGR vs TPS65986ABZQZR
  • TPS65142RTGR vs TPS65983BAZQZR
  • TPS65142RTGR vs TPS65983BAZBHR
  • TPS65142RTGR vs TPS65983ACZQZR
  • TPS65142RTGR vs TPS65982DMCZBHR
  • TPS65142RTGR vs TPS65982DCZQZR
  • TPS65142RTGR vs TPS65982DCZBHR
  • TPS65142RTGR vs TPS65982DBZQZR
  • TPS65142RTGR vs TPS65982DAZQZR
  • TPS65142RTGR vs TPS65982DAZBHR
  • TPS65142RTGR vs TPS65982BBZBHR
  • TPS65142RTGR vs TPS65982ABZQZR
  • TPS65142RTGR vs TPS65982ABZBHR
  • TPS65142RTGR vs TPS65981ABTRTQT
  • TPS65142RTGR vs TPS65981ABTRTQR
  • TPS65142RTGR vs TPS65981ABIRTQT
  • TPS65142RTGR vs TPS65981ABIRTQR
  • TPS65142RTGR vs TPS65980RHFT
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.