☰
TPS652170RSLT
TPS652170RSLT
Active
Description:  POWER MANAGEMENT
Manufacturer:  Texas Instruments
History Price: $6.46000
In Stock: 37640
TPS652170RSLT Specification
Specification
Part No
TPS652170RSLT
Category
PMIC - Power Management - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Battery Management
Current - Supply
15μA
Voltage - Supply
4.3V ~ 5.8V
Operating Temperature
-40℃ ~ 105℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-VFQFN Exposed Pad
Supplier Device Package
48-VQFN (6x6)
TPS652170RSLT Related Parts
TPS2070DAP
TPS2070DAP
Texas Instruments
IC PCMCIA PWR I/F SW 32HTSSOP
TPS2124YFPR
TPS2124YFPR
Texas Instruments
IC POWER
TPS2140IPWP
TPS2140IPWP
Texas Instruments
IC USB ADJ LDO 3.3V HP 14-HTSSOP
TPS2140IPWPR
TPS2140IPWPR
Texas Instruments
IC USB ADJ LDO 3.3V HP 14-HTSSOP
TPS2141IPWP
TPS2141IPWP
Texas Instruments
IC USB ADJ LDO 5V HP 14-HTSSOP
TPS2141IPWPG4
TPS2141IPWPG4
Texas Instruments
IC USB ADJ LDO 5V HP 14-HTSSOP
TPS2141IPWPR
TPS2141IPWPR
Texas Instruments
IC USB ADJ LDO 5V HP 14-HTSSOP
TPS2141IPWPRG4
TPS2141IPWPRG4
Texas Instruments
IC USB ADJ LDO 5V HP 14-HTSSOP
TPS2145IPWP
TPS2145IPWP
Texas Instruments
IC ADJ LDO/DUAL SWITCH 14-HTSSOP
TPS2145IPWPR
TPS2145IPWPR
Texas Instruments
IC ADJ LDO/DUAL SWITCH 14-HTSSOP
TPS2147IDGQ
TPS2147IDGQ
Texas Instruments
IC 3.3V LDO/DUAL SWITCH 10-MSOP
TPS2147IDGQG4
TPS2147IDGQG4
Texas Instruments
IC 3.3V LDO/DUAL SWITCH 10-MSOP
TPS652170RSLT Compare Parts
  • TPS652170RSLT vs TPS990STPZPQ1
  • TPS652170RSLT vs TPS9901TPZPRQ1
  • TPS652170RSLT vs TPS9901TPZPQ1
  • TPS652170RSLT vs TPS9900TPZPRQ1
  • TPS652170RSLT vs TPS9900TPZPQ1
  • TPS652170RSLT vs TPS80010ARSMR
  • TPS652170RSLT vs TPS75005RGWT
  • TPS652170RSLT vs TPS75005RGWR
  • TPS652170RSLT vs TPS75003RHLTG4
  • TPS652170RSLT vs TPS75003RHLT
  • TPS652170RSLT vs TPS75003RHLRG4
  • TPS652170RSLT vs TPS75003RHLR
  • TPS652170RSLT vs TPS75003QRHLREP
  • TPS652170RSLT vs TPS75003MRHLREP
  • TPS652170RSLT vs TPS65994AERSLR
  • TPS652170RSLT vs TPS65994ADRSLR
  • TPS652170RSLT vs TPS65988DKRSHR
  • TPS652170RSLT vs TPS65988DJRSHR
  • TPS652170RSLT vs TPS65988DHRSHR
  • TPS652170RSLT vs TPS65987DDKRSHR
  • TPS652170RSLT vs TPS65987DDJRSHR
  • TPS652170RSLT vs TPS65987DDHRSHR
  • TPS652170RSLT vs TPS65986ABZQZR
  • TPS652170RSLT vs TPS65983BAZQZR
  • TPS652170RSLT vs TPS65983BAZBHR
  • TPS652170RSLT vs TPS65983ACZQZR
  • TPS652170RSLT vs TPS65982DMCZBHR
  • TPS652170RSLT vs TPS65982DCZQZR
  • TPS652170RSLT vs TPS65982DCZBHR
  • TPS652170RSLT vs TPS65982DBZQZR
  • TPS652170RSLT vs TPS65982DAZQZR
  • TPS652170RSLT vs TPS65982DAZBHR
  • TPS652170RSLT vs TPS65982BBZBHR
  • TPS652170RSLT vs TPS65982ABZQZR
  • TPS652170RSLT vs TPS65982ABZBHR
  • TPS652170RSLT vs TPS65981ABTRTQT
  • TPS652170RSLT vs TPS65981ABTRTQR
  • TPS652170RSLT vs TPS65981ABIRTQT
  • TPS652170RSLT vs TPS65981ABIRTQR
  • TPS652170RSLT vs TPS65980RHFT
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.