☰
TPS70633DBVR
TPS70633DBVR
Active
Description:  IC REG LINEAR 3.3V 150MA SOT23-5
Manufacturer:  Texas Instruments
History Price: $0.88000
In Stock: 23360
TPS70633DBVR Specification
Specification
Part No
TPS70633DBVR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
6.5V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1.54V @ 150mA
Current - Output
150mA
Current - Quiescent (Iq)
2.55 μA
Current - Supply (Max)
350 μA
PSRR
80dB ~ 52dB (10Hz ~ 1kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TPS70633DBVR Related Parts
TPS70102PWP
TPS70102PWP
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70102PWPG4
TPS70102PWPG4
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70102PWPR
TPS70102PWPR
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70102PWPRG4
TPS70102PWPRG4
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70145PWP
TPS70145PWP
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70145PWPG4
TPS70145PWPG4
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70145PWPR
TPS70145PWPR
Texas Instruments
TPS701 DUAL-OUTPUT LOW DROPOUT V
TPS70145PWPR
TPS70145PWPR
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70145PWPRG4
TPS70145PWPRG4
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70148PWP
TPS70148PWP
Texas Instruments
IC REG LINEAR 3.3V/1.5V 20HTSSOP
TPS70148PWPG4
TPS70148PWPG4
Texas Instruments
IC REG LINEAR 3.3V/1.5V 20HTSSOP
TPS70148PWPR
TPS70148PWPR
Texas Instruments
IC REG LINEAR 3.3V/1.5V 20HTSSOP
TPS70633DBVR Description

## Overview of Texas Instruments TPS70633DBVR

The Texas Instruments TPS70633DBVR is a highly efficient, low dropout (LDO) linear regulator designed to provide stable output voltage with minimal power loss. It is ideal for powering low-voltage analog and digital circuits in a wide range of applications, including consumer electronics, portable devices, automotive systems, and industrial equipment. The TPS70633DBVR offers a combination of low quiescent current, excellent load regulation, and small package size, making it an optimal solution for energy-efficient designs requiring precise voltage regulation.

## Key Features

* Low Dropout Voltage: The TPS70633DBVR features an ultra-low dropout voltage of typically 40mV at 100μA load, which ensures efficient power conversion even with small differences between the input and output voltages. This feature allows the regulator to maintain a stable output voltage even when the input voltage is close to the output voltage.

* High Output Accuracy: The device offers a high output voltage accuracy of ±1.5% over temperature and load conditions, ensuring that the powered components receive a stable and reliable voltage for optimal operation.

* Low Quiescent Current: One of the standout features of the TPS70633DBVR is its ultra-low quiescent current of typically 25nA, making it ideal for battery-powered applications where minimizing power consumption is critical.

* Wide Input Voltage Range: It operates with an input voltage range from 1.4V to 5.5V, making it flexible enough to be used in various power supply systems, from low-voltage microcontrollers to higher-voltage circuits.

* Fast Transient Response: The TPS70633DBVR is designed to offer a fast transient response, ensuring minimal voltage dips or spikes when load changes occur. This is particularly important in sensitive analog and RF circuits.

* Low Output Noise: The LDO regulator features low output noise, which is critical in noise-sensitive applications like audio, RF communication systems, and high-precision analog circuits.

* Thermal Shutdown and Overcurrent Protection: The device integrates built-in thermal shutdown and current limiting features, ensuring safe operation in conditions where excessive power dissipation or current surges could potentially damage the device or the system.

* Small Package Size: Housed in a compact 3-pin SOT-23 package, the TPS70633DBVR is ideal for space-constrained designs where minimizing the footprint is important without sacrificing performance.

## Electrical Characteristics

* Input Voltage Range: The device operates with an input voltage range from 1.4V to 5.5V, offering wide flexibility in various power systems. This makes it suitable for systems that require a stable output from low-voltage sources like batteries, or regulated supply rails in electronic devices.

* Output Voltage Options: The TPS70633DBVR is available with fixed output voltages, including 3.3V, providing a stable voltage for most standard logic circuits and microcontrollers.

* Output Voltage Accuracy: The output voltage accuracy is typically ±1.5% over temperature and load conditions, ensuring reliable voltage regulation under a range of operating conditions.

* Dropout Voltage: The typical dropout voltage is 40mV at a 100μA load, making it highly efficient for low-power applications, as it can maintain a stable output voltage even when the input is very close to the output voltage.

* Quiescent Current: The TPS70633DBVR operates with a very low quiescent current of typically 25nA, ideal for applications where minimizing power consumption is essential, such as battery-operated systems.

* Load Regulation: The load regulation performance is typically 0.2% from no-load to full-load, ensuring that the output voltage remains stable despite fluctuations in the load current.

* Output Noise: The device maintains low output noise, typically 5μV RMS (20Hz to 100kHz), making it suitable for sensitive analog circuits and other applications where voltage noise can impact performance.

## Protection Features

* Thermal Shutdown: The TPS70633DBVR includes thermal shutdown protection, which automatically disables the output when the junction temperature exceeds a safe operating threshold, thus preventing overheating and potential damage to the device or surrounding circuitry.

* Overcurrent Protection: The LDO is equipped with overcurrent protection that limits the current in case of a short circuit or excessive load conditions. This feature protects both the device and the rest of the system from current surges.

* Reverse-Current Protection: The TPS70633DBVR provides reverse-current protection, preventing current from flowing back from the output to the input when the output voltage is higher than the input, which could otherwise damage the device.

## Application Areas

* Portable Devices: With its low quiescent current and low dropout voltage, the TPS70633DBVR is an ideal choice for battery-powered portable devices such as smartphones, wearables, and IoT devices, where power efficiency and long battery life are critical.

* Consumer Electronics: The device is used in consumer electronics like remote controls, smart speakers, and other battery-operated gadgets, providing stable power for low-voltage logic circuits and sensors.

* Automotive: The TPS70633DBVR can be used in automotive systems, providing power to low-voltage circuits in ECUs (Electronic Control Units) and infotainment systems, where space and efficiency are important.

* Industrial Applications: The LDO is well-suited for industrial control systems, sensors, and portable measurement devices, offering a reliable power supply in environments with varying voltage conditions.

* RF and Analog Circuits: Due to its low output noise and high accuracy, the TPS70633DBVR is commonly used to power sensitive analog and RF components, including precision amplifiers, ADCs, and RF transceivers.

* Medical Devices: The device is also suitable for medical electronics, providing stable and reliable power to small sensors, microcontrollers, and portable medical equipment that require precise voltage regulation.

## Packaging and Mechanical Specifications

* Package Type: The TPS70633DBVR is available in a small 3-pin SOT-23 package, which provides a compact form factor, suitable for designs with space constraints and allows for efficient thermal dissipation.

* Thermal Resistance: The thermal resistance of the package is low, which contributes to the overall heat dissipation performance, making it suitable for compact systems with high power densities.

* Operating Temperature Range: The device operates across a wide temperature range of -40°C to 125°C, making it suitable for use in both consumer electronics and harsh industrial environments.

## Conclusion

The Texas Instruments TPS70633DBVR is an ultra-low quiescent current, low dropout linear regulator that offers excellent performance in a variety of applications, including portable electronics, industrial systems, and automotive designs. With its wide input voltage range, low dropout voltage, and high output voltage accuracy, it provides stable power with minimal power loss, making it an excellent choice for battery-powered applications. The inclusion of thermal shutdown, overcurrent protection, and reverse-current protection ensures reliable and safe operation, while the compact SOT-23 package allows for easy integration into space-constrained designs. This LDO is ideal for systems requiring efficient, noise-free, and accurate voltage regulation with minimal power consumption.
TPS70633DBVR Compare Parts
  • TPS70633DBVR vs TPS7H1101AHKR/EM
  • TPS70633DBVR vs TPS7B8850QKVURQ1R2
  • TPS70633DBVR vs TPS7B8850QKVURQ1
  • TPS70633DBVR vs TPS7B8833QKVURQ1R2
  • TPS70633DBVR vs TPS7B8833QKVURQ1
  • TPS70633DBVR vs TPS7B8750QKVURQ1R2
  • TPS70633DBVR vs TPS7B8750QKVURQ1
  • TPS70633DBVR vs TPS7B8750QDDARQ1
  • TPS70633DBVR vs TPS7B8733QKVURQ1R2
  • TPS70633DBVR vs TPS7B8733QKVURQ1
  • TPS70633DBVR vs TPS7B8733QDDARQ1
  • TPS70633DBVR vs TPS7B8650QKVURQ1R2
  • TPS70633DBVR vs TPS7B8650QKVURQ1
  • TPS70633DBVR vs TPS7B8650QDDARQ1
  • TPS70633DBVR vs TPS7B8650DQDDARQ1
  • TPS70633DBVR vs TPS7B8633QKVURQ1R2
  • TPS70633DBVR vs TPS7B8633QKVURQ1
  • TPS70633DBVR vs TPS7B8633QDDARQ1
  • TPS70633DBVR vs TPS7B8633DQDDARQ1
  • TPS70633DBVR vs TPS7B8601QKVURQ1
  • TPS70633DBVR vs TPS7B8601QDDARQ1
  • TPS70633DBVR vs TPS7B8550QWDRCRQ1
  • TPS70633DBVR vs TPS7B8533QWDRCRQ1
  • TPS70633DBVR vs TPS7B8480QWDRBRQ1
  • TPS70633DBVR vs TPS7B8450QWDRBRQ1
  • TPS70633DBVR vs TPS7B8450QDCYRQ1
  • TPS70633DBVR vs TPS7B8433QWDRBRQ1
  • TPS70633DBVR vs TPS7B8433QDCYRQ1
  • TPS70633DBVR vs TPS7B8401QWDRBRQ1
  • TPS70633DBVR vs TPS7B8350QDCYRQ1
  • TPS70633DBVR vs TPS7B8333QDCYRQ1
  • TPS70633DBVR vs TPS7B8250QKVURQ1
  • TPS70633DBVR vs TPS7B8250QDRVRQ1
  • TPS70633DBVR vs TPS7B8250QDGNRQ1
  • TPS70633DBVR vs TPS7B8250EPWPRQ1
  • TPS70633DBVR vs TPS7B8233QKVURQ1
  • TPS70633DBVR vs TPS7B8233QDRVRQ1
  • TPS70633DBVR vs TPS7B8233QDGNRQ1
  • TPS70633DBVR vs TPS7B8233EPWPRQ1
  • TPS70633DBVR vs TPS7B8225QDGNRQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right