☰
TPS70633DBVT
TPS70633DBVT
Active
Description:  IC REG LINEAR 3.3V 150MA SOT23-5
Manufacturer:  Texas Instruments
History Price: $0.93000
In Stock: 16480
TPS70633DBVT Specification
Specification
Part No
TPS70633DBVT
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
6.5V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1.54V @ 150mA
Current - Output
150mA
Current - Quiescent (Iq)
2.55 μA
Current - Supply (Max)
350 μA
PSRR
80dB ~ 52dB (10Hz ~ 1kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TPS70633DBVT Related Parts
TPS70102PWP
TPS70102PWP
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70102PWPG4
TPS70102PWPG4
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70102PWPR
TPS70102PWPR
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70102PWPRG4
TPS70102PWPRG4
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70145PWP
TPS70145PWP
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70145PWPG4
TPS70145PWPG4
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70145PWPR
TPS70145PWPR
Texas Instruments
TPS701 DUAL-OUTPUT LOW DROPOUT V
TPS70145PWPR
TPS70145PWPR
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70145PWPRG4
TPS70145PWPRG4
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70148PWP
TPS70148PWP
Texas Instruments
IC REG LINEAR 3.3V/1.5V 20HTSSOP
TPS70148PWPG4
TPS70148PWPG4
Texas Instruments
IC REG LINEAR 3.3V/1.5V 20HTSSOP
TPS70148PWPR
TPS70148PWPR
Texas Instruments
IC REG LINEAR 3.3V/1.5V 20HTSSOP
TPS70633DBVT Description

The TPS70633DBVT is a low-dropout (LDO) linear voltage regulator designed by Texas Instruments. This device provides a stable output voltage while maintaining high efficiency, making it ideal for powering sensitive analog and digital circuits in portable and battery-operated applications. The TPS706 series features various output voltage options, with the TPS70633 specifically providing an output voltage of 3.3V.

## Key Features

1. Low Dropout Voltage: The TPS70633 exhibits a low dropout voltage of typically 200 mV at 500 mA load current, enabling efficient operation in battery-powered applications where maximizing battery life is crucial.

2. High Output Current: Capable of delivering up to 500 mA of output current, this LDO can support a wide range of devices, from microcontrollers to sensors.

3. Wide Input Voltage Range: The device operates with an input voltage range from 1.8V to 6.5V, making it versatile for various power supply configurations.

4. Excellent Load and Line Transient Response: The TPS70633 ensures minimal output voltage variation during load changes and input voltage fluctuations, which is essential for maintaining system stability.

5. Low Quiescent Current: With a typical quiescent current of only 10 µA, the TPS70633 is suitable for battery-powered applications, helping to extend battery life.

6. Thermal Protection: The built-in thermal shutdown feature prevents overheating by shutting down the regulator in case of excessive temperature.

7. Reverse Current Protection: The device offers protection against reverse current flow, safeguarding both the LDO and the connected load.

8. Power Good Indicator: The TPS70633 includes a power good (PG) output that indicates when the output voltage is within the specified range, aiding in system monitoring.

9. Small Package Size: Housed in a 6-pin SOT-23 package, the TPS70633 is designed for space-constrained applications, making it easy to integrate into compact circuits.

## Electrical Specifications

Here are the detailed electrical specifications for the TPS70633DBVT:

- Input Voltage (VIN):
- Minimum: 1.8 V
- Maximum: 6.5 V

- Output Voltage (VOUT):
- Fixed Output: 3.3 V (±2% accuracy)

- Maximum Output Current (IOUT):
- Up to 500 mA

- Dropout Voltage (VDROPOUT):
- Typically 200 mV at 500 mA,
- Maximum: 300 mV at 500 mA.

- Quiescent Current (IQ):
- Typically 10 µA,
- Maximum: 15 µA (at no load).

- Load Regulation:
- Typically 0.5% (for a load change from 0 mA to 500 mA).

- Line Regulation:
- Typically 0.1%/V (over the input voltage range).

- Output Noise:
- Typically 40 µVRMS (10 Hz to 100 kHz).

- Power Good Threshold:
- PG goes high when VOUT is above 2.95 V and goes low when VOUT falls below 2.85 V.

- Thermal Shutdown Temperature:
- Approximately 150°C (with a hysteresis of about 20°C).

- Operating Temperature Range:
- -40°C to +125°C, ensuring reliable operation in harsh environments.

## Pin Configuration

The TPS70633DBVT is packaged in a 6-pin SOT-23 format. Below is the pin configuration:

1. VIN: Input voltage supply.
2. GND: Ground reference.
3. VOUT: Regulated output voltage.
4. PG: Power good output indicator.
5. NC: No connect (not internally connected).
6. EN: Enable pin to turn on/off the regulator (active high).

## Application Circuits

The TPS70633 is suitable for various applications, including:

- Battery-Powered Devices: Ideal for portable applications due to its low quiescent current and efficient voltage regulation.
- Microcontroller Power Supply: Provides a stable voltage for microcontrollers and other digital circuits.
- Sensor Power Supply: Powers sensitive analog sensors requiring precise voltage levels.
- RF and Communication Systems: Ensures clean power supply to RF components for improved signal integrity.
- Consumer Electronics: Used in smartphones, tablets, and other handheld devices.

## Conclusion

The Texas Instruments TPS70633DBVT is an efficient and reliable LDO voltage regulator that excels in battery-powered and space-constrained applications. Its low quiescent current, robust performance characteristics, and integrated protection features make it an excellent choice for modern electronic designs. For more detailed design assistance and technical data, engineers can refer to the official Texas Instruments datasheet.
TPS70633DBVT Compare Parts
  • TPS70633DBVT vs TPS7H1101AHKR/EM
  • TPS70633DBVT vs TPS7B8850QKVURQ1R2
  • TPS70633DBVT vs TPS7B8850QKVURQ1
  • TPS70633DBVT vs TPS7B8833QKVURQ1R2
  • TPS70633DBVT vs TPS7B8833QKVURQ1
  • TPS70633DBVT vs TPS7B8750QKVURQ1R2
  • TPS70633DBVT vs TPS7B8750QKVURQ1
  • TPS70633DBVT vs TPS7B8750QDDARQ1
  • TPS70633DBVT vs TPS7B8733QKVURQ1R2
  • TPS70633DBVT vs TPS7B8733QKVURQ1
  • TPS70633DBVT vs TPS7B8733QDDARQ1
  • TPS70633DBVT vs TPS7B8650QKVURQ1R2
  • TPS70633DBVT vs TPS7B8650QKVURQ1
  • TPS70633DBVT vs TPS7B8650QDDARQ1
  • TPS70633DBVT vs TPS7B8650DQDDARQ1
  • TPS70633DBVT vs TPS7B8633QKVURQ1R2
  • TPS70633DBVT vs TPS7B8633QKVURQ1
  • TPS70633DBVT vs TPS7B8633QDDARQ1
  • TPS70633DBVT vs TPS7B8633DQDDARQ1
  • TPS70633DBVT vs TPS7B8601QKVURQ1
  • TPS70633DBVT vs TPS7B8601QDDARQ1
  • TPS70633DBVT vs TPS7B8550QWDRCRQ1
  • TPS70633DBVT vs TPS7B8533QWDRCRQ1
  • TPS70633DBVT vs TPS7B8480QWDRBRQ1
  • TPS70633DBVT vs TPS7B8450QWDRBRQ1
  • TPS70633DBVT vs TPS7B8450QDCYRQ1
  • TPS70633DBVT vs TPS7B8433QWDRBRQ1
  • TPS70633DBVT vs TPS7B8433QDCYRQ1
  • TPS70633DBVT vs TPS7B8401QWDRBRQ1
  • TPS70633DBVT vs TPS7B8350QDCYRQ1
  • TPS70633DBVT vs TPS7B8333QDCYRQ1
  • TPS70633DBVT vs TPS7B8250QKVURQ1
  • TPS70633DBVT vs TPS7B8250QDRVRQ1
  • TPS70633DBVT vs TPS7B8250QDGNRQ1
  • TPS70633DBVT vs TPS7B8250EPWPRQ1
  • TPS70633DBVT vs TPS7B8233QKVURQ1
  • TPS70633DBVT vs TPS7B8233QDRVRQ1
  • TPS70633DBVT vs TPS7B8233QDGNRQ1
  • TPS70633DBVT vs TPS7B8233EPWPRQ1
  • TPS70633DBVT vs TPS7B8225QDGNRQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right