☰
TPS709A33DBVR
TPS709A33DBVR
Active
Description:  IC REG LINEAR 3.3V 150MA SOT23-5
Manufacturer:  Texas Instruments
History Price: $1.37000
In Stock: 42240
TPS709A33DBVR Specification
Specification
Part No
TPS709A33DBVR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
30V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1.4V @ 150mA
Current - Output
150mA
Current - Quiescent (Iq)
2.05 μA
Current - Supply (Max)
350 μA
PSRR
80dB ~ 52dB (10Hz ~ 1kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature, Reverse Current, Under Voltage Lockout (UVLO)
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TPS709A33DBVR Related Parts
TPS70102PWP
TPS70102PWP
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70102PWPG4
TPS70102PWPG4
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70102PWPR
TPS70102PWPR
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70102PWPRG4
TPS70102PWPRG4
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70145PWP
TPS70145PWP
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70145PWPG4
TPS70145PWPG4
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70145PWPR
TPS70145PWPR
Texas Instruments
TPS701 DUAL-OUTPUT LOW DROPOUT V
TPS70145PWPR
TPS70145PWPR
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70145PWPRG4
TPS70145PWPRG4
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70148PWP
TPS70148PWP
Texas Instruments
IC REG LINEAR 3.3V/1.5V 20HTSSOP
TPS70148PWPG4
TPS70148PWPG4
Texas Instruments
IC REG LINEAR 3.3V/1.5V 20HTSSOP
TPS70148PWPR
TPS70148PWPR
Texas Instruments
IC REG LINEAR 3.3V/1.5V 20HTSSOP
TPS709A33DBVR Description
Overview of Texas Instruments TPS709A33DBVR

The Texas Instruments TPS709A33DBVR is a low-dropout (LDO) linear voltage regulator designed to provide a precise and stable 3.3 V output voltage from a higher input supply voltage. It is tailored for applications that require ultra-low quiescent current, fast transient response, and excellent line and load regulation. This device is well suited for powering low-voltage digital and analog circuits, especially in portable and battery-powered equipment where efficiency and battery life are critical.

Functional Description

The TPS709A33DBVR is part of the TPS709A family of LDO regulators, featuring a fixed 3.3 V output voltage with tight regulation. The device operates over a wide input voltage range, delivering up to 150 mA of continuous output current. Its low dropout voltage allows the regulator to maintain stable output voltage even when the input voltage is only slightly higher than the output, which is essential for extending battery life in portable systems.

The device incorporates an internal error amplifier and a power transistor to regulate the output voltage precisely. The TPS709A33DBVR offers excellent transient response to rapid changes in load current and supply voltage. The regulator also includes internal current limit and thermal shutdown protection to prevent damage under fault conditions.

Key Features

* Fixed 3.3 V output voltage with ±1% accuracy over temperature
* Low dropout voltage: typically 260 mV at 150 mA load current
* Ultra-low quiescent current: 45 µA typical at no load
* Maximum output current: 150 mA continuous
* Fast transient response with low output capacitance requirements
* Wide input voltage range: 3.5 V to 16 V
* Internal current limit and thermal shutdown protection
* Low output noise and excellent line and load regulation
* Stable with small ceramic output capacitors (1 µF or greater)
* Small SOT-23 package (DBV) suitable for compact PCB layouts
* Operating temperature range: –40°C to +125°C

Electrical Specifications

* Input Voltage Range (V\_IN): 3.5 V to 16 V
* Output Voltage (V\_OUT): Fixed 3.3 V ±1%
* Dropout Voltage: Typically 260 mV at 150 mA load current
* Maximum Output Current (I\_OUT): 150 mA continuous
* Quiescent Current (I\_Q): 45 µA typical at no load
* Load Regulation: 0.4% typical for 1 mA to 150 mA load
* Line Regulation: 0.01%/V typical over input voltage range
* Output Noise Voltage: Approximately 40 µV RMS (10 Hz to 100 kHz)
* Transient Response: Fast recovery to load steps within microseconds
* Thermal Shutdown Threshold: Approximately 165°C junction temperature
* Package Thermal Resistance (θJA): Approximately 200°C/W for SOT-23

Pin Configuration and Package

The TPS709A33DBVR is offered in a small 3-pin SOT-23 (DBV) surface-mount package, widely used in space-constrained designs. The pins include:

* Pin 1: Ground (GND)
* Pin 2: Output (V\_OUT)
* Pin 3: Input voltage (V\_IN)

The compact package allows easy placement on densely populated PCBs and facilitates thermal dissipation through PCB copper.

Applications

* Portable battery-powered devices and wearables
* Low-voltage digital circuits and microcontrollers
* Sensor power supplies requiring stable low-noise voltage
* Wireless communication modules
* Power regulation in handheld and portable instruments
* Consumer electronics such as cameras, MP3 players, and GPS devices
* Industrial sensors and control systems with low power demands

Performance and Design Considerations

The TPS709A33DBVR’s low quiescent current and low dropout voltage make it particularly suitable for battery-operated systems aiming to maximize operational time. The device requires only a small ceramic capacitor (≥1 µF) at the output for stable operation, simplifying board design and minimizing space.

Its fast transient response ensures minimal output voltage deviation during sudden changes in load current, critical in digital systems where switching currents fluctuate rapidly.

The internal protections enhance device robustness, protecting against short circuits, thermal overload, and voltage transients.

Good PCB layout practices, including placing input and output capacitors close to the device pins and using low-ESR ceramic capacitors, help maximize regulator stability and minimize noise coupling.

Thermal Management

Due to its small package and moderate current capability, attention to thermal design is important in high ambient temperatures or continuous high-load conditions. Adequate copper area and thermal vias on the PCB help dissipate heat efficiently to maintain safe junction temperatures.

Summary

The Texas Instruments TPS709A33DBVR is a high-performance, ultra-low-power 3.3 V LDO regulator optimized for portable and battery-powered applications. Its combination of low dropout voltage, low quiescent current, excellent line and load regulation, and compact package makes it a reliable choice for powering sensitive analog and digital circuits. The device’s fast transient response and integrated protection features ensure stable and safe operation in diverse system environments, supporting long battery life and compact design goals.
TPS709A33DBVR Compare Parts
  • TPS709A33DBVR vs TPS7H1101AHKR/EM
  • TPS709A33DBVR vs TPS7B8850QKVURQ1R2
  • TPS709A33DBVR vs TPS7B8850QKVURQ1
  • TPS709A33DBVR vs TPS7B8833QKVURQ1R2
  • TPS709A33DBVR vs TPS7B8833QKVURQ1
  • TPS709A33DBVR vs TPS7B8750QKVURQ1R2
  • TPS709A33DBVR vs TPS7B8750QKVURQ1
  • TPS709A33DBVR vs TPS7B8750QDDARQ1
  • TPS709A33DBVR vs TPS7B8733QKVURQ1R2
  • TPS709A33DBVR vs TPS7B8733QKVURQ1
  • TPS709A33DBVR vs TPS7B8733QDDARQ1
  • TPS709A33DBVR vs TPS7B8650QKVURQ1R2
  • TPS709A33DBVR vs TPS7B8650QKVURQ1
  • TPS709A33DBVR vs TPS7B8650QDDARQ1
  • TPS709A33DBVR vs TPS7B8650DQDDARQ1
  • TPS709A33DBVR vs TPS7B8633QKVURQ1R2
  • TPS709A33DBVR vs TPS7B8633QKVURQ1
  • TPS709A33DBVR vs TPS7B8633QDDARQ1
  • TPS709A33DBVR vs TPS7B8633DQDDARQ1
  • TPS709A33DBVR vs TPS7B8601QKVURQ1
  • TPS709A33DBVR vs TPS7B8601QDDARQ1
  • TPS709A33DBVR vs TPS7B8550QWDRCRQ1
  • TPS709A33DBVR vs TPS7B8533QWDRCRQ1
  • TPS709A33DBVR vs TPS7B8480QWDRBRQ1
  • TPS709A33DBVR vs TPS7B8450QWDRBRQ1
  • TPS709A33DBVR vs TPS7B8450QDCYRQ1
  • TPS709A33DBVR vs TPS7B8433QWDRBRQ1
  • TPS709A33DBVR vs TPS7B8433QDCYRQ1
  • TPS709A33DBVR vs TPS7B8401QWDRBRQ1
  • TPS709A33DBVR vs TPS7B8350QDCYRQ1
  • TPS709A33DBVR vs TPS7B8333QDCYRQ1
  • TPS709A33DBVR vs TPS7B8250QKVURQ1
  • TPS709A33DBVR vs TPS7B8250QDRVRQ1
  • TPS709A33DBVR vs TPS7B8250QDGNRQ1
  • TPS709A33DBVR vs TPS7B8250EPWPRQ1
  • TPS709A33DBVR vs TPS7B8233QKVURQ1
  • TPS709A33DBVR vs TPS7B8233QDRVRQ1
  • TPS709A33DBVR vs TPS7B8233QDGNRQ1
  • TPS709A33DBVR vs TPS7B8233EPWPRQ1
  • TPS709A33DBVR vs TPS7B8225QDGNRQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right