☰
TPS720105DRVR
TPS720105DRVR
Active
Description:  IC REG LINEAR 1.05V 350MA 6WSON
Manufacturer:  Texas Instruments
History Price: $0.96000
In Stock: 24080
TPS720105DRVR Specification
Specification
Part No
TPS720105DRVR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
4.5V
Voltage - Output (Min/Fixed)
1.05V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.2V @ 350mA
Current - Output
350mA
Current - Quiescent (Iq)
38 μA
Current - Supply (Max)
80 μA
PSRR
85dB ~ 50dB (10Hz ~ 1MHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
6-WDFN Exposed Pad
Supplier Device Package
6-WSON (2x2)
TPS720105DRVR Related Parts
TPS70102PWP
TPS70102PWP
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70102PWPG4
TPS70102PWPG4
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70102PWPR
TPS70102PWPR
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70102PWPRG4
TPS70102PWPRG4
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70145PWP
TPS70145PWP
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70145PWPG4
TPS70145PWPG4
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70145PWPR
TPS70145PWPR
Texas Instruments
TPS701 DUAL-OUTPUT LOW DROPOUT V
TPS70145PWPR
TPS70145PWPR
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70145PWPRG4
TPS70145PWPRG4
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70148PWP
TPS70148PWP
Texas Instruments
IC REG LINEAR 3.3V/1.5V 20HTSSOP
TPS70148PWPG4
TPS70148PWPG4
Texas Instruments
IC REG LINEAR 3.3V/1.5V 20HTSSOP
TPS70148PWPR
TPS70148PWPR
Texas Instruments
IC REG LINEAR 3.3V/1.5V 20HTSSOP
TPS720105DRVR Description

The Texas Instruments TPS720105DRVR is a low-dropout (LDO) regulator designed to provide a stable, regulated output voltage for a variety of electronic devices. This device is ideal for powering sensitive analog circuits, RF systems, and precision digital electronics that require a low-noise, high-performance power supply. The TPS720105DRVR is built with advanced LDO technology to ensure high efficiency, low quiescent current, and a compact package that fits well in space-constrained designs.

## Key Features

* Low Dropout Voltage: The TPS720105DRVR features a low dropout voltage of only 40mV at 100mA, which ensures that the regulator can provide a stable output even when the input voltage is close to the desired output voltage.
* Wide Input Voltage Range: It operates over a wide input voltage range from 1.8V to 5.5V, making it suitable for a variety of systems, including battery-powered applications.
* High Power Supply Rejection Ratio (PSRR): With a high PSRR, the device minimizes the impact of input voltage fluctuations, ensuring clean and stable output voltage with minimal noise interference.
* Low Quiescent Current: The regulator consumes only 3.5µA of quiescent current in standby mode, which is essential for battery-operated systems where low standby current is critical.
* Compact and Efficient: It is available in a small, space-saving package (SOT-23-5) that ensures minimal board space usage while delivering excellent performance.
* Thermal Shutdown and Overcurrent Protection: The TPS720105DRVR includes built-in thermal shutdown and overcurrent protection to safeguard both the device and the circuit it powers in case of abnormal conditions.

## Electrical Characteristics

* Input Voltage Range: 1.8V to 5.5V
* Output Voltage: 1.05V (fixed), with an accuracy of ±2%
* Output Current: Up to 100mA
* Dropout Voltage: 40mV at 100mA
* Quiescent Current: 3.5µA (typical in standby mode)
* Power Supply Rejection Ratio (PSRR): 50dB at 1kHz (typical)
* Output Noise: 40µVRMS (typical at 10Hz to 100kHz)
* Thermal Shutdown: Yes, with recovery
* Overcurrent Protection: Yes, integrated protection circuitry
* Operating Temperature Range: -40°C to +125°C
* Line Regulation: 0.05%/V (typical)
* Load Regulation: 0.5% (typical)

## Application Areas

* Battery-Powered Systems: The TPS720105DRVR’s low quiescent current and efficient operation make it ideal for portable, battery-powered applications where minimizing power consumption is crucial.
* Precision Analog Circuits: Used in systems requiring low-noise, stable power supplies for precision analog circuitry, such as sensors and signal processing.
* Portable Devices: This LDO is perfect for portable electronic devices such as wearable tech, medical devices, and other mobile electronics that require reliable power management in tight spaces.
* Communication Equipment: With its excellent PSRR and noise performance, the TPS720105DRVR is well-suited for RF systems, communication equipment, and other applications where signal integrity is critical.
* IoT Devices: Ideal for Internet of Things (IoT) devices that require efficient power management, low power consumption, and reliability over a broad operating temperature range.

## Pin Configuration

The TPS720105DRVR is packaged in a 5-pin SOT-23 package. Below is the description of its pinout:

* Pin 1: Input (Vin) – Power supply input for the regulator.
* Pin 2: Ground (GND) – Ground connection for the device.
* Pin 3: Enable (EN) – Enable pin that allows the regulator to be turned on or off. Pulling this pin low disables the device.
* Pin 4: Output (Vout) – The regulated output voltage pin.
* Pin 5: No connection (NC) – This pin is not connected to any internal circuitry and is typically left floating.

## Mechanical Characteristics

* Package Type: SOT-23-5 (Small Outline Transistor package with 5 pins)
* Weight: Approximately 0.016g
* Dimensions:

* Length: 2.9mm
* Width: 2.8mm
* Height: 1.1mm
* Lead Pitch: 0.95mm
* Operating Temperature Range: -40°C to +125°C

## Thermal and Protection Features

* Thermal Shutdown: Integrated thermal protection to prevent overheating in case of excessive power dissipation. The regulator will automatically shut down and restart when the temperature returns to safe levels.
* Overcurrent Protection: The device has built-in overcurrent protection that limits output current to prevent damage from excessive loads.
* Thermal Resistance: Junction-to-ambient thermal resistance is 250°C/W, ensuring efficient thermal management in most designs.

## Conclusion

The TPS720105DRVR from Texas Instruments is an efficient and compact low-dropout regulator, offering excellent performance for a wide range of applications. With its low dropout voltage, wide input range, and low quiescent current, it is ideal for powering sensitive analog circuits, battery-powered devices, and systems requiring high PSRR and low noise. The small SOT-23 package and built-in thermal and overcurrent protections further enhance the device’s versatility and reliability, making it an excellent choice for modern, space-constrained electronic designs.
TPS720105DRVR Compare Parts
  • TPS720105DRVR vs TPS7H1101AHKR/EM
  • TPS720105DRVR vs TPS7B8850QKVURQ1R2
  • TPS720105DRVR vs TPS7B8850QKVURQ1
  • TPS720105DRVR vs TPS7B8833QKVURQ1R2
  • TPS720105DRVR vs TPS7B8833QKVURQ1
  • TPS720105DRVR vs TPS7B8750QKVURQ1R2
  • TPS720105DRVR vs TPS7B8750QKVURQ1
  • TPS720105DRVR vs TPS7B8750QDDARQ1
  • TPS720105DRVR vs TPS7B8733QKVURQ1R2
  • TPS720105DRVR vs TPS7B8733QKVURQ1
  • TPS720105DRVR vs TPS7B8733QDDARQ1
  • TPS720105DRVR vs TPS7B8650QKVURQ1R2
  • TPS720105DRVR vs TPS7B8650QKVURQ1
  • TPS720105DRVR vs TPS7B8650QDDARQ1
  • TPS720105DRVR vs TPS7B8650DQDDARQ1
  • TPS720105DRVR vs TPS7B8633QKVURQ1R2
  • TPS720105DRVR vs TPS7B8633QKVURQ1
  • TPS720105DRVR vs TPS7B8633QDDARQ1
  • TPS720105DRVR vs TPS7B8633DQDDARQ1
  • TPS720105DRVR vs TPS7B8601QKVURQ1
  • TPS720105DRVR vs TPS7B8601QDDARQ1
  • TPS720105DRVR vs TPS7B8550QWDRCRQ1
  • TPS720105DRVR vs TPS7B8533QWDRCRQ1
  • TPS720105DRVR vs TPS7B8480QWDRBRQ1
  • TPS720105DRVR vs TPS7B8450QWDRBRQ1
  • TPS720105DRVR vs TPS7B8450QDCYRQ1
  • TPS720105DRVR vs TPS7B8433QWDRBRQ1
  • TPS720105DRVR vs TPS7B8433QDCYRQ1
  • TPS720105DRVR vs TPS7B8401QWDRBRQ1
  • TPS720105DRVR vs TPS7B8350QDCYRQ1
  • TPS720105DRVR vs TPS7B8333QDCYRQ1
  • TPS720105DRVR vs TPS7B8250QKVURQ1
  • TPS720105DRVR vs TPS7B8250QDRVRQ1
  • TPS720105DRVR vs TPS7B8250QDGNRQ1
  • TPS720105DRVR vs TPS7B8250EPWPRQ1
  • TPS720105DRVR vs TPS7B8233QKVURQ1
  • TPS720105DRVR vs TPS7B8233QDRVRQ1
  • TPS720105DRVR vs TPS7B8233QDGNRQ1
  • TPS720105DRVR vs TPS7B8233EPWPRQ1
  • TPS720105DRVR vs TPS7B8225QDGNRQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right