☰
TPS75201MPWPREP
TPS75201MPWPREP
Active
Description:  IC REG LIN POS ADJ 2A 20HTSSOP
Manufacturer:  Texas Instruments
History Price: $6.61350
In Stock: 4580
TPS75201MPWPREP Specification
Specification
Part No
TPS75201MPWPREP
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
5V
Voltage - Output (Min/Fixed)
1.5V
Voltage - Output (Max)
5V
Voltage Dropout (Max)
0.4V @ 2A
Current - Output
2A
Current - Quiescent (Iq)
125 μA
Current - Supply (Max)
-
PSRR
60dB (100Hz)
Control Features
Enable, Power Good, Reset Output
Protection Features
Over Current, Over Temperature, Reverse Polarity
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-HTSSOP
TPS75201MPWPREP PDF Datasheet
TPS75201MPWPREP Related Parts
TPS70102PWP
TPS70102PWP
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70102PWPG4
TPS70102PWPG4
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70102PWPR
TPS70102PWPR
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70102PWPRG4
TPS70102PWPRG4
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70145PWP
TPS70145PWP
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70145PWPG4
TPS70145PWPG4
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70145PWPR
TPS70145PWPR
Texas Instruments
TPS701 DUAL-OUTPUT LOW DROPOUT V
TPS70145PWPR
TPS70145PWPR
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70145PWPRG4
TPS70145PWPRG4
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70148PWP
TPS70148PWP
Texas Instruments
IC REG LINEAR 3.3V/1.5V 20HTSSOP
TPS70148PWPG4
TPS70148PWPG4
Texas Instruments
IC REG LINEAR 3.3V/1.5V 20HTSSOP
TPS70148PWPR
TPS70148PWPR
Texas Instruments
IC REG LINEAR 3.3V/1.5V 20HTSSOP
TPS75201MPWPREP Compare Parts
  • TPS75201MPWPREP vs TPS7H1101AHKR/EM
  • TPS75201MPWPREP vs TPS7B8850QKVURQ1R2
  • TPS75201MPWPREP vs TPS7B8850QKVURQ1
  • TPS75201MPWPREP vs TPS7B8833QKVURQ1R2
  • TPS75201MPWPREP vs TPS7B8833QKVURQ1
  • TPS75201MPWPREP vs TPS7B8750QKVURQ1R2
  • TPS75201MPWPREP vs TPS7B8750QKVURQ1
  • TPS75201MPWPREP vs TPS7B8750QDDARQ1
  • TPS75201MPWPREP vs TPS7B8733QKVURQ1R2
  • TPS75201MPWPREP vs TPS7B8733QKVURQ1
  • TPS75201MPWPREP vs TPS7B8733QDDARQ1
  • TPS75201MPWPREP vs TPS7B8650QKVURQ1R2
  • TPS75201MPWPREP vs TPS7B8650QKVURQ1
  • TPS75201MPWPREP vs TPS7B8650QDDARQ1
  • TPS75201MPWPREP vs TPS7B8650DQDDARQ1
  • TPS75201MPWPREP vs TPS7B8633QKVURQ1R2
  • TPS75201MPWPREP vs TPS7B8633QKVURQ1
  • TPS75201MPWPREP vs TPS7B8633QDDARQ1
  • TPS75201MPWPREP vs TPS7B8633DQDDARQ1
  • TPS75201MPWPREP vs TPS7B8601QKVURQ1
  • TPS75201MPWPREP vs TPS7B8601QDDARQ1
  • TPS75201MPWPREP vs TPS7B8550QWDRCRQ1
  • TPS75201MPWPREP vs TPS7B8533QWDRCRQ1
  • TPS75201MPWPREP vs TPS7B8480QWDRBRQ1
  • TPS75201MPWPREP vs TPS7B8450QWDRBRQ1
  • TPS75201MPWPREP vs TPS7B8450QDCYRQ1
  • TPS75201MPWPREP vs TPS7B8433QWDRBRQ1
  • TPS75201MPWPREP vs TPS7B8433QDCYRQ1
  • TPS75201MPWPREP vs TPS7B8401QWDRBRQ1
  • TPS75201MPWPREP vs TPS7B8350QDCYRQ1
  • TPS75201MPWPREP vs TPS7B8333QDCYRQ1
  • TPS75201MPWPREP vs TPS7B8250QKVURQ1
  • TPS75201MPWPREP vs TPS7B8250QDRVRQ1
  • TPS75201MPWPREP vs TPS7B8250QDGNRQ1
  • TPS75201MPWPREP vs TPS7B8250EPWPRQ1
  • TPS75201MPWPREP vs TPS7B8233QKVURQ1
  • TPS75201MPWPREP vs TPS7B8233QDRVRQ1
  • TPS75201MPWPREP vs TPS7B8233QDGNRQ1
  • TPS75201MPWPREP vs TPS7B8233EPWPRQ1
  • TPS75201MPWPREP vs TPS7B8225QDGNRQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right