☰
TPS77533DR
TPS77533DR
Active
Description:  IC REG LINEAR 3.3V 500MA 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TPS77533DR Datasheet
History Price: $3.09000
In Stock: 22800
TPS77533DR Specification
Specification
Part No
TPS77533DR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
10V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.29V @ 500mA
Current - Output
500mA
Current - Quiescent (Iq)
125 μA
Current - Supply (Max)
-
PSRR
60dB (100Hz)
Control Features
Enable, Reset
Protection Features
Over Current, Over Temperature, Reverse Polarity
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TPS77533DR PDF Datasheet
TPS77533DR Related Parts
TPS70102PWP
TPS70102PWP
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70102PWPG4
TPS70102PWPG4
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70102PWPR
TPS70102PWPR
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70102PWPRG4
TPS70102PWPRG4
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70145PWP
TPS70145PWP
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70145PWPG4
TPS70145PWPG4
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70145PWPR
TPS70145PWPR
Texas Instruments
TPS701 DUAL-OUTPUT LOW DROPOUT V
TPS70145PWPR
TPS70145PWPR
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70145PWPRG4
TPS70145PWPRG4
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70148PWP
TPS70148PWP
Texas Instruments
IC REG LINEAR 3.3V/1.5V 20HTSSOP
TPS70148PWPG4
TPS70148PWPG4
Texas Instruments
IC REG LINEAR 3.3V/1.5V 20HTSSOP
TPS70148PWPR
TPS70148PWPR
Texas Instruments
IC REG LINEAR 3.3V/1.5V 20HTSSOP
TPS77533DR Description
The Texas Instruments TPS77533DR is a high-performance, low-dropout (LDO) voltage regulator designed to provide a stable output voltage with low noise and high efficiency. It is particularly suitable for powering sensitive analog and digital circuits in various applications, including telecommunications, automotive, and industrial systems.

## Key Features

1. Output Voltage: The TPS77533DR provides a fixed output voltage of 3.3V, making it ideal for powering devices that require a stable 3.3V supply.

2. Input Voltage Range: The device can accept a wide input voltage range from 2.5V to 5.5V, allowing it to be used in various applications with different supply voltages.

3. Low Dropout Voltage: With a dropout voltage of approximately 300mV at 1A load current, the TPS77533DR ensures efficient operation even when the input voltage is close to the output voltage.

4. Output Current: The regulator can deliver up to 1A of output current, making it suitable for powering a range of devices.

5. Low Quiescent Current: The TPS77533DR features a low quiescent current of around 30µA, which helps to improve overall system efficiency, especially in battery-powered applications.

6. Power Supply Rejection Ratio (PSRR): The device offers a high PSRR of 70dB at 1kHz, which helps to minimize the impact of input voltage fluctuations on the output voltage, ensuring a clean and stable power supply.

7. Thermal Protection: The TPS77533DR includes built-in thermal shutdown protection, which prevents the device from overheating and ensures reliable operation under varying load conditions.

8. Short-Circuit Protection: The regulator is designed with short-circuit protection, which safeguards the device and the connected load in the event of a fault condition.

9. Package Type: The TPS77533DR is available in a compact 5-pin SOT-23 package, making it suitable for space-constrained applications.

## Electrical Specifications

- Output Voltage: 3.3V (fixed)
- Input Voltage Range: 2.5V to 5.5V
- Output Current: Up to 1A
- Dropout Voltage: 300mV (typical at 1A)
- Quiescent Current: 30µA (typical)
- PSRR: 70dB (typical at 1kHz)
- Operating Temperature Range: -40°C to +125°C
- Thermal Shutdown: Yes
- Short-Circuit Protection: Yes

## Applications

The TPS77533DR is suitable for a variety of applications, including:

- Powering microcontrollers and digital signal processors (DSPs)
- Supplying power to RF and analog circuits
- Battery-powered devices requiring low quiescent current
- Automotive electronics
- Industrial control systems

## Conclusion

The Texas Instruments TPS77533DR is a versatile and efficient LDO voltage regulator that provides a stable 3.3V output with low dropout voltage and low quiescent current. Its robust protection features and wide input voltage range make it an excellent choice for a variety of applications, particularly in environments where reliability and efficiency are critical. For detailed information, including application circuits and design resources, refer to the official Texas Instruments datasheet for the TPS77533DR.
TPS77533DR Compare Parts
  • TPS77533DR vs TPS7H1101AHKR/EM
  • TPS77533DR vs TPS7B8850QKVURQ1R2
  • TPS77533DR vs TPS7B8850QKVURQ1
  • TPS77533DR vs TPS7B8833QKVURQ1R2
  • TPS77533DR vs TPS7B8833QKVURQ1
  • TPS77533DR vs TPS7B8750QKVURQ1R2
  • TPS77533DR vs TPS7B8750QKVURQ1
  • TPS77533DR vs TPS7B8750QDDARQ1
  • TPS77533DR vs TPS7B8733QKVURQ1R2
  • TPS77533DR vs TPS7B8733QKVURQ1
  • TPS77533DR vs TPS7B8733QDDARQ1
  • TPS77533DR vs TPS7B8650QKVURQ1R2
  • TPS77533DR vs TPS7B8650QKVURQ1
  • TPS77533DR vs TPS7B8650QDDARQ1
  • TPS77533DR vs TPS7B8650DQDDARQ1
  • TPS77533DR vs TPS7B8633QKVURQ1R2
  • TPS77533DR vs TPS7B8633QKVURQ1
  • TPS77533DR vs TPS7B8633QDDARQ1
  • TPS77533DR vs TPS7B8633DQDDARQ1
  • TPS77533DR vs TPS7B8601QKVURQ1
  • TPS77533DR vs TPS7B8601QDDARQ1
  • TPS77533DR vs TPS7B8550QWDRCRQ1
  • TPS77533DR vs TPS7B8533QWDRCRQ1
  • TPS77533DR vs TPS7B8480QWDRBRQ1
  • TPS77533DR vs TPS7B8450QWDRBRQ1
  • TPS77533DR vs TPS7B8450QDCYRQ1
  • TPS77533DR vs TPS7B8433QWDRBRQ1
  • TPS77533DR vs TPS7B8433QDCYRQ1
  • TPS77533DR vs TPS7B8401QWDRBRQ1
  • TPS77533DR vs TPS7B8350QDCYRQ1
  • TPS77533DR vs TPS7B8333QDCYRQ1
  • TPS77533DR vs TPS7B8250QKVURQ1
  • TPS77533DR vs TPS7B8250QDRVRQ1
  • TPS77533DR vs TPS7B8250QDGNRQ1
  • TPS77533DR vs TPS7B8250EPWPRQ1
  • TPS77533DR vs TPS7B8233QKVURQ1
  • TPS77533DR vs TPS7B8233QDRVRQ1
  • TPS77533DR vs TPS7B8233QDGNRQ1
  • TPS77533DR vs TPS7B8233EPWPRQ1
  • TPS77533DR vs TPS7B8225QDGNRQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right