☰
TPS78833DBVR
TPS78833DBVR
Active
Description:  IC REG LINEAR 3.3V 150MA SOT23-5
Manufacturer:  Texas Instruments
History Price: $1.61000
In Stock: 24400
TPS78833DBVR Specification
Specification
Part No
TPS78833DBVR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
10V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.3V @ 150mA
Current - Output
150mA
Current - Quiescent (Iq)
385 μA
Current - Supply (Max)
-
PSRR
70dB (1kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TPS78833DBVR Related Parts
TPS70102PWP
TPS70102PWP
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70102PWPG4
TPS70102PWPG4
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70102PWPR
TPS70102PWPR
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70102PWPRG4
TPS70102PWPRG4
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70145PWP
TPS70145PWP
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70145PWPG4
TPS70145PWPG4
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70145PWPR
TPS70145PWPR
Texas Instruments
TPS701 DUAL-OUTPUT LOW DROPOUT V
TPS70145PWPR
TPS70145PWPR
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70145PWPRG4
TPS70145PWPRG4
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70148PWP
TPS70148PWP
Texas Instruments
IC REG LINEAR 3.3V/1.5V 20HTSSOP
TPS70148PWPG4
TPS70148PWPG4
Texas Instruments
IC REG LINEAR 3.3V/1.5V 20HTSSOP
TPS70148PWPR
TPS70148PWPR
Texas Instruments
IC REG LINEAR 3.3V/1.5V 20HTSSOP
TPS78833DBVR Description
Overview of Texas Instruments TPS78833DBVR

The Texas Instruments TPS78833DBVR is a high-performance low-dropout (LDO) voltage regulator designed to provide a stable output voltage with low noise and high efficiency. This device is particularly well-suited for applications requiring precise voltage regulation, such as portable electronics, telecommunications, and industrial equipment. The TPS788 series is recognized for its reliability, compact design, and ease of use, making it a popular choice among engineers.

Key Specifications

- Input Voltage Range: The TPS78833 operates with an input voltage range of 2.5 V to 5.5 V, making it compatible with a variety of power sources, including lithium-ion batteries and regulated power supplies.
- Output Voltage: This LDO provides a fixed output voltage of 3.3 V, which is ideal for powering low-voltage digital circuits and devices.
- Output Current: The TPS78833 can deliver a maximum output current of 1 A, suitable for many low-power applications.
- Dropout Voltage: The device features a low dropout voltage of 200 mV at full load, ensuring efficient operation even when the input voltage is close to the output voltage.
- Quiescent Current: The quiescent current is typically 30 µA, which is beneficial for battery-powered applications where minimizing power consumption is critical.
- Power Supply Rejection Ratio (PSRR): The PSRR is typically 70 dB at 1 kHz, indicating excellent noise rejection and stability in the output voltage.
- Temperature Range: The device operates over a temperature range of -40°C to +125°C, making it suitable for harsh environments and industrial applications.

Functional Features

- Low Noise Operation: The TPS78833 is designed to provide low output noise, making it ideal for sensitive analog and RF applications where noise can significantly impact performance.
- Thermal Protection: The device includes thermal shutdown protection, which prevents damage due to overheating by shutting down the regulator if the junction temperature exceeds safe limits.
- Short-Circuit Protection: It features short-circuit protection, ensuring that the device can withstand fault conditions without permanent damage.
- Stability with Low ESR Capacitors: The TPS78833 is stable with a wide range of output capacitors, including low equivalent series resistance (ESR) ceramic capacitors, which are commonly used in modern designs.
- Enable Function: The device includes an enable pin that allows for easy control of the output, enabling the regulator to be turned on or off as needed, which is useful for power management in battery-operated devices.

Applications

The TPS78833DBVR is suitable for a variety of applications, including:

- Portable Electronics: Ideal for smartphones, tablets, and laptops, providing essential voltage regulation with low noise.
- Telecommunications: Used in communication equipment where stable power supply is critical for performance and reliability.
- Industrial Equipment: Suitable for industrial control systems and sensors that operate in demanding environments.
- Consumer Electronics: Employed in various consumer electronics where compact size and efficiency are essential.

Conclusion

The Texas Instruments TPS78833DBVR is a versatile and efficient low-dropout voltage regulator that meets the stringent requirements of modern electronic applications. With its wide input voltage range, low dropout voltage, and excellent power supply rejection, it is an excellent choice for engineers looking to develop reliable power management solutions. Its low noise operation and integrated protection features ensure optimal performance and safety in a variety of applications, making it a valuable component in both consumer and industrial electronics.
TPS78833DBVR Compare Parts
  • TPS78833DBVR vs TPS7H1101AHKR/EM
  • TPS78833DBVR vs TPS7B8850QKVURQ1R2
  • TPS78833DBVR vs TPS7B8850QKVURQ1
  • TPS78833DBVR vs TPS7B8833QKVURQ1R2
  • TPS78833DBVR vs TPS7B8833QKVURQ1
  • TPS78833DBVR vs TPS7B8750QKVURQ1R2
  • TPS78833DBVR vs TPS7B8750QKVURQ1
  • TPS78833DBVR vs TPS7B8750QDDARQ1
  • TPS78833DBVR vs TPS7B8733QKVURQ1R2
  • TPS78833DBVR vs TPS7B8733QKVURQ1
  • TPS78833DBVR vs TPS7B8733QDDARQ1
  • TPS78833DBVR vs TPS7B8650QKVURQ1R2
  • TPS78833DBVR vs TPS7B8650QKVURQ1
  • TPS78833DBVR vs TPS7B8650QDDARQ1
  • TPS78833DBVR vs TPS7B8650DQDDARQ1
  • TPS78833DBVR vs TPS7B8633QKVURQ1R2
  • TPS78833DBVR vs TPS7B8633QKVURQ1
  • TPS78833DBVR vs TPS7B8633QDDARQ1
  • TPS78833DBVR vs TPS7B8633DQDDARQ1
  • TPS78833DBVR vs TPS7B8601QKVURQ1
  • TPS78833DBVR vs TPS7B8601QDDARQ1
  • TPS78833DBVR vs TPS7B8550QWDRCRQ1
  • TPS78833DBVR vs TPS7B8533QWDRCRQ1
  • TPS78833DBVR vs TPS7B8480QWDRBRQ1
  • TPS78833DBVR vs TPS7B8450QWDRBRQ1
  • TPS78833DBVR vs TPS7B8450QDCYRQ1
  • TPS78833DBVR vs TPS7B8433QWDRBRQ1
  • TPS78833DBVR vs TPS7B8433QDCYRQ1
  • TPS78833DBVR vs TPS7B8401QWDRBRQ1
  • TPS78833DBVR vs TPS7B8350QDCYRQ1
  • TPS78833DBVR vs TPS7B8333QDCYRQ1
  • TPS78833DBVR vs TPS7B8250QKVURQ1
  • TPS78833DBVR vs TPS7B8250QDRVRQ1
  • TPS78833DBVR vs TPS7B8250QDGNRQ1
  • TPS78833DBVR vs TPS7B8250EPWPRQ1
  • TPS78833DBVR vs TPS7B8233QKVURQ1
  • TPS78833DBVR vs TPS7B8233QDRVRQ1
  • TPS78833DBVR vs TPS7B8233QDGNRQ1
  • TPS78833DBVR vs TPS7B8233EPWPRQ1
  • TPS78833DBVR vs TPS7B8225QDGNRQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right