Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Texas Instruments TPS79201DBVT
TPS79201DBVT
Last Time Buy
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN POS ADJ 100MA SOT23-6
Manufacturer:
Texas Instruments
Datasheet:
TPS79201DBVT Datasheet
History Price: $2.04000
In Stock: 9840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TPS79201DBVT Specification
Specification
Part No
TPS79201DBVT
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
1.2V
Voltage - Output (Max)
5.5V
Voltage Dropout (Max)
-
Current - Output
100mA
Current - Quiescent (Iq)
250 μA
Current - Supply (Max)
-
PSRR
70dB ~ 47dB (100Hz ~ 100kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
TPS79201DBVT Related Parts
TPS70102PWP
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70102PWPG4
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70102PWPR
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70102PWPRG4
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70145PWP
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70145PWPG4
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70145PWPR
Texas Instruments
TPS701 DUAL-OUTPUT LOW DROPOUT V
TPS70145PWPR
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70145PWPRG4
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70148PWP
Texas Instruments
IC REG LINEAR 3.3V/1.5V 20HTSSOP
TPS70148PWPG4
Texas Instruments
IC REG LINEAR 3.3V/1.5V 20HTSSOP
TPS70148PWPR
Texas Instruments
IC REG LINEAR 3.3V/1.5V 20HTSSOP
TPS79201DBVT Compare Parts
TPS79201DBVT vs TPS7H1101AHKR/EM
TPS79201DBVT vs TPS7B8850QKVURQ1R2
TPS79201DBVT vs TPS7B8850QKVURQ1
TPS79201DBVT vs TPS7B8833QKVURQ1R2
TPS79201DBVT vs TPS7B8833QKVURQ1
TPS79201DBVT vs TPS7B8750QKVURQ1R2
TPS79201DBVT vs TPS7B8750QKVURQ1
TPS79201DBVT vs TPS7B8750QDDARQ1
TPS79201DBVT vs TPS7B8733QKVURQ1R2
TPS79201DBVT vs TPS7B8733QKVURQ1
TPS79201DBVT vs TPS7B8733QDDARQ1
TPS79201DBVT vs TPS7B8650QKVURQ1R2
TPS79201DBVT vs TPS7B8650QKVURQ1
TPS79201DBVT vs TPS7B8650QDDARQ1
TPS79201DBVT vs TPS7B8650DQDDARQ1
TPS79201DBVT vs TPS7B8633QKVURQ1R2
TPS79201DBVT vs TPS7B8633QKVURQ1
TPS79201DBVT vs TPS7B8633QDDARQ1
TPS79201DBVT vs TPS7B8633DQDDARQ1
TPS79201DBVT vs TPS7B8601QKVURQ1
TPS79201DBVT vs TPS7B8601QDDARQ1
TPS79201DBVT vs TPS7B8550QWDRCRQ1
TPS79201DBVT vs TPS7B8533QWDRCRQ1
TPS79201DBVT vs TPS7B8480QWDRBRQ1
TPS79201DBVT vs TPS7B8450QWDRBRQ1
TPS79201DBVT vs TPS7B8450QDCYRQ1
TPS79201DBVT vs TPS7B8433QWDRBRQ1
TPS79201DBVT vs TPS7B8433QDCYRQ1
TPS79201DBVT vs TPS7B8401QWDRBRQ1
TPS79201DBVT vs TPS7B8350QDCYRQ1
TPS79201DBVT vs TPS7B8333QDCYRQ1
TPS79201DBVT vs TPS7B8250QKVURQ1
TPS79201DBVT vs TPS7B8250QDRVRQ1
TPS79201DBVT vs TPS7B8250QDGNRQ1
TPS79201DBVT vs TPS7B8250EPWPRQ1
TPS79201DBVT vs TPS7B8233QKVURQ1
TPS79201DBVT vs TPS7B8233QDRVRQ1
TPS79201DBVT vs TPS7B8233QDGNRQ1
TPS79201DBVT vs TPS7B8233EPWPRQ1
TPS79201DBVT vs TPS7B8225QDGNRQ1
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right