☰
TPS92001DR
TPS92001DR
Active
Description:  IC LED DRIVER OFFL TRIAC 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TPS92001DR Datasheet
History Price: $0.67650
In Stock: 7200
TPS92001DR Specification
Specification
Part No
TPS92001DR
Category
PMIC - LED Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
AC DC Offline Switcher
Topology
Flyback, Step-Down (Buck)
Internal Switch(s)
No
Number of Outputs
1
Voltage - Supply (Min)
-
Voltage - Supply (Max)
21V
Voltage - Output
5V
Current - Output / Channel
-
Frequency
100kHz
Dimming
Triac
Applications
Lighting
Operating Temperature
-40 ℃ ~ 105 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TPS92001DR Related Parts
TPS60230RGTR
TPS60230RGTR
Texas Instruments
IC LED DRV RGLTR PWM 25MA 16VQFN
TPS60230RGTT
TPS60230RGTT
Texas Instruments
IC LED DRV RGLTR PWM 25MA 16VQFN
TPS60230RGTTG4
TPS60230RGTTG4
Texas Instruments
IC LED DRV RGLTR PWM 25MA 16VQFN
TPS60231RGTR
TPS60231RGTR
Texas Instruments
IC LED DRV RGLTR PWM 25MA 16VQFN
TPS60231RGTRG4
TPS60231RGTRG4
Texas Instruments
IC LED DRV RGLTR PWM 25MA 16VQFN
TPS60231RGTT
TPS60231RGTT
Texas Instruments
IC LED DRV RGLTR PWM 25MA 16VQFN
TPS60231RGTTG4
TPS60231RGTTG4
Texas Instruments
IC LED DRV RGLTR PWM 25MA 16VQFN
TPS60250RTER
TPS60250RTER
Texas Instruments
IC LED DRV RGLTR I2C 16WQFN
TPS60250RTET
TPS60250RTET
Texas Instruments
IC LED DRV RGLTR I2C 16WQFN
TPS60251RTWR
TPS60251RTWR
Texas Instruments
IC LED DRV RGLTR I2C 24WQFN
TPS60251RTWT
TPS60251RTWT
Texas Instruments
IC LED DRV RGLTR I2C 24WQFN
TPS60252RTER
TPS60252RTER
Texas Instruments
IC LED DRV RGLTR I2C 16WQFN
TPS92001DR Compare Parts
  • TPS92001DR vs TPS929121AQPWPRQ1
  • TPS92001DR vs TPS929120QPWPRQ1
  • TPS92001DR vs TPS929120AQPWPRQ1
  • TPS92001DR vs TPS92830QPWRQ1
  • TPS92001DR vs TPS92692QPWPTQ1
  • TPS92001DR vs TPS92692QPWPRQ1
  • TPS92001DR vs TPS92692PWPT
  • TPS92001DR vs TPS92692PWPR
  • TPS92001DR vs TPS92691QPWPTQ1
  • TPS92001DR vs TPS92691QPWPRQ1
  • TPS92001DR vs TPS92691QPWPQ1
  • TPS92001DR vs TPS92691PWPR
  • TPS92001DR vs TPS92691PWP
  • TPS92001DR vs TPS92690Q1PWPR/NOPB
  • TPS92001DR vs TPS92690Q1PWP/NOPB
  • TPS92001DR vs TPS92690PWPR/NOPB
  • TPS92001DR vs TPS92690PWP/NOPB
  • TPS92001DR vs TPS92682QRHMRQ1
  • TPS92001DR vs TPS92682QRHBRQ1
  • TPS92001DR vs TPS92682QDAPRQ1
  • TPS92001DR vs TPS92664QPHPRQ1
  • TPS92001DR vs TPS92663QPWPTQ1
  • TPS92001DR vs TPS92663QPWPRQ1
  • TPS92001DR vs TPS92663AQPWPRQ1
  • TPS92001DR vs TPS92662QPHPTQ1
  • TPS92001DR vs TPS92662QPHPRQ1
  • TPS92001DR vs TPS92662AQPHPRQ1
  • TPS92001DR vs TPS92661QPHPRQ1
  • TPS92001DR vs TPS92661QPHPRQ1
  • TPS92001DR vs TPS92660PWPR/NOPB
  • TPS92001DR vs TPS92660PWP/NOPB
  • TPS92001DR vs TPS92643QPWPRQ1
  • TPS92001DR vs TPS92641PWPT/NOPB
  • TPS92001DR vs TPS92641PWPR/NOPB
  • TPS92001DR vs TPS92641PWP/NOPB
  • TPS92001DR vs TPS92640PWPT/NOPB
  • TPS92001DR vs TPS92640PWPR/NOPB
  • TPS92001DR vs TPS92640PWP/NOPB
  • TPS92001DR vs TPS92638QPWPRQ1
  • TPS92001DR vs TPS92633QPWPRQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase