☰
TRF3762-EIRHAT
TRF3762-EIRHAT
Obsolete
Description:  IC INTEGER N SYNTH 40VQFN
Manufacturer:  Texas Instruments
History Price: $10.37000
In Stock: 34400
TRF3762-EIRHAT Specification
Specification
Part No
TRF3762-EIRHAT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Integer-N Synthesizer/VCO
PLL
Yes
Input
Clock
Output
Clock
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/Yes
Frequency - Max
1.94GHz
Divider/Multiplier
Yes/No
Voltage - Supply
4.5V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
40-VFQFN Exposed Pad
Supplier Device Package
40-VQFN (6x6)
TRF3762-EIRHAT PDF Datasheet
TRF3762-EIRHAT Related Parts
TRF2052PW
TRF2052PW
Texas Instruments
IC PLL FREQ SYNTH 20TSSOP
TRF2056PW
TRF2056PW
Texas Instruments
PLL FREQUENCY SYNTHESIZER
TRF3040PTR
TRF3040PTR
Texas Instruments
RF AND BASEBAND CIRCUIT, PQFP48
TRF3750IPW
TRF3750IPW
Texas Instruments
IC PLL FREQ SYNTH 16TSSOP
TRF3750IPWG4
TRF3750IPWG4
Texas Instruments
IC PLL FREQ SYNTH 16TSSOP
TRF3750IPWR
TRF3750IPWR
Texas Instruments
IC PLL FREQ SYNTH 16TSSOP
TRF3750IPWRG4
TRF3750IPWRG4
Texas Instruments
IC PLL FREQ SYNTH 16TSSOP
TRF3750IRGP
TRF3750IRGP
Texas Instruments
IC PLL FREQ SYNTH 20QFN
TRF3750IRGPR
TRF3750IRGPR
Texas Instruments
IC PLL FREQ SYNTH 20QFN
TRF3761-AIRHAR
TRF3761-AIRHAR
Texas Instruments
IC INTEGER N SYNTH 40VQFN
TRF3761-AIRHAT
TRF3761-AIRHAT
Texas Instruments
IC INTEGER N SYNTH 40VQFN
TRF3761-BIRHAR
TRF3761-BIRHAR
Texas Instruments
IC INTEGER N SYNTH 40VQFN
TRF3762-EIRHAT Compare Parts
  • TRF3762-EIRHAT vs TRF3765IRHBR
  • TRF3762-EIRHAT vs TRF3762-EIRHAR
  • TRF3762-EIRHAT vs TRF3761-JIRHAT
  • TRF3762-EIRHAT vs TRF3761-JIRHARG4
  • TRF3762-EIRHAT vs TRF3761-JIRHAR
  • TRF3762-EIRHAT vs TRF3761-HIRHAT
  • TRF3762-EIRHAT vs TRF3761-HIRHAR
  • TRF3762-EIRHAT vs TRF3761-GIRHAT
  • TRF3762-EIRHAT vs TRF3761-GIRHAR
  • TRF3762-EIRHAT vs TRF3761-FIRHAT
  • TRF3762-EIRHAT vs TRF3761-FIRHAR
  • TRF3762-EIRHAT vs TRF3761-EIRHAT
  • TRF3762-EIRHAT vs TRF3761-EIRHAR
  • TRF3762-EIRHAT vs TRF3761-DIRHAT
  • TRF3762-EIRHAT vs TRF3761-DIRHAR
  • TRF3762-EIRHAT vs TRF3761-CIRHAT
  • TRF3762-EIRHAT vs TRF3761-CIRHARG4
  • TRF3762-EIRHAT vs TRF3761-CIRHAR
  • TRF3762-EIRHAT vs TRF3761-BIRHAT
  • TRF3762-EIRHAT vs TRF3761-BIRHAR
  • TRF3762-EIRHAT vs TRF3761-AIRHAT
  • TRF3762-EIRHAT vs TRF3761-AIRHAR
  • TRF3762-EIRHAT vs TRF3750IRGPR
  • TRF3762-EIRHAT vs TRF3750IRGP
  • TRF3762-EIRHAT vs TRF3750IPWRG4
  • TRF3762-EIRHAT vs TRF3750IPWR
  • TRF3762-EIRHAT vs TRF3750IPWG4
  • TRF3762-EIRHAT vs TRF3750IPW
  • TRF3762-EIRHAT vs TRF3040PTR
  • TRF3762-EIRHAT vs TRF2056PW
  • TRF3762-EIRHAT vs TRF2052PW
  • TRF3762-EIRHAT vs TRF6151CRGZR
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you