☰
TRS208CDW
TRS208CDW
Obsolete
Description:  IC TRANSCEIVER FULL 4/4 24SOIC
Manufacturer:  Texas Instruments
Datasheet:   TRS208CDW Datasheet
History Price: Obsolete
In Stock: 47360
TRS208CDW Specification
Specification
Part No
TRS208CDW
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
4/4
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
120Kbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOIC
TRS208CDW PDF Datasheet
TRS208CDW Related Parts
TRS202CD
TRS202CD
Texas Instruments
IC TRANSCEIVER FULL 2/2 16SOIC
TRS202CDG4
TRS202CDG4
Texas Instruments
IC TRANSCEIVER FULL 2/2 16SOIC
TRS202CDR
TRS202CDR
Texas Instruments
IC TRANSCEIVER FULL 2/2 16SOIC
TRS202CDRG4
TRS202CDRG4
Texas Instruments
IC TRANSCEIVER FULL 2/2 16SOIC
TRS202CDW
TRS202CDW
Texas Instruments
IC TRANSCEIVER FULL 2/2 16SOIC
TRS202CDWG4
TRS202CDWG4
Texas Instruments
IC TRANSCEIVER FULL 2/2 16SOIC
TRS202CDWR
TRS202CDWR
Texas Instruments
IC TRANSCEIVER FULL 2/2 16SOIC
TRS202CDWRG4
TRS202CDWRG4
Texas Instruments
IC TRANSCEIVER FULL 2/2 16SOIC
TRS202CPW
TRS202CPW
Texas Instruments
IC TRANSCEIVER FULL 2/2 16TSSOP
TRS202CPWG4
TRS202CPWG4
Texas Instruments
IC TRANSCEIVER FULL 2/2 16TSSOP
TRS202CPWR
TRS202CPWR
Texas Instruments
IC TRANSCEIVER FULL 2/2 16TSSOP
TRS202CPWRG4
TRS202CPWRG4
Texas Instruments
IC TRANSCEIVER FULL 2/2 16TSSOP
TRS208CDW Compare Parts
  • TRS208CDW vs TRSF3243IPWG4
  • TRS208CDW vs TRSF3243IPW
  • TRS208CDW vs TRSF3243IDWRG4
  • TRS208CDW vs TRSF3243IDWR
  • TRS208CDW vs TRSF3243IDWG4
  • TRS208CDW vs TRSF3243IDW
  • TRS208CDW vs TRSF3243IDBRG4
  • TRS208CDW vs TRSF3243IDBR
  • TRS208CDW vs TRSF3243IDB
  • TRS208CDW vs TRSF3243EIRHBR
  • TRS208CDW vs TRSF3243CPWR
  • TRS208CDW vs TRSF3243CPWG4
  • TRS208CDW vs TRSF3243CPW
  • TRS208CDW vs TRSF3243CDWRG4
  • TRS208CDW vs TRSF3243CDWR
  • TRS208CDW vs TRSF3243CDWG4
  • TRS208CDW vs TRSF3243CDW
  • TRS208CDW vs TRSF3243CDBRG4
  • TRS208CDW vs TRSF3243CDBR
  • TRS208CDW vs TRSF3243CDBG4
  • TRS208CDW vs TRSF3243CDB
  • TRS208CDW vs TRSF3238IPWRG4
  • TRS208CDW vs TRSF3238IPWR
  • TRS208CDW vs TRSF3238IPWG4
  • TRS208CDW vs TRSF3238IPW
  • TRS208CDW vs TRSF3238IDWRG4
  • TRS208CDW vs TRSF3238IDWR
  • TRS208CDW vs TRSF3238IDWG4
  • TRS208CDW vs TRSF3238IDW
  • TRS208CDW vs TRSF3238IDBRG4
  • TRS208CDW vs TRSF3238IDBR
  • TRS208CDW vs TRSF3238IDBG4
  • TRS208CDW vs TRSF3238IDB
  • TRS208CDW vs TRSF3238EIDWR
  • TRS208CDW vs TRSF3238EIDWG4
  • TRS208CDW vs TRSF3238EIDW
  • TRS208CDW vs TRSF3238EIDBR
  • TRS208CDW vs TRSF3238EIDBG4
  • TRS208CDW vs TRSF3238EIDB
  • TRS208CDW vs TRSF3238ECDWRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give