☰
TRS3232CDR
TRS3232CDR
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   TRS3232CDR Datasheet
History Price: Obsolete
In Stock: 24560
TRS3232CDR Specification
Specification
Part No
TRS3232CDR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
300 mV
Data Rate
250kbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
TRS3232CDR Related Parts
TRS202CD
TRS202CD
Texas Instruments
IC TRANSCEIVER FULL 2/2 16SOIC
TRS202CDG4
TRS202CDG4
Texas Instruments
IC TRANSCEIVER FULL 2/2 16SOIC
TRS202CDR
TRS202CDR
Texas Instruments
IC TRANSCEIVER FULL 2/2 16SOIC
TRS202CDRG4
TRS202CDRG4
Texas Instruments
IC TRANSCEIVER FULL 2/2 16SOIC
TRS202CDW
TRS202CDW
Texas Instruments
IC TRANSCEIVER FULL 2/2 16SOIC
TRS202CDWG4
TRS202CDWG4
Texas Instruments
IC TRANSCEIVER FULL 2/2 16SOIC
TRS202CDWR
TRS202CDWR
Texas Instruments
IC TRANSCEIVER FULL 2/2 16SOIC
TRS202CDWRG4
TRS202CDWRG4
Texas Instruments
IC TRANSCEIVER FULL 2/2 16SOIC
TRS202CPW
TRS202CPW
Texas Instruments
IC TRANSCEIVER FULL 2/2 16TSSOP
TRS202CPWG4
TRS202CPWG4
Texas Instruments
IC TRANSCEIVER FULL 2/2 16TSSOP
TRS202CPWR
TRS202CPWR
Texas Instruments
IC TRANSCEIVER FULL 2/2 16TSSOP
TRS202CPWRG4
TRS202CPWRG4
Texas Instruments
IC TRANSCEIVER FULL 2/2 16TSSOP
TRS3232CDR Description

The TRS3232CDR is a dual transceiver designed to convert voltage levels between different logic families, specifically for RS-232 serial communication. It is a part of Texas Instruments’ family of line drivers and receivers, specifically designed for applications where communication between devices using the RS-232 standard is required. The TRS3232CDR supports high-speed data transfer with low power consumption, making it suitable for embedded systems, communication equipment, and industrial applications.

This device is part of the TRS3232 series, which are low-voltage, high-performance transceivers designed to operate with low supply voltages, ensuring power efficiency. It is also compatible with TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) logic families, making it suitable for interfacing with various microcontrollers and digital systems.

## Key Features

* Dual RS-232 Transceiver: The device includes two RS-232 receivers and two RS-232 drivers, making it suitable for communication between two devices.
* Low Power Consumption: The TRS3232CDR operates at low power, with the typical current consumption being only a few milliamps, making it ideal for battery-powered systems.
* Enhanced ESD Protection: It features enhanced electrostatic discharge (ESD) protection on all signal pins, ensuring the device operates reliably in environments prone to static electricity.
* High-Speed Data Transmission: Capable of handling data rates up to 1 Mbps, which is sufficient for most serial communication applications.
* TTL/CMOS Compatible: The logic inputs and outputs are compatible with both TTL and CMOS logic levels, ensuring flexibility when integrating with other devices.
* Wide Supply Voltage Range: The device supports a wide operating voltage range of 3.0V to 5.5V, making it versatile for different power supply configurations.
* Low Voltage Operation: Designed for operation at 3.3V, making it compatible with modern low-voltage logic systems.

## Specifications

## General Specifications

* Part Number: TRS3232CDR
* Package Type: SOIC-16 (Small Outline Integrated Circuit)
* Temperature Range: -40°C to 125°C (Industrial temperature range)
* Supply Voltage: 3.0V to 5.5V
* Package Options: Available in multiple packages including SOIC and TSSOP.

## Electrical Characteristics

* Supply Current (ICC):

* Typical: 1.0mA to 3.0mA at Vcc = 3.3V
* Maximum: 10mA during active communication
* Input Voltage (Vih/Vil):

* Vih (High Level Input Voltage): Minimum of 2.0V for a logic high at Vcc = 3.3V
* Vil (Low Level Input Voltage): Maximum of 0.8V for a logic low at Vcc = 3.3V
* Output Voltage (Voh/Vol):

* Voh (High Level Output Voltage): Minimum of 2.4V at a 3.3V supply
* Vol (Low Level Output Voltage): Maximum of 0.4V at a 3.3V supply
* ESD Protection:

* Up to ±15kV on all pins, meeting the IEC 61000-4-2 ESD standard, ensuring reliability in noisy environments.

## RS-232 Performance

* Data Rate: Supports data rates up to 1 Mbps, providing sufficient bandwidth for most RS-232 applications.
* Receiver Sensitivity: Capable of detecting voltages down to ±3V for the receiver input, which is compliant with the RS-232 voltage levels.
* Driver Output Voltage:

* Voh (Driver High Level Output Voltage): Typically +5.0V at 3.3V supply
* Vol (Driver Low Level Output Voltage): Typically -5.0V at 3.3V supply
* Input Resistance (Rin): Typically 3kΩ, providing high input impedance and ensuring low power consumption during data reception.

## Switching Characteristics

* Propagation Delay (tpd):

* Typically 100ns for both rising and falling edges at a data rate of 1 Mbps.
* Ensures that the transceiver operates with low latency in serial communication systems.
* Rise/Fall Time:

* Tr (Rise Time): Typically 100ns at a data rate of 1 Mbps.
* Tf (Fall Time): Typically 100ns at a data rate of 1 Mbps.
* Enable/Disable Time:

* tEN (Enable Time): Typically 20ns when transitioning from disabled to enabled.
* tDIS (Disable Time): Typically 20ns when transitioning from enabled to disabled.

## Functional Description

The TRS3232CDR is designed to provide robust RS-232 communication in low-voltage systems. It integrates both the receiver and driver functionality in a single device, making it a complete solution for serial data communication. The RS-232 standard requires specific voltage levels for communication, and the TRS3232CDR translates between the low-voltage TTL/CMOS logic levels used by most modern digital systems and the higher voltage levels required for RS-232 communication.

* Receivers: The TRS3232CDR includes two independent RS-232 receivers that convert the high voltage RS-232 signals into TTL/CMOS logic levels, which are compatible with most microcontrollers, processors, and logic circuits.
* Drivers: The two drivers on the TRS3232CDR are capable of generating the ±5V RS-232 levels required for communication with external devices such as serial ports, modems, and peripheral equipment.

The device features a low power consumption design, making it particularly suitable for portable and battery-operated devices. The low voltage operation at 3.3V allows integration with modern digital systems without the need for complex power management, ensuring that the device works efficiently in low-power environments.

## Application Areas

* Embedded Systems: Ideal for communication between embedded devices, including microcontrollers, sensors, and peripheral equipment.
* Industrial Equipment: Used in industrial control systems for RS-232 communication with PLCs, SCADA systems, and other industrial devices.
* Modems and Communication Devices: Often used in systems requiring serial communication, such as modems, point-of-sale systems, and data loggers.
* Consumer Electronics: Found in systems that require communication over RS-232 interfaces, such as printers, scanners, and personal computers.
* Automated Test Equipment: Used in automated testing systems for serial communication between test equipment and computers.

## Summary of Key Benefits

* Low Power Operation: Consumes minimal current, ensuring long battery life for portable devices.
* Enhanced ESD Protection: Up to ±15kV of ESD protection, ensuring reliability in industrial and noisy environments.
* Wide Supply Voltage Range: Compatible with supply voltages from 3.0V to 5.5V, making it versatile for various power configurations.
* High-Speed Operation: Supports data rates up to 1 Mbps, suitable for most RS-232 applications.
* Compact Package: Available in a SOIC-16 package, making it ideal for space-constrained designs.

The TRS3232CDR is an ideal choice for low-voltage systems requiring reliable and high-speed RS-232 communication, with enhanced protection and low power consumption, making it suitable for a wide range of consumer, industrial, and embedded applications.
TRS3232CDR Compare Parts
  • TRS3232CDR vs TRSF3243IPWG4
  • TRS3232CDR vs TRSF3243IPW
  • TRS3232CDR vs TRSF3243IDWRG4
  • TRS3232CDR vs TRSF3243IDWR
  • TRS3232CDR vs TRSF3243IDWG4
  • TRS3232CDR vs TRSF3243IDW
  • TRS3232CDR vs TRSF3243IDBRG4
  • TRS3232CDR vs TRSF3243IDBR
  • TRS3232CDR vs TRSF3243IDB
  • TRS3232CDR vs TRSF3243EIRHBR
  • TRS3232CDR vs TRSF3243CPWR
  • TRS3232CDR vs TRSF3243CPWG4
  • TRS3232CDR vs TRSF3243CPW
  • TRS3232CDR vs TRSF3243CDWRG4
  • TRS3232CDR vs TRSF3243CDWR
  • TRS3232CDR vs TRSF3243CDWG4
  • TRS3232CDR vs TRSF3243CDW
  • TRS3232CDR vs TRSF3243CDBRG4
  • TRS3232CDR vs TRSF3243CDBR
  • TRS3232CDR vs TRSF3243CDBG4
  • TRS3232CDR vs TRSF3243CDB
  • TRS3232CDR vs TRSF3238IPWRG4
  • TRS3232CDR vs TRSF3238IPWR
  • TRS3232CDR vs TRSF3238IPWG4
  • TRS3232CDR vs TRSF3238IPW
  • TRS3232CDR vs TRSF3238IDWRG4
  • TRS3232CDR vs TRSF3238IDWR
  • TRS3232CDR vs TRSF3238IDWG4
  • TRS3232CDR vs TRSF3238IDW
  • TRS3232CDR vs TRSF3238IDBRG4
  • TRS3232CDR vs TRSF3238IDBR
  • TRS3232CDR vs TRSF3238IDBG4
  • TRS3232CDR vs TRSF3238IDB
  • TRS3232CDR vs TRSF3238EIDWR
  • TRS3232CDR vs TRSF3238EIDWG4
  • TRS3232CDR vs TRSF3238EIDW
  • TRS3232CDR vs TRSF3238EIDBR
  • TRS3232CDR vs TRSF3238EIDBG4
  • TRS3232CDR vs TRSF3238EIDB
  • TRS3232CDR vs TRSF3238ECDWRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give