☰
TSB14AA1APFB
TSB14AA1APFB
Active
Description:  IC BACKPLANE PHY 1394 48-TQFP
Manufacturer:  Texas Instruments
History Price: $8.85000
In Stock: 9460
TSB14AA1APFB Specification
Specification
Part No
TSB14AA1APFB
Category
Interface - Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
IEEE 1394
Function
Physical Layer Controller
Interface
-
Standards
IEEE 1394-1995
Voltage - Supply
3.3V
Current - Supply
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
48-TQFP
Supplier Device Package
48-TQFP (7x7)
TSB14AA1APFB Related Parts
TSB12C01AMWN
TSB12C01AMWN
Texas Instruments
SERIAL I/O CONTROLLER
TSB12C01AMWNB
TSB12C01AMWNB
Texas Instruments
SERIAL I/O CONTROLLER
TSB12LV01APZ
TSB12LV01APZ
Texas Instruments
IC HP 3.3V LINK LAYER 100LQFP
TSB12LV01BIPZT
TSB12LV01BIPZT
Texas Instruments
IC LINK LAYER CONTROLLER 100TQFP
TSB12LV01BIPZTEP
TSB12LV01BIPZTEP
Texas Instruments
IC LINK LAYER 3.3V HP 100-TQFP
TSB12LV01BPZT
TSB12LV01BPZT
Texas Instruments
IC HP 3.3V LINK LAYER 100-TQFP
TSB12LV01BPZTG4
TSB12LV01BPZTG4
Texas Instruments
IC LINK LAYER CONTROLLER 100TQFP
TSB12LV21BIPGF
TSB12LV21BIPGF
Texas Instruments
SERIAL I/O CONTROLLER
TSB12LV21BMPGFEP
TSB12LV21BMPGFEP
Texas Instruments
IC 3.3V PCI LINK LAYER 176-PQFP
TSB12LV21BPGF
TSB12LV21BPGF
Texas Instruments
IC CONTROLLER ETHERNET 176LQFP
TSB12LV26IPZT
TSB12LV26IPZT
Texas Instruments
IC IEEE 1394 HOST CNTRLR 100TQFP
TSB12LV26PZT
TSB12LV26PZT
Texas Instruments
IC IEEE 1394 HOST CNTRLR 100TQFP
TSB14AA1APFB Compare Parts
  • TSB14AA1APFB vs TSB83AA22CZAJ
  • TSB14AA1APFB vs TSB83AA22AZAJ
  • TSB14AA1APFB vs TSB82AF15TPZTEP
  • TSB14AA1APFB vs TSB82AA2ZGW
  • TSB14AA1APFB vs TSB82AA2PGEG4
  • TSB14AA1APFB vs TSB82AA2PGE
  • TSB14AA1APFB vs TSB82AA2IPGEEP
  • TSB14AA1APFB vs TSB82AA2IPGE
  • TSB14AA1APFB vs TSB82AA2GGW
  • TSB14AA1APFB vs TSB82AA2BPGE
  • TSB14AA1APFB vs TSB82AA2BIPGE
  • TSB14AA1APFB vs TSB43EC42ZGU
  • TSB14AA1APFB vs TSB43EB42ZGU
  • TSB14AA1APFB vs TSB43EA43ZGU
  • TSB14AA1APFB vs TSB43EA42ZGU
  • TSB14AA1APFB vs TSB43DB42ZHCR
  • TSB14AA1APFB vs TSB43DB42ZHC
  • TSB14AA1APFB vs TSB43DB42GHC
  • TSB14AA1APFB vs TSB43DA42GHCR
  • TSB14AA1APFB vs TSB43DA42GHC
  • TSB14AA1APFB vs TSB43DA42AZHCR
  • TSB14AA1APFB vs TSB43DA42AZHCR
  • TSB14AA1APFB vs TSB43DA42AZHC
  • TSB14AA1APFB vs TSB43DA42AZHC
  • TSB14AA1APFB vs TSB43DA42AGHCR
  • TSB14AA1APFB vs TSB43DA42AGHC
  • TSB14AA1APFB vs TSB43CB43APGFG4
  • TSB14AA1APFB vs TSB43CB43APGF
  • TSB14AA1APFB vs TSB43CA43AGGW
  • TSB14AA1APFB vs TSB43CA42ZGW
  • TSB14AA1APFB vs TSB43CA42PGF
  • TSB14AA1APFB vs TSB43CA42GGW
  • TSB14AA1APFB vs TSB43AB23PGEG4
  • TSB14AA1APFB vs TSB43AB23PGE
  • TSB14AA1APFB vs TSB43AB23PDTG4
  • TSB14AA1APFB vs TSB43AB23PDT
  • TSB14AA1APFB vs TSB43AB23IPDTEP
  • TSB14AA1APFB vs TSB43AB22PDT
  • TSB14AA1APFB vs TSB43AB22APDTG4
  • TSB14AA1APFB vs TSB43AB22APDT
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!