Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments TSB41AB1PHPG4
TSB41AB1PHPG4
Discontinued
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER HALF 2/2 48HTQFP
Manufacturer:
Texas Instruments
Datasheet:
TSB41AB1PHPG4 Datasheet
History Price: $2.78000
In Stock: 36320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TSB41AB1PHPG4 Specification
Specification
Part No
TSB41AB1PHPG4
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tray
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
IEEE 1394
Number of Drivers/Receivers
2/2
Duplex
Half
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
48-PowerTQFP
Supplier Device Package
48-HTQFP (7x7)
TSB41AB1PHPG4 PDF Datasheet
TSB41AB1PHPG4 Datasheet
Click and Download: TSB41AB1PHPG4 Datasheet
TSB41AB1PHPG4 Related Parts
TSB11C01DL
Texas Instruments
LINE TRANSCEIVER
TSB12LV21AMPGF
Texas Instruments
LAN CONTROLLER
TSB14C01PM
Texas Instruments
LINE TRANSCEIVER, 1 FUNC, PQFP64
TSB17BA1PW
Texas Instruments
IC TRANSCEIVER 24TSSOP
TSB21LV03CMHV
Texas Instruments
LINE TRANSCEIVER
TSB21LV03CMHVB
Texas Instruments
LINE TRANSCEIVER
TSB41AB1GQE
Texas Instruments
IC TRANSCEIVER HALF 2/2 80BGA
TSB41AB1PAP
Texas Instruments
IC TRANSCEIVER HALF 2/2 64HTQFP
TSB41AB1PAPG4
Texas Instruments
IC TRANSCEIVER HALF 2/2 64HTQFP
TSB41AB1PHP
Texas Instruments
IC TRANSCEIVER HALF 2/2 48HTQFP
TSB41AB1ZQER-64
Texas Instruments
INTEGRATED CIRCUIT BGA
TSB41AB2IPAP
Texas Instruments
IC TRANSCEIVER HALF 4/4 64HTQFP
TSB41AB1PHPG4 Compare Parts
TSB41AB1PHPG4 vs TSB81BA3PFP
TSB41AB1PHPG4 vs TSB81BA3IPFPEP
TSB41AB1PHPG4 vs TSB81BA3IPFP
TSB41AB1PHPG4 vs TSB81BA3EZAJ
TSB41AB1PHPG4 vs TSB81BA3EPFP
TSB41AB1PHPG4 vs TSB81BA3EIZAJ
TSB41AB1PHPG4 vs TSB81BA3EIPFP
TSB41AB1PHPG4 vs TSB81BA3DPFPG4
TSB41AB1PHPG4 vs TSB81BA3DPFP
TSB41AB1PHPG4 vs TSB41LV06APZP
TSB41AB1PHPG4 vs TSB41LV04APFP
TSB41AB1PHPG4 vs TSB41LV03APFP
TSB41AB1PHPG4 vs TSB41LV03AIPFP
TSB41AB1PHPG4 vs TSB41LV02APAP
TSB41AB1PHPG4 vs TSB41LV01PAP
TSB41AB1PHPG4 vs TSB41BA3PFP
TSB41AB1PHPG4 vs TSB41BA3IPFP
TSB41AB1PHPG4 vs TSB41BA3FTPFPEP
TSB41AB1PHPG4 vs TSB41BA3DPFP
TSB41AB1PHPG4 vs TSB41BA3DIPFP
TSB41AB1PHPG4 vs TSB41BA3BTPFPEP
TSB41AB1PHPG4 vs TSB41BA3BPFPG4
TSB41AB1PHPG4 vs TSB41BA3BPFP
TSB41AB1PHPG4 vs TSB41BA3ATPFPEP
TSB41AB1PHPG4 vs TSB41BA3APFPG4
TSB41AB1PHPG4 vs TSB41BA3APFP
TSB41AB1PHPG4 vs TSB41BA3AIPFP
TSB41AB1PHPG4 vs TSB41BA3AIGGM
TSB41AB1PHPG4 vs TSB41AB3PFPG4
TSB41AB1PHPG4 vs TSB41AB3PFP
TSB41AB1PHPG4 vs TSB41AB3MPFPEP
TSB41AB1PHPG4 vs TSB41AB3IPFPEP
TSB41AB1PHPG4 vs TSB41AB3IPFP
TSB41AB1PHPG4 vs TSB41AB2PAPRG4
TSB41AB1PHPG4 vs TSB41AB2PAPR
TSB41AB1PHPG4 vs TSB41AB2PAPG4
TSB41AB1PHPG4 vs TSB41AB2PAP
TSB41AB1PHPG4 vs TSB41AB2IPAP
TSB41AB1PHPG4 vs TSB41AB1ZQER-64
TSB41AB1PHPG4 vs TSB41AB1PHP
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast