☰
TSC2102IDA
TSC2102IDA
Active
Description:  IC SCREEN CNTRL 12BIT 32TSSOP
Manufacturer:  Texas Instruments
Datasheet:   TSC2102IDA Datasheet
History Price: $4.59000
In Stock: 42080
TSC2102IDA Specification
Specification
Part No
TSC2102IDA
Category
Data Acquisition - Touch Screen Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Touchscreen
4 Wire Resistive
Resolution (Bits)
12 b
Interface
SPI
Voltage Reference
External, Internal
Voltage - Supply
2.7V ~ 3.6V
Current - Supply
65 μA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-TSSOP (0.240", 6.10mm Width)
Supplier Device Package
32-TSSOP
TSC2102IDA Related Parts
TSC2000IPW
TSC2000IPW
Texas Instruments
IC SCREEN CNTRL 12BIT 20TSSOP
TSC2000IPWG4
TSC2000IPWG4
Texas Instruments
IC SCREEN CNTRL 12BIT 20TSSOP
TSC2000IPWR
TSC2000IPWR
Texas Instruments
IC SCREEN CNTRL 12BIT 20TSSOP
TSC2000IPWRG4
TSC2000IPWRG4
Texas Instruments
IC SCREEN CNTRL 12BIT 20TSSOP
TSC2003IPW
TSC2003IPW
Texas Instruments
IC SCREEN CNTRL 12BIT 16TSSOP
TSC2003IPWG4
TSC2003IPWG4
Texas Instruments
IC SCREEN CNTRL 12BIT 16TSSOP
TSC2003IPWR
TSC2003IPWR
Texas Instruments
IC SCREEN CNTRL 12BIT 16TSSOP
TSC2003IPWRG4
TSC2003IPWRG4
Texas Instruments
IC SCREEN CNTRL 12BIT 16TSSOP
TSC2003IPWRQ1
TSC2003IPWRQ1
Texas Instruments
IC SCREEN CNTRL 12BIT 16TSSOP
TSC2003IR
TSC2003IR
Texas Instruments
IC SCREEN CNTRL 12BIT 16TSSOP
TSC2003IZQCR
TSC2003IZQCR
Texas Instruments
IC SCREEN CNTRL 12BIT 48BGA
TSC2004IRTJR
TSC2004IRTJR
Texas Instruments
IC SCREEN CNTRL 12BIT 20QFN
TSC2102IDA Compare Parts
  • TSC2102IDA vs TSC2302IRGZR
  • TSC2102IDA vs TSC2302IRGZG4
  • TSC2102IDA vs TSC2302IRGZ
  • TSC2102IDA vs TSC2301IZQZR
  • TSC2102IDA vs TSC2301IZQZ
  • TSC2102IDA vs TSC2301IPAGR
  • TSC2102IDA vs TSC2301IPAGG4
  • TSC2102IDA vs TSC2301IPAG
  • TSC2102IDA vs TSC2301IGQZR
  • TSC2102IDA vs TSC2301IGQZ
  • TSC2102IDA vs TSC2300IPAGRG4
  • TSC2102IDA vs TSC2300IPAGR
  • TSC2102IDA vs TSC2300IPAG
  • TSC2102IDA vs TSC2200IRHBR
  • TSC2102IDA vs TSC2200IRHB
  • TSC2102IDA vs TSC2200IPWRG4
  • TSC2102IDA vs TSC2200IPWR
  • TSC2102IDA vs TSC2200IPW
  • TSC2102IDA vs TSC2117IRGZT
  • TSC2102IDA vs TSC2117IRGZR
  • TSC2102IDA vs TSC2111IRGZT
  • TSC2102IDA vs TSC2111IRGZRG4
  • TSC2102IDA vs TSC2111IRGZR
  • TSC2102IDA vs TSC2111IRGZ
  • TSC2102IDA vs TSC2102IDAR
  • TSC2102IDA vs TSC2101IRGZR
  • TSC2102IDA vs TSC2101IRGZG4
  • TSC2102IDA vs TSC2101IRGZ
  • TSC2102IDA vs TSC2100IRHBRG4
  • TSC2102IDA vs TSC2100IRHBR
  • TSC2102IDA vs TSC2100IRHB
  • TSC2102IDA vs TSC2100IDARG4
  • TSC2102IDA vs TSC2100IDAR
  • TSC2102IDA vs TSC2100IDAG4
  • TSC2102IDA vs TSC2100IDA
  • TSC2102IDA vs TSC2046IZQCT
  • TSC2102IDA vs TSC2046IZQCR-90
  • TSC2102IDA vs TSC2046IZQCR
  • TSC2102IDA vs TSC2046IRGVT
  • TSC2102IDA vs TSC2046IRGVRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object