☰
TUSB522PRGET
TUSB522PRGET
Active
Description:  IC REDRIVER DUAL USB 3.1 24VQFN
Manufacturer:  Texas Instruments
History Price: $3.12000
In Stock: 26880
TUSB522PRGET Specification
Specification
Part No
TUSB522PRGET
Category
Interface - Signal Buffers, Repeaters, Splitters
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buffer, ReDriver
Applications
USB
Input
Differential
Output
Differential
Data Rate (Max)
5Gbps
Number of Channels
2
Delay Time
-
Signal Conditioning
Input Equalization, Output De-Emphasis
Capacitance - Input
1.25 pF
Voltage - Supply
3V ~ 3.6V
Current - Supply
98mA
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-VQFN (4x4)
TUSB522PRGET Related Parts
TUSB1004IRNQR
TUSB1004IRNQR
Texas Instruments
10 GBPS USB 3.2 4-CHANNEL ADAPTI
TUSB1004RNQR
TUSB1004RNQR
Texas Instruments
10 GBPS USB 3.2 4-CHANNEL ADAPTI
TUSB1044IRNQR
TUSB1044IRNQR
Texas Instruments
USB-C 10GBPS MULTI-PROT LINEAR R
TUSB1044IRNQT
TUSB1044IRNQT
Texas Instruments
USB-C 10GBPS MULTI-PROT LINEAR R
TUSB1044RNQR
TUSB1044RNQR
Texas Instruments
USB-C 10GBPS MULTI-PROT LINEAR R
TUSB1044RNQT
TUSB1044RNQT
Texas Instruments
USB-C 10GBPS MULTI-PROT LINEAR R
TUSB1064IRNQR
TUSB1064IRNQR
Texas Instruments
USB-C 10GBPS MULTI-PROT LINEAR R
TUSB1064IRNQT
TUSB1064IRNQT
Texas Instruments
USB-C 10GBPS ALT MODE UFP MUX
TUSB1064RNQR
TUSB1064RNQR
Texas Instruments
USB-C 10GBPS MULTI-PROT LINEAR R
TUSB1064RNQT
TUSB1064RNQT
Texas Instruments
USB-C 10GBPS ALT MODE UFP MUX
TUSB1104IRNQR
TUSB1104IRNQR
Texas Instruments
USB TYPE-C 10-GBPS 3.2 X2 ADAPTI
TUSB1104IRNQT
TUSB1104IRNQT
Texas Instruments
USB TYPE-C 10-GBPS 3.2 X2 ADAPTI
TUSB522PRGET Description
Overview of Texas Instruments TUSB522PRGET

The Texas Instruments TUSB522PRGET is a highly efficient and compact USB 3.1 Gen 1 and USB 2.0 hub controller designed to manage and optimize multiple USB data paths in applications where USB connectivity is critical. It supports both upstream and downstream data flow in USB systems, enabling the connection of multiple USB devices while reducing system complexity. The device is primarily used in consumer electronics, industrial control systems, and computing applications that require seamless USB data transfer with low power consumption.

Key Features

* USB 3.1 Gen 1 and USB 2.0 Hub Controller: The TUSB522PRGET supports USB 3.1 Gen 1 (5 Gbps) and USB 2.0 (480 Mbps) standards, providing backward compatibility and high-speed data transfer for a variety of USB devices.
* Low Power Consumption: The device is optimized for low-power operation, making it suitable for battery-operated systems and portable devices where energy efficiency is a priority.
* USB Power Delivery (PD) Support: The TUSB522PRGET supports USB Power Delivery, enabling the device to negotiate power requirements with connected USB devices, ensuring efficient power management.
* Flexible Configuration: The hub supports a variety of USB port configurations, including USB Type-A and Type-C, offering flexibility for various systems and applications.
* Integration of USB Hub Functions: It integrates USB hub functionalities such as upstream and downstream port management, signal conditioning, and data flow control, reducing the need for additional external components.
* Onboard ESD Protection: The TUSB522PRGET includes built-in electrostatic discharge (ESD) protection to safeguard against damage from static electricity, improving the durability and reliability of the system.
* High-Speed Data Transmission: With support for USB 3.1 Gen 1, the device enables high-speed data transmission (up to 5 Gbps), making it suitable for high-bandwidth applications such as media transfers and peripheral connections.

Electrical Specifications

* USB Standards:

* USB 3.1 Gen 1 (5 Gbps)
* USB 2.0 (480 Mbps)
* Data Rate:

* USB 3.1 Gen 1: 5 Gbps
* USB 2.0: 480 Mbps
* Operating Voltage: 4.5V to 5.5V
* Power Consumption:

* Active Mode: 100 mA (typical)
* Suspend Mode: 10 µA (typical)
* USB Ports:

* 1 x USB 3.1 Gen 1 upstream port
* 4 x USB 3.1 Gen 1 downstream ports
* Supports USB Type-A and Type-C configurations
* Operating Temperature Range: -40°C to +85°C
* Package Type: 32-pin QFN (Quad Flat No-lead) package
* ESD Protection: Integrated ±15 kV (air-gap) and ±8 kV (contact) protection on all USB data lines

Applications

* Consumer Electronics: The TUSB522PRGET is ideal for use in smartphones, tablets, laptops, and other consumer electronics that require reliable and fast USB connectivity, providing users with a seamless experience when connecting various peripherals.
* Industrial Applications: The device is suitable for industrial control systems, robotics, and automation equipment that need high-speed data transfer and efficient management of multiple USB devices.
* Computing Systems: In personal computers, docking stations, and workstations, the TUSB522PRGET can be used to expand USB port availability and manage high-speed connections between the host and peripheral devices.
* Automotive Systems: With its USB Power Delivery capabilities, it can be used in automotive infotainment systems for charging and communication with USB devices, such as smartphones or navigation systems.
* Data Acquisition Systems: It is ideal for systems requiring high-speed data transfer, such as video streaming, medical diagnostics, and scientific measurement systems.

Advantages

* High-Speed Data Transfer: The TUSB522PRGET supports USB 3.1 Gen 1 data rates (up to 5 Gbps), allowing for fast file transfers and supporting data-heavy applications such as video, audio, and graphics transfer.
* Low Power: The low power consumption in both active and suspend modes makes it an excellent choice for power-sensitive applications, such as portable devices and battery-operated systems.
* Flexible USB Port Configuration: The device supports multiple downstream ports (USB Type-A and Type-C), offering versatility in connecting various types of USB devices.
* Space-Efficient Design: The 32-pin QFN package provides a compact form factor, ideal for space-constrained applications, and simplifies the PCB layout in designs requiring multiple USB connections.
* Built-In ESD Protection: Integrated electrostatic discharge protection ensures that the TUSB522PRGET is resilient to external shocks and electrical surges, increasing the robustness of the device in harsh environments.
* USB Power Delivery Support: USB PD functionality allows for efficient power negotiation and delivery, which is crucial for devices that support fast charging or require power from USB ports.

Conclusion

The Texas Instruments TUSB522PRGET is an advanced USB hub controller designed to handle high-speed data transfers and efficient USB port management while maintaining low power consumption. Its support for USB 3.1 Gen 1 and USB 2.0 standards, along with built-in power delivery and ESD protection, makes it a reliable solution for consumer electronics, industrial control systems, automotive applications, and computing systems. The device's flexibility in port configuration, high data throughput, and power efficiency allow it to meet the demands of modern USB devices while optimizing system design and minimizing component count. Whether for expanding USB connectivity, managing data flows, or ensuring robust power delivery, the TUSB522PRGET is a valuable component in any high-performance USB system.
TUSB522PRGET Compare Parts
  • TUSB522PRGET vs TUSB551RWBR
  • TUSB522PRGET vs TUSB546AI-DCIRNQT
  • TUSB522PRGET vs TUSB546AI-DCIRNQR
  • TUSB522PRGET vs TUSB546A-DCIRNQT
  • TUSB522PRGET vs TUSB546A-DCIRNQR
  • TUSB522PRGET vs TUSB546-DCIRNQT
  • TUSB522PRGET vs TUSB546-DCIRNQR
  • TUSB522PRGET vs TUSB544RNQT
  • TUSB522PRGET vs TUSB544RNQR
  • TUSB522PRGET vs TUSB544IRNQT
  • TUSB522PRGET vs TUSB544IRNQR
  • TUSB522PRGET vs TUSB542RWQR
  • TUSB522PRGET vs TUSB522PRGER
  • TUSB522PRGET vs TUSB522PIRGET
  • TUSB522PRGET vs TUSB522PIRGER
  • TUSB522PRGET vs TUSB501TDRFRQ1
  • TUSB522PRGET vs TUSB501DRFR
  • TUSB522PRGET vs TUSB2E22YCGT
  • TUSB522PRGET vs TUSB2E22YCGR
  • TUSB522PRGET vs TUSB217ARWBTQ1
  • TUSB522PRGET vs TUSB217ARWBRQ1
  • TUSB522PRGET vs TUSB216RWBTQ1
  • TUSB522PRGET vs TUSB216RWBT
  • TUSB522PRGET vs TUSB216RWBRQ1
  • TUSB522PRGET vs TUSB216RWBR
  • TUSB522PRGET vs TUSB216IRWBT
  • TUSB522PRGET vs TUSB216IRWBR
  • TUSB522PRGET vs TUSB1104RNQT
  • TUSB522PRGET vs TUSB1104RNQR
  • TUSB522PRGET vs TUSB1104IRNQT
  • TUSB522PRGET vs TUSB1104IRNQR
  • TUSB522PRGET vs TUSB1064RNQT
  • TUSB522PRGET vs TUSB1064RNQR
  • TUSB522PRGET vs TUSB1064IRNQT
  • TUSB522PRGET vs TUSB1064IRNQR
  • TUSB522PRGET vs TUSB1044RNQT
  • TUSB522PRGET vs TUSB1044RNQR
  • TUSB522PRGET vs TUSB1044IRNQT
  • TUSB522PRGET vs TUSB1044IRNQR
  • TUSB522PRGET vs TUSB1004RNQR
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great