☰
TVP5147PFPR
TVP5147PFPR
Not For New Designs
Description:  IC VIDEO DECODER 10BIT 80TQFP
Manufacturer:  Texas Instruments
Datasheet:   TVP5147PFPR Datasheet
History Price: $5.73600
In Stock: 29760
TVP5147PFPR Specification
Specification
Part No
TVP5147PFPR
Category
Interface - Encoders, Decoders, Converters
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Video Decoder
Applications
LCD TV/Monitor
Voltage - Supply, Analog
1.8V, 3.3V
Voltage - Supply, Digital
1.8V, 3.3V
Mounting Type
Surface Mount
Package / Case
80-TQFP Exposed Pad
Supplier Device Package
80-HTQFP (12x12)
TVP5147PFPR PDF Datasheet
TVP5147PFPR Related Parts
TVP5031PFP
TVP5031PFP
Texas Instruments
IC VIDEO DECODER 9-BIT 80HTQFP
TVP5040CPFP
TVP5040CPFP
Texas Instruments
IC NTSC/PAL VIDEO DECODER 80TQFP
TVP5040CPFPG4
TVP5040CPFPG4
Texas Instruments
IC NTSC/PAL VIDEO DECODER 80TQFP
TVP5145PFP
TVP5145PFP
Texas Instruments
IC DIGITAL VIDEO DECODER 80HTQFP
TVP5146M1PFP
TVP5146M1PFP
Texas Instruments
IC DIGITAL VIDEO DECODER 80-TQFP
TVP5146M1PFPG4
TVP5146M1PFPG4
Texas Instruments
IC VIDEO DECODER 10BIT 80TQFP
TVP5146M1PFPR
TVP5146M1PFPR
Texas Instruments
IC VIDEO DECODER 10BIT 80TQFP
TVP5146M1PFPRG4
TVP5146M1PFPRG4
Texas Instruments
IC VIDEO DECODER 10BIT 80TQFP
TVP5146M2IPFP
TVP5146M2IPFP
Texas Instruments
IC DIGITAL VIDEO DECODER 80HTQFP
TVP5146M2IPFPR
TVP5146M2IPFPR
Texas Instruments
IC VIDEO DECODER 10BIT 80TQFP
TVP5146M2PFP
TVP5146M2PFP
Texas Instruments
IC DIGITL VIDEO DECODER 80-HTQFP
TVP5146M2PFPR
TVP5146M2PFPR
Texas Instruments
IC VIDEO DECODER 10BIT 80TQFP
TVP5147PFPR Description

The Texas Instruments TVP5147PFPR is a high-performance, multi-format video decoder designed for various video applications, including broadcast, security, and multimedia systems. This device provides the ability to decode multiple video formats, including composite, S-Video, and component signals, making it an ideal choice for a wide range of video processing tasks. With integrated features for high-quality video output, low power consumption, and flexible I/O support, the TVP5147PFPR provides a robust solution for high-quality video capture and processing.

## Key Specifications

* Input Video Format:

* Supported Formats: Composite (CVBS), S-Video, Component (YPrPb), and ITU-R BT.656.
* The TVP5147PFPR supports multiple video input formats, allowing for flexible integration into systems that handle a variety of video sources. It can decode both standard and high-definition video signals, ensuring compatibility with a wide range of video devices.

* Input Resolution:

* Resolution Support: Up to 720p (HD) and 480i (SD).
* The device supports video input resolutions up to 720p for high-definition video processing, as well as standard-definition formats such as 480i, making it versatile for both HD and SD applications.

* Video Output Format:

* Digital Output: ITU-R BT.656 8-bit or 16-bit YCbCr 4:2:2
* The decoded video can be output in the standard 8-bit or 16-bit YCbCr format, making it suitable for integration with downstream processing units such as encoders, display processors, and multimedia systems.

* Video Processing Features:

* 3D Y/C Separation: The TVP5147PFPR features 3D Y/C separation for superior video quality, especially for S-Video sources.
* Automatic Gain Control (AGC): The device includes automatic gain control for improving signal quality, particularly in low-signal conditions.
* Automatic White Balance: This feature ensures accurate color reproduction across various video sources.
* Motion Detection: The TVP5147PFPR includes motion detection capabilities, enabling it to detect moving objects in video streams, which is valuable for security and surveillance applications.

* Power Supply:

* Operating Voltage: 3.3V (core) and 5V (I/O)
* The device operates at a 3.3V core voltage, with 5V tolerance for I/O signals, making it suitable for systems with varied voltage levels.

* Power Consumption:

* Power Consumption: Approximately 600mW typical (for video decoding operations).
* The TVP5147PFPR is designed for low power consumption while providing high-quality video decoding, making it ideal for embedded systems and portable devices where power efficiency is critical.

* Output Interface:

* Digital Output Interface: The TVP5147PFPR supports a digital output interface with ITU-R BT.656-compliant 8-bit or 16-bit YCbCr 4:2:2, which can be easily interfaced with downstream processors and display systems.
* Parallel Output: The device offers parallel video output, which can be connected to video processing and encoding units for further signal manipulation or display.

* Audio Support:

* Embedded Audio Output: The TVP5147PFPR can extract embedded audio from the video stream, supporting both mono and stereo audio output in digital format. This is useful for systems that require synchronized audio and video decoding.

* Package Type:

* Package: 48-pin LQFP (Low Profile Quad Flat Package)
* The 48-pin LQFP package ensures easy integration into medium-density boards, making it suitable for a variety of consumer and industrial systems.

* Temperature Range:

* Operating Temperature: -40°C to +85°C
* With an extended operating temperature range, the TVP5147PFPR is suitable for industrial and automotive applications that require stable performance in harsh environments.

* Output Sync:

* Sync Output: The device provides synchronization signals that allow for easy integration with other video processing units, ensuring proper timing and video frame synchronization.

## Key Features

* Multi-Format Video Decoding: The TVP5147PFPR supports a wide range of input video formats, including composite, S-Video, and component video, providing flexibility for various video sources.
* High-Quality Video Processing: With features like 3D Y/C separation, automatic gain control (AGC), and automatic white balance, the device ensures high-quality video output with accurate colors and reduced artifacts.
* Low Power Consumption: The device is optimized for low power consumption, making it suitable for battery-operated systems and embedded video applications.
* Motion Detection: The built-in motion detection feature enhances the device's suitability for surveillance and security applications.
* Audio Extraction: The TVP5147PFPR can extract embedded audio from the video signal, offering a complete solution for multimedia applications where both audio and video are required.
* Flexible Output Formats: The device supports both 8-bit and 16-bit digital video output in YCbCr format, making it compatible with a wide range of downstream processing units.
* Temperature Tolerance: With an extended temperature range of -40°C to +85°C, the device is suitable for industrial and automotive applications that require robust performance in extreme environments.

## Applications

The TVP5147PFPR is suitable for a wide range of video decoding applications across various industries. Some common use cases include:

* Video Surveillance Systems: The motion detection capability, combined with high-quality video decoding, makes the device ideal for security cameras, video recorders, and surveillance equipment.
* Broadcast Equipment: The device's ability to decode multiple video formats and resolutions makes it ideal for broadcast and media equipment that requires reliable video capture and processing.
* Consumer Electronics: Used in digital video recorders (DVRs), set-top boxes, and home entertainment systems for decoding various video formats and outputs to display devices.
* Automotive Systems: Suitable for automotive video systems such as rearview cameras, navigation systems, and entertainment systems, where video decoding from various inputs is required.
* Industrial Control Systems: The TVP5147PFPR can be used in industrial monitoring systems where video streams need to be decoded and processed for visual analysis or integration with other control systems.

## Conclusion

The Texas Instruments TVP5147PFPR is a highly versatile and feature-rich video decoder that provides excellent video quality and efficient processing for a wide range of applications. With support for multiple video input formats, high-quality video processing features, and low power consumption, it offers an ideal solution for industries such as surveillance, broadcast, consumer electronics, and automotive systems. Its ability to decode a variety of video sources and its high flexibility make it a valuable component in multimedia and video processing systems.
TVP5147PFPR Compare Parts
  • TVP5147PFPR vs TVP5151ZQCR
  • TVP5147PFPR vs TVP5151ZQC
  • TVP5147PFPR vs TVP5151PBSR
  • TVP5147PFPR vs TVP5151PBS
  • TVP5147PFPR vs TVP5151IZQCR
  • TVP5147PFPR vs TVP5151IZQCR
  • TVP5147PFPR vs TVP5151IZQC
  • TVP5147PFPR vs TVP5151IZQC
  • TVP5147PFPR vs TVP5151IPBSR
  • TVP5147PFPR vs TVP5151IPBS
  • TVP5147PFPR vs TVP5150PBSR
  • TVP5147PFPR vs TVP5150PBS
  • TVP5147PFPR vs TVP5150APBSRG4
  • TVP5147PFPR vs TVP5150APBSR
  • TVP5147PFPR vs TVP5150APBS
  • TVP5147PFPR vs TVP5150AM1ZQCR
  • TVP5147PFPR vs TVP5150AM1ZQC
  • TVP5147PFPR vs TVP5150AM1PBSRHIK
  • TVP5147PFPR vs TVP5150AM1PBSRG4
  • TVP5147PFPR vs TVP5150AM1PBSR
  • TVP5147PFPR vs TVP5150AM1PBS
  • TVP5147PFPR vs TVP5150AM1MPBSREP
  • TVP5147PFPR vs TVP5150AM1LGQCR
  • TVP5147PFPR vs TVP5150AM1IZQCR
  • TVP5147PFPR vs TVP5150AM1IZQC
  • TVP5147PFPR vs TVP5150AM1IPBSRQ1
  • TVP5147PFPR vs TVP5150AM1IPBSRQ
  • TVP5147PFPR vs TVP5150AM1IPBSRG4
  • TVP5147PFPR vs TVP5150AM1IPBSR
  • TVP5147PFPR vs TVP5150AM1IPBSQ1
  • TVP5147PFPR vs TVP5150AM1IPBS
  • TVP5147PFPR vs TVP5147PFP
  • TVP5147PFPR vs TVP5147M1PFPR
  • TVP5147PFPR vs TVP5147M1PFP
  • TVP5147PFPR vs TVP5147M1IPFPR
  • TVP5147PFPR vs TVP5147M1IPFP
  • TVP5147PFPR vs TVP5146PFPR
  • TVP5147PFPR vs TVP5146PFP
  • TVP5147PFPR vs TVP5146M2PFPR
  • TVP5147PFPR vs TVP5146M2PFP
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!