☰
UA723CD
UA723CD
Active
Description:  IC REG LIN POS ADJ 150MA 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   UA723CD Datasheet
History Price: $1.00000
In Stock: 4640
UA723CD Specification
Specification
Part No
UA723CD
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
40V
Voltage - Output (Min/Fixed)
2V
Voltage - Output (Max)
37V
Voltage Dropout (Max)
-
Current - Output
150mA
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
74dB ~ 86dB (50Hz ~ 10kHz)
Control Features
Current Limit
Protection Features
-
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
UA723CD PDF Datasheet
UA723CD Related Parts
UA723CDR
UA723CDR
Texas Instruments
IC REG LIN POS ADJ 150MA 14SOIC
UA723CDRE4
UA723CDRE4
Texas Instruments
IC REG LIN POS ADJ 150MA 14SOIC
UA723CDRG4
UA723CDRG4
Texas Instruments
IC REG LIN POS ADJ 150MA 14SOIC
UA723CN
UA723CN
Texas Instruments
IC REG LIN POS ADJ 150MA 14DIP
UA723CNG4
UA723CNG4
Texas Instruments
IC REG LIN POS ADJ 150MA 14DIP
UA723CNS
UA723CNS
Texas Instruments
IC REG LINEAR ADJ POS REGULATOR
UA723CNSR
UA723CNSR
Texas Instruments
IC REG LINEAR POS ADJ 150MA 14SO
UA7805CKCE3
UA7805CKCE3
Texas Instruments
IC REG LINEAR FIXED STNDRD REG
UA7805CKCS
UA7805CKCS
Texas Instruments
IC REG LINEAR 5V 1.5A TO220-3
UA7805CKCSE3
UA7805CKCSE3
Texas Instruments
IC REG LINEAR 5V 1.5A TO220-3
UA7805CKCT
UA7805CKCT
Texas Instruments
IC REG LINEAR 5V 1.5A TO220-3
UA7805CKTER
UA7805CKTER
Texas Instruments
IC REG LINEAR 5V 1.5A 3POWERFLEX
UA723CD Compare Parts
  • UA723CD vs UA79M12MFKB
  • UA723CD vs UA79M12CKC
  • UA723CD vs UA79M08CKVURG3
  • UA723CD vs UA79M08CKTPR
  • UA723CD vs UA79M08CKC
  • UA723CD vs UA79M05MFKB
  • UA723CD vs UA79M05CKVURG3
  • UA723CD vs UA79M05CKTPR
  • UA723CD vs UA79M05CKCSE3
  • UA723CD vs UA79M05CKCS
  • UA723CD vs UA7915CKTER
  • UA723CD vs UA7908CKTER
  • UA723CD vs UA7908CKCSE3
  • UA723CD vs UA7908CKCS
  • UA723CD vs UA7905CKTTR
  • UA723CD vs UA7905CKTER
  • UA723CD vs UA7905CKCSE3
  • UA723CD vs UA7905CKCS
  • UA723CD vs UA7905CKC
  • UA723CD vs UA78M33QDCYRQ1
  • UA723CD vs UA78M33QDCYRG4Q1
  • UA723CD vs UA78M33IKVURG3
  • UA723CD vs UA78M33CKVURG3
  • UA723CD vs UA78M33CKTPR
  • UA723CD vs UA78M33CKCSE3
  • UA723CD vs UA78M33CKCS
  • UA723CD vs UA78M33CKCE3
  • UA723CD vs UA78M33CDCYRG3
  • UA723CD vs UA78M33CDCYR
  • UA723CD vs UA78M33CDCYG3
  • UA723CD vs UA78M33CDCY
  • UA723CD vs UA78M15CKTPR
  • UA723CD vs UA78M12CKVURG3
  • UA723CD vs UA78M12CKTPRG3
  • UA723CD vs UA78M12CKTPR
  • UA723CD vs UA78M12CKTP
  • UA723CD vs UA78M12CKCSE3
  • UA723CD vs UA78M12CKCS
  • UA723CD vs UA78M10CKVURG3
  • UA723CD vs UA78M10CKTPR
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class