UA741CDR
UA741CDR
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UA741CDR Datasheet
History Price: $0.49000
In Stock: 48800
UA741CDR Specification
Specification
Part No
UA741CDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
0.5V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
80 nA
Voltage - Input Offset
1 mV
Current - Supply
1.7mA
Current - Output / Channel
25 mA
Voltage - Supply Span (Min)
7 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
UA741CDR Related Parts
UA741CD
UA741CD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CD
UA741CD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CDG4
UA741CDG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CDRG4
UA741CDRG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CDT
UA741CDT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CN
UA741CN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
UA741CP
UA741CP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
UA741CPG4
UA741CPG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
UA741CPS
UA741CPS
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
UA741CPSR
UA741CPSR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
UA741CPSRE4
UA741CPSRE4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
UA741ID
UA741ID
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CDR Description
Overview of Texas Instruments UA741CDR

The Texas Instruments UA741CDR is a general-purpose operational amplifier (op-amp) that is widely used in various analog applications. Known for its versatility and reliability, the UA741 is suitable for a range of tasks, including signal amplification, filtering, and mathematical operations. Its robust design and ease of use make it a popular choice among engineers and hobbyists alike.

Key Specifications

- Supply Voltage Range: The UA741 operates with a dual supply voltage range of ±10V to ±15V, allowing it to function effectively in various circuit configurations.
- Input Voltage Range: The input voltage range is typically from -12V to +12V, ensuring compatibility with a wide range of input signals.
- Output Voltage Swing: The output voltage swing is typically ±10V under load conditions, providing sufficient headroom for most applications.
- Gain-Bandwidth Product: The gain-bandwidth product of the UA741 is approximately 1 MHz, which is suitable for many low-frequency applications.
- Input Offset Voltage: The input offset voltage is typically around 1 mV, contributing to the accuracy of the amplifier in precision applications.

Features

- High Open-Loop Gain: The UA741 features a high open-loop voltage gain of approximately 100,000 at low frequencies, making it effective for amplifying weak signals.
- Low Noise: The op-amp is designed to minimize noise, which is crucial for applications requiring high fidelity and signal integrity.
- Short-Circuit Protection: The UA741 includes internal short-circuit protection, enhancing its reliability and durability in various operating conditions.
- Temperature Range: The device operates over a temperature range of 0°C to 70°C, making it suitable for standard commercial applications.
- Single and Dual Supply Operation: The UA741 can be powered by either a single supply or dual supplies, providing flexibility in circuit design.

Applications

The UA741CDR is suitable for a wide range of applications, including:

- Signal Amplification: Commonly used in audio and instrumentation applications to amplify weak signals.
- Active Filters: Employed in designing active low-pass, high-pass, and band-pass filters for signal processing.
- Voltage Followers: Used as a voltage follower to buffer signals and prevent loading effects on the preceding stage.
- Comparators: Can be configured as a comparator in various control systems and signal processing applications.
- Integrators and Differentiators: Utilized in analog computing applications for performing mathematical operations on signals.

Pin Configuration

The UA741 is available in an 8-pin DIP (Dual In-line Package) configuration, which is compact and easy to integrate into various circuit designs. The pin configuration includes:

1. Offset Null: Pins for adjusting the input offset voltage to improve accuracy.
2. Inverting Input (V-): The inverting input terminal for signal input.
3. Non-Inverting Input (V+): The non-inverting input terminal for signal input.
4. Output: The output terminal where the amplified signal is available.
5. Power Supply Pins: Pins for connecting the positive and negative supply voltages.
6. Ground: Common ground connection for the circuit.

Conclusion

The Texas Instruments UA741CDR is a versatile and reliable operational amplifier that has stood the test of time in the electronics industry. With its wide supply voltage range, high open-loop gain, and low noise characteristics, it is well-suited for a variety of analog applications. Its ease of use and robust design make it an excellent choice for both professional engineers and hobbyists. Whether used in signal amplification, filtering, or mathematical operations, the UA741 remains a fundamental component in many electronic systems, ensuring accurate and reliable performance.
UA741CDR Compare Parts
  • UA741CDR vs UA774APC
  • UA741CDR vs UA748IN
  • UA741CDR vs UA748IDT
  • UA741CDR vs UA748ID
  • UA741CDR vs UA748CP
  • UA741CDR vs UA748CN
  • UA741CDR vs UA748CDT
  • UA741CDR vs UA748CDR
  • UA741CDR vs UA748CD
  • UA741CDR vs UA748CD
  • UA741CDR vs UA747MWB
  • UA741CDR vs UA747CNG4
  • UA741CDR vs UA747CN
  • UA741CDR vs UA741MN
  • UA741CDR vs UA741MJ/B
  • UA741CDR vs UA741MFKB
  • UA741CDR vs UA741MDT
  • UA741CDR vs UA741MD
  • UA741CDR vs UA741IP
  • UA741CDR vs UA741IN
  • UA741CDR vs UA741IDT
  • UA741CDR vs UA741ID
  • UA741CDR vs UA741CPSRE4
  • UA741CDR vs UA741CPSR
  • UA741CDR vs UA741CPS
  • UA741CDR vs UA741CPG4
  • UA741CDR vs UA741CP
  • UA741CDR vs UA741CN
  • UA741CDR vs UA741CDT
  • UA741CDR vs UA741CDRG4
  • UA741CDR vs UA741CDG4
  • UA741CDR vs UA741CD
  • UA741CDR vs UA741CD
  • UA741CDR vs UA798HC
  • UA741CDR vs UA747CNE4
  • UA741CDR vs UA741CPE4
  • UA741CDR vs UA733M/BCA
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets