UA741CN
UA741CN
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  STMicroelectronics
Datasheet:   UA741CN Datasheet
History Price: Obsolete
In Stock: 48000
UA741CN Specification
Specification
Part No
UA741CN
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
0.5V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
10 nA
Voltage - Input Offset
1 mV
Current - Supply
1.7mA
Current - Output / Channel
25 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
44 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
UA741CN PDF Datasheet
UA741CN Related Parts
UA741CD
UA741CD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CD
UA741CD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CDG4
UA741CDG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CDR
UA741CDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CDRG4
UA741CDRG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CDT
UA741CDT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CP
UA741CP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
UA741CPG4
UA741CPG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
UA741CPS
UA741CPS
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
UA741CPSR
UA741CPSR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
UA741CPSRE4
UA741CPSRE4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
UA741ID
UA741ID
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CN Compare Parts
  • UA741CN vs UA774APC
  • UA741CN vs UA748IN
  • UA741CN vs UA748IDT
  • UA741CN vs UA748ID
  • UA741CN vs UA748CP
  • UA741CN vs UA748CN
  • UA741CN vs UA748CDT
  • UA741CN vs UA748CDR
  • UA741CN vs UA748CD
  • UA741CN vs UA748CD
  • UA741CN vs UA747MWB
  • UA741CN vs UA747CNG4
  • UA741CN vs UA747CN
  • UA741CN vs UA741MN
  • UA741CN vs UA741MJ/B
  • UA741CN vs UA741MFKB
  • UA741CN vs UA741MDT
  • UA741CN vs UA741MD
  • UA741CN vs UA741IP
  • UA741CN vs UA741IN
  • UA741CN vs UA741IDT
  • UA741CN vs UA741ID
  • UA741CN vs UA741CPSRE4
  • UA741CN vs UA741CPSR
  • UA741CN vs UA741CPS
  • UA741CN vs UA741CPG4
  • UA741CN vs UA741CP
  • UA741CN vs UA741CDT
  • UA741CN vs UA741CDRG4
  • UA741CN vs UA741CDR
  • UA741CN vs UA741CDG4
  • UA741CN vs UA741CD
  • UA741CN vs UA741CD
  • UA741CN vs UA798HC
  • UA741CN vs UA747CNE4
  • UA741CN vs UA741CPE4
  • UA741CN vs UA733M/BCA
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets