UC1843AVTD2
UC1843AVTD2
Active
Description:  UC1843AVTD2
Manufacturer:  Texas Instruments
Datasheet:   UC1843AVTD2 Datasheet
History Price: $534.38600
In Stock: 3200
UC1843AVTD2 Specification
Specification
Part No
UC1843AVTD2
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Topology
Boost, Buck, Flyback, Forward
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
7.6V ~ 30V
Frequency - Switching
Up to 500kHz
Duty Cycle (Max)
96%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Frequency Control
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
Die
Supplier Device Package
Die
UC1843AVTD2 Related Parts
UC1524AL
UC1524AL
Texas Instruments
UC1524A ADVANCED REGULATING PULS
UC1524AL883B
UC1524AL883B
Texas Instruments
UC1524A ADVANCED REGULATING PULS
UC1524J/80937
UC1524J/80937
Texas Instruments
SWITCHING CONTROLLER
UC1525BJ
UC1525BJ
Texas Instruments
UC1525B REGULATING PULSE WIDTH M
UC1526AL883B
UC1526AL883B
Texas Instruments
UC1526A REGULATING PULSE WIDTH M
UC1527AJ
UC1527AJ
Texas Instruments
UC1527A REGULATING PULSE WIDTH M
UC1573J
UC1573J
Texas Instruments
SWITCHING CONTROLLER
UC1823BJ883B
UC1823BJ883B
Texas Instruments
SWITCHING CONTROLLER
UC1823J883B
UC1823J883B
Texas Instruments
UC1823 HIGH SPEED PWM CONTROLLER
UC1825BLP/883B
UC1825BLP/883B
Texas Instruments
HIGH SPEED PWM CONTROLLER
UC1826J
UC1826J
Texas Instruments
SWITCHING CONTROLLER
UC1842AMDREP
UC1842AMDREP
Texas Instruments
IC REG CTRLR BST FLYBK PWM 8SOIC
UC1843AVTD2 Compare Parts
  • UC1843AVTD2 vs UC1870J-1
  • UC1843AVTD2 vs UC1865J/883B
  • UC1843AVTD2 vs UC1865J
  • UC1843AVTD2 vs UC1864J883B
  • UC1843AVTD2 vs UC1861J/883B
  • UC1843AVTD2 vs UC1861J
  • UC1843AVTD2 vs UC1855BJ
  • UC1843AVTD2 vs UC1851J
  • UC1843AVTD2 vs UC1846MDWREP
  • UC1843AVTD2 vs UC1845AMDREPG4
  • UC1843AVTD2 vs UC1845AMDREP
  • UC1843AVTD2 vs UC1844L
  • UC1843AVTD2 vs UC1844AMDREP
  • UC1843AVTD2 vs UC1843BHKU/EM
  • UC1843AVTD2 vs UC1843AMDREPG4
  • UC1843AVTD2 vs UC1843AMDREP
  • UC1843AVTD2 vs UC1842J883B
  • UC1843AVTD2 vs UC1842AMDREP
  • UC1843AVTD2 vs UC1826J
  • UC1843AVTD2 vs UC1825BLP/883B
  • UC1843AVTD2 vs UC1823J883B
  • UC1843AVTD2 vs UC1823BJ883B
  • UC1843AVTD2 vs UC1573J
  • UC1843AVTD2 vs UC1527AJ
  • UC1843AVTD2 vs UC1526AL883B
  • UC1843AVTD2 vs UC1525BJ
  • UC1843AVTD2 vs UC1524J/80937
  • UC1843AVTD2 vs UC1524AL883B
  • UC1843AVTD2 vs UC1524AL
  • UC1843AVTD2 vs UC1846VTD2
  • UC1843AVTD2 vs UC1846VTD1
  • UC1843AVTD2 vs UC1845AY
  • UC1843AVTD2 vs UC1843TD2
  • UC1843AVTD2 vs UC1843TD1
  • UC1843AVTD2 vs UC1843MKGD1
  • UC1843AVTD2 vs UC1843AY
  • UC1843AVTD2 vs UC1842AY
  • UC1843AVTD2 vs UC1825VTD2
  • UC1843AVTD2 vs UC1825VTD1
  • UC1843AVTD2 vs UC1825L883B DM:5962-87681012A
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!