☰
UC2705D
UC2705D
Active
Description:  IC GATE DRVR LOW-SIDE 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC2705D Datasheet
History Price: $5.80000
In Stock: 14320
UC2705D Specification
Specification
Part No
UC2705D
Category
PMIC - Gate Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Single
Number of Drivers
1
Gate Type
N-Channel MOSFET
Voltage - Supply
5V ~ 40V
Logic Voltage - VIL, VIH
0.8V, 2.2V
Current - Peak Output (Source, Sink)
1.5A, 1.5A
Input Type
Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
60ns, 60ns
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
UC2705D Related Parts
UC2705DG4
UC2705DG4
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
UC2705N
UC2705N
Texas Instruments
IC GATE DRVR LOW-SIDE 8DIP
UC2706DW
UC2706DW
Texas Instruments
IC GATE DRVR LOW-SIDE 16SOIC
UC2706N
UC2706N
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP
UC2707DW
UC2707DW
Texas Instruments
IC GATE DRVR LOW-SIDE 16SOIC
UC2707DWG4
UC2707DWG4
Texas Instruments
IC DUAL CHAN PWR DRIVER 16-SOIC
UC2707DWTR
UC2707DWTR
Texas Instruments
IC GATE DRVR LOW-SIDE 16SOIC
UC2707N
UC2707N
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP
UC2707NG4
UC2707NG4
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP
UC2707Q
UC2707Q
Texas Instruments
IC GATE DRVR LOW-SIDE 20PLCC
UC2708DW
UC2708DW
Texas Instruments
IC GATE DRVR LOW-SIDE 16SOIC
UC2708DWTR
UC2708DWTR
Texas Instruments
IC GATE DRVR LOW-SIDE 16SOIC
UC2705D Compare Parts
  • UC2705D vs UC2715NG4
  • UC2705D vs UC2715N
  • UC2705D vs UC2715DTR
  • UC2705D vs UC2715DP
  • UC2705D vs UC2715D
  • UC2705D vs UC2714NG4
  • UC2705D vs UC2714N
  • UC2705D vs UC2714DTR
  • UC2705D vs UC2714DPG4
  • UC2705D vs UC2714DP
  • UC2705D vs UC2714DG4
  • UC2705D vs UC2714D
  • UC2705D vs UC2710TG3
  • UC2705D vs UC2710T
  • UC2705D vs UC2710N
  • UC2705D vs UC2709N
  • UC2705D vs UC2709DW
  • UC2705D vs UC2708NG4
  • UC2705D vs UC2708NEG4
  • UC2705D vs UC2708NE
  • UC2705D vs UC2708N
  • UC2705D vs UC2708DWTR
  • UC2705D vs UC2708DW
  • UC2705D vs UC2707Q
  • UC2705D vs UC2707NG4
  • UC2705D vs UC2707N
  • UC2705D vs UC2707DWTR
  • UC2705D vs UC2707DWG4
  • UC2705D vs UC2707DW
  • UC2705D vs UC2706N
  • UC2705D vs UC2706DW
  • UC2705D vs UC2705N
  • UC2705D vs UC2705DG4
  • UC2705D vs UC2714DTR
  • UC2705D vs UC2706J
  • UC2705D vs UC2715DP
  • UC2705D vs UC2714N
  • UC2705D vs UC2714DPTR
  • UC2705D vs UC2714DP
  • UC2705D vs UC2710T
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much