☰
UC2901DTR
UC2901DTR
Active
Description:  IC ISOLATED FB GENERATOR 14-SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC2901DTR Datasheet
History Price: $4.25250
In Stock: 27360
UC2901DTR Specification
Specification
Part No
UC2901DTR
Category
PMIC - Power Management - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Feedback Generator
Current - Supply
5mA
Voltage - Supply
4.5V ~ 40V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
UC2901DTR PDF Datasheet
UC2901DTR Related Parts
UC2901D
UC2901D
Texas Instruments
IC ISOLATED FB GENERATOR 14-SOIC
UC2901DG4
UC2901DG4
Texas Instruments
IC ISOLATED FB GENERATOR 14-SOIC
UC2901J
UC2901J
Texas Instruments
ISOLATED FEEDBACK GENERATOR, CDI
UC2901MDREP
UC2901MDREP
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
UC2901MDREPG4
UC2901MDREPG4
Texas Instruments
IC ISOLATED FB GENERATOR 14-SOIC
UC2901N
UC2901N
Texas Instruments
ISOLATED FEEDBACK GENERATOR, PDI
UC2901N
UC2901N
Texas Instruments
IC ISOLATED FB GENERATOR 14-DIP
UC2901Q
UC2901Q
Texas Instruments
IC ISOLATED FB GENERATOR 20-PLCC
UC2901QG3
UC2901QG3
Texas Instruments
IC ISOLATED FB GENERATOR 20PLCC
UC2902D
UC2902D
Texas Instruments
IC LOAD SHARE CONTROLLER 8SOIC
UC2902DG4
UC2902DG4
Texas Instruments
IC LOAD SHARE CONTROLLER 8SOIC
UC2902DTR
UC2902DTR
Texas Instruments
IC LOAD SHARE CONTROLLER 8SOIC
UC2901DTR Description

The UC2901DTR is a high-performance controller for battery management systems, designed by Texas Instruments. This integrated circuit (IC) is particularly suitable for applications that require precision and efficiency in managing rechargeable batteries, such as lead-acid batteries and lithium-ion battery packs. The UC2901DTR features advanced capabilities for monitoring and controlling battery charging processes, ensuring optimal performance and longevity of the batteries.

## Key Features

- Battery Charging Control: Supports both constant current (CC) and constant voltage (CV) charging modes, making it adaptable to various battery chemistries.
- Temperature Compensation: Automatically adjusts the charge parameters based on the temperature of the battery, enhancing safety and efficiency.
- LED Indicators: Integrated LED drive outputs for visual status indication of charge cycles, which simplifies user interfaces.
- Programmable Charge Current: Allows users to set the maximum charge current according to the specific requirements of the battery being charged.
- Overvoltage and Overcurrent Protection: Built-in safety features protect against excessive voltage and current, preventing damage to the battery.
- Low Supply Voltage Operation: Operates effectively at low supply voltages, making it suitable for battery-powered applications.

## Specifications

Here are the detailed specifications of the UC2901DTR:

| Parameter | Value |
|------------------------------------------|-----------------------------------------|
| Supply Voltage (VCC) | 7 V to 30 V |
| Input Voltage Range (VIN) | 0 V to 30 V |
| Charge Current Setting | Programmable up to 5 A |
| Output Voltage Regulation Accuracy | ±0.5% |
| Temperature Range | -40°C to +85°C |
| Power Consumption | 1.2 mA (typical, quiescent) |
| Switching Frequency | 50 kHz to 100 kHz (typical) |
| LED Drive Current | Up to 20 mA |
| Overvoltage Protection Threshold | Programmable (default ~15 V) |
| Overcurrent Protection Threshold | Programmable (default ~6 A) |
| Package Type | TSSOP-20 |
| Pin Count | 20 |
| Typical Application Circuit | Buck or Boost Converter Configurations |

## Applications

The UC2901DTR is widely used in various battery management applications, including:

- Battery Chargers: Suitable for designing efficient battery chargers for different battery types, including lead-acid and lithium-ion batteries.
- Uninterruptible Power Supplies (UPS): Used in UPS systems to ensure reliable power delivery during outages while managing battery health.
- Portable Electronics: Ideal for consumer electronics that require efficient battery management, such as smartphones, laptops, and tablets.
- Electric Vehicles (EV): Utilized in electric vehicle charging systems, helping to manage battery charging cycles efficiently.
- Renewable Energy Systems: Used in solar energy storage systems to manage the charging of batteries from solar panels.

## Functional Block Diagram

The UC2901DTR features several functional blocks that work together to manage battery charging effectively. These include:

- Voltage Reference: Provides a stable reference voltage for accurate regulation.
- Error Amplifier: Compares the output voltage with the reference voltage to regulate the charging process.
- Control Logic: Implements the charging algorithm, managing transitions between CC and CV modes based on battery status.
- Protection Circuits: Monitors battery parameters to prevent overvoltage and overcurrent conditions.

## Conclusion

The Texas Instruments UC2901DTR is a robust and versatile battery management controller that offers comprehensive features for efficient charging of various battery types. Its ability to adapt to different charging conditions, combined with built-in safety features, makes it an excellent choice for engineers looking to design reliable battery management solutions. For more detailed information, including application notes and design resources, refer to the official Texas Instruments datasheet.
UC2901DTR Compare Parts
  • UC2901DTR vs UC29432DTRG4
  • UC2901DTR vs UC29432DTR
  • UC2901DTR vs UC29432DG4
  • UC2901DTR vs UC29432D
  • UC2901DTR vs UC2907NG4
  • UC2901DTR vs UC2907N
  • UC2901DTR vs UC2907DWTRG4
  • UC2901DTR vs UC2907DWTR
  • UC2901DTR vs UC2907DWG4
  • UC2901DTR vs UC2907DW
  • UC2901DTR vs UC2907DW
  • UC2901DTR vs UC2902N
  • UC2901DTR vs UC2902DTR
  • UC2901DTR vs UC2902DG4
  • UC2901DTR vs UC2902D
  • UC2901DTR vs UC2901QG3
  • UC2901DTR vs UC2901Q
  • UC2901DTR vs UC2901N
  • UC2901DTR vs UC2901N
  • UC2901DTR vs UC2901MDREPG4
  • UC2901DTR vs UC2901MDREP
  • UC2901DTR vs UC2901J
  • UC2901DTR vs UC2901DG4
  • UC2901DTR vs UC2901D
  • UC2901DTR vs UC29432DG4
  • UC2901DTR vs UC29432D
  • UC2901DTR vs UC2901Q
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you