☰
UC2906DW
UC2906DW
Active
Description:  IC BATT CHG LEAD ACID 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC2906DW Datasheet
History Price: $13.67000
In Stock: 3600
UC2906DW Specification
Specification
Part No
UC2906DW
Category
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Battery Chemistry
Lead Acid
Number of Cells
-
Current - Charging
-
Programmable Features
Current
Fault Protection
-
Charge Current - Max
-
Battery Pack Voltage
-
Voltage - Supply (Max)
40V
Interface
-
Operating Temperature
-40 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
UC2906DW PDF Datasheet
UC2906DW Related Parts
UC2906DWG4
UC2906DWG4
Texas Instruments
IC BATT CHG LEAD ACID 16SOIC
UC2906DWTR
UC2906DWTR
Texas Instruments
IC BATT CHG LEAD ACID 16SOIC
UC2906J
UC2906J
Texas Instruments
IC BATT CHG CONTROLLER
UC2906N
UC2906N
Texas Instruments
IC BATT CHG LEAD ACID 16DIP
UC2906NG4
UC2906NG4
Texas Instruments
IC BATT CHG LEAD ACID 16DIP
UC2906Q
UC2906Q
Texas Instruments
IC BATT CHG LEAD ACID 20PLCC
UC2909DW
UC2909DW
Texas Instruments
IC BATT CHG LEAD ACID 20SOIC
UC2909DWG4
UC2909DWG4
Texas Instruments
IC BATT CHG LEAD ACID 20SOIC
UC2909DWTR
UC2909DWTR
Texas Instruments
IC BATT CHG LEAD ACID 20SOIC
UC2909DWTRG4
UC2909DWTRG4
Texas Instruments
IC BATT CHG LEAD ACID 20SOIC
UC2909MDWREP
UC2909MDWREP
Texas Instruments
IC BATT CHG LEAD ACID 20SOIC
UC2909N
UC2909N
Texas Instruments
IC BATT CHG LEAD ACID 20DIP
UC2906DW Description
Overview of Texas Instruments UC2906DW

The Texas Instruments UC2906DW is a high-performance voltage regulator controller designed for use in switching power supplies, particularly in isolated and non-isolated DC/DC converter applications. It serves as a critical building block in designing efficient power management systems, providing precise regulation, protection features, and flexibility for various topologies such as forward, flyback, and push-pull converters. The device integrates essential functions needed to regulate output voltage while optimizing power efficiency and system stability.

Functional Description

The UC2906DW operates as a pulse-width modulation (PWM) controller with an error amplifier, oscillator, and driver circuitry to manage the switching of external power MOSFETs or transistors. Its internal error amplifier compares the feedback voltage from the output with a stable reference, adjusting the duty cycle to maintain the output voltage within tight tolerances. The controller supports voltage-mode control and includes features to improve transient response and reduce output ripple.

The device incorporates built-in soft-start circuitry to limit inrush current during startup, thus enhancing reliability and reducing stress on components. It also includes undervoltage lockout (UVLO) to prevent operation at insufficient input voltages, ensuring safe startup and shutdown. The UC2906DW provides open-collector output for driving external transistors or MOSFET gates, with sufficient drive strength to support efficient switching at moderate frequencies.

Electrical Specifications

* Supply Voltage Range (VCC): 7 V to 40 V, accommodating a wide range of input voltage sources typical in industrial and commercial power supplies.
* Reference Voltage: Internal bandgap voltage reference of 5.0 V ±1%, providing a stable reference for error amplification and feedback.
* Output Drive Capability: Open-collector transistor output capable of sinking up to 100 mA peak current, suitable for driving MOSFET gates with external driver stages.
* Oscillator Frequency Range: Typically adjustable from 20 kHz to 300 kHz through external RC components, enabling flexibility in switching frequency selection based on efficiency and noise requirements.
* Error Amplifier Input Offset Voltage: Typically 2 mV, enabling accurate voltage regulation.
* Maximum Duty Cycle: Up to approximately 90%, allowing efficient utilization of the power stage.
* Short-Circuit and Overload Protection: Current limiting circuitry to protect external components and improve system robustness.
* Quiescent Current: Approximately 6 mA, balancing power consumption with performance.
* Operating Temperature Range: -40°C to +85°C (industrial grade), suitable for a variety of demanding environments.
* Package: Available in 16-pin Dual In-Line Package (DIP), providing ease of prototyping and standard PCB assembly.

Key Functional Blocks

* Error Amplifier: High-gain differential amplifier with internal compensation to compare feedback voltage and reference, ensuring precise output regulation.
* Oscillator: Programmable frequency oscillator generating the timing signal for PWM operation, adjustable via external resistors and capacitors to suit system requirements.
* Output Driver: Open-collector transistor output stage designed to interface with power MOSFET gates or transistor bases, controlling power delivery to the load.
* Soft-Start Circuit: Prevents high inrush current by gradually ramping the duty cycle during startup.
* Undervoltage Lockout (UVLO): Ensures the controller only operates when the supply voltage is above a safe threshold.
* Current Limiting: Protects the power stage against excessive load or short circuits by limiting the maximum output current.

Applications

The UC2906DW is ideal for use in a variety of switched-mode power supply (SMPS) designs including:

* Isolated flyback and forward converters commonly used in telecom and industrial power supplies.
* Push-pull and half-bridge converter topologies requiring precise duty cycle control.
* Battery chargers and regulated power adapters.
* Industrial automation equipment requiring robust and efficient power regulation.
* LED drivers and lighting control systems benefiting from stable voltage regulation and efficient switching.
* DC/DC converters used in embedded systems, offering high efficiency and compact power stages.

Design Considerations

Designers utilizing the UC2906DW should carefully select external components, such as timing resistors and capacitors, to set the oscillator frequency to match the specific application’s efficiency and noise criteria. Proper compensation network design around the error amplifier is essential to achieve stable regulation and fast transient response.

Thermal management should be considered, especially in high-current applications, to ensure reliable operation. The use of appropriate gate driver stages and power MOSFETs optimized for the chosen switching frequency will further improve overall system efficiency.

PCB layout should emphasize minimizing parasitic inductances and capacitances around the switching node and feedback loop to reduce noise and improve stability. Adequate bypassing of the supply pins and use of ground planes will enhance device performance.

Summary

The Texas Instruments UC2906DW is a versatile, reliable PWM voltage regulator controller designed for high-efficiency switched-mode power supply applications. Its wide supply voltage range, accurate internal reference, adjustable switching frequency, and protective features make it an excellent choice for designing robust DC/DC converters across industrial, commercial, and embedded systems. With integrated soft-start, current limiting, and undervoltage lockout, the UC2906DW ensures stable operation, protecting both the device and the system from electrical stress while enabling efficient power regulation.
UC2906DW Compare Parts
  • UC2906DW vs UC2909MDWREP
  • UC2906DW vs UC2909DWTRG4
  • UC2906DW vs UC2909DWTR
  • UC2906DW vs UC2909DWG4
  • UC2906DW vs UC2909DW
  • UC2906DW vs UC2906Q
  • UC2906DW vs UC2906NG4
  • UC2906DW vs UC2906N
  • UC2906DW vs UC2906J
  • UC2906DW vs UC2906DWTR
  • UC2906DW vs UC2906DWG4
  • UC2906DW vs UC2906Q
  • UC2906DW vs UC2906NG4
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality