☰
UC3172ADWP
UC3172ADWP
Active
Description:  VOICE COIL MOTOR CONTROLLER, 1A
Manufacturer:  Texas Instruments
Datasheet:   UC3172ADWP Datasheet
History Price: $2.01000
In Stock: 27560
UC3172ADWP Specification
Specification
Part No
UC3172ADWP
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
-
Function
-
Output Configuration
-
Interface
-
Technology
-
Step Resolution
-
Applications
-
Current - Output
-
Voltage - Supply
-
Voltage - Load
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
UC3172ADWP PDF Datasheet
UC3172ADWP Related Parts
UC3172AQP
UC3172AQP
Texas Instruments
VOICE COIL MOTOR CONTROLLER, 1A
UC3625DW
UC3625DW
Texas Instruments
IC MOTOR DRIVER 10V-18V 28SOIC
UC3625DWTR
UC3625DWTR
Texas Instruments
IC MOTOR DRIVER 10V-18V 28SOIC
UC3625N
UC3625N
Texas Instruments
IC MOTOR DRIVER 10V-18V 28DIP
UC3625NG4
UC3625NG4
Texas Instruments
IC MOTOR DRIVER 10V-18V 28DIP
UC3625Q
UC3625Q
Texas Instruments
IC MOTOR DRIVER 10V-18V 28PLCC
UC3625QG4
UC3625QG4
Texas Instruments
IC MOTOR DRIVER 10V-18V 28PLCC
UC3625QTR
UC3625QTR
Texas Instruments
IC MOTOR DRIVER 10V-18V 28PLCC
UC3637DW
UC3637DW
Texas Instruments
IC MOTOR DRIVER 2.5V-20V 20SOIC
UC3637DWTR
UC3637DWTR
Texas Instruments
IC MOTOR DRIVER 2.5V-20V 20SOIC
UC3637N
UC3637N
Texas Instruments
IC MOTOR DRIVER 2.5V-20V 18DIP
UC3637NG4
UC3637NG4
Texas Instruments
IC MOTOR DRIVER 2.5V-20V 18DIP
UC3172ADWP Compare Parts
  • UC3172ADWP vs UC3717Q
  • UC3172ADWP vs UC3717J
  • UC3172ADWP vs UC3638QG3
  • UC3172ADWP vs UC3638Q
  • UC3172ADWP vs UC3638NG4
  • UC3172ADWP vs UC3638N
  • UC3172ADWP vs UC3638DWTR
  • UC3172ADWP vs UC3638DWG4
  • UC3172ADWP vs UC3638DW
  • UC3172ADWP vs UC3637QG3
  • UC3172ADWP vs UC3637Q
  • UC3172ADWP vs UC3637NG4
  • UC3172ADWP vs UC3637N
  • UC3172ADWP vs UC3637DWTR
  • UC3172ADWP vs UC3637DW
  • UC3172ADWP vs UC3625QTR
  • UC3172ADWP vs UC3625QG4
  • UC3172ADWP vs UC3625Q
  • UC3172ADWP vs UC3625NG4
  • UC3172ADWP vs UC3625N
  • UC3172ADWP vs UC3625DWTR
  • UC3172ADWP vs UC3625DW
  • UC3172ADWP vs UC3172AQP
  • UC3172ADWP vs UC3625Q
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time