☰
UC3178QPTR
UC3178QPTR
Obsolete
Description:  IC POWER 2 CIRCUIT 28PLCC
Manufacturer:  Texas Instruments
Datasheet:   UC3178QPTR Datasheet
History Price: $3.93000
In Stock: 20720
UC3178QPTR Specification
Specification
Part No
UC3178QPTR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Power
Number of Circuits
2
Output Type
-
Slew Rate
1V/μs
Gain Bandwidth Product
2 MHz
-3db Bandwidth
-
Current - Input Bias
50 μA
Voltage - Input Offset
12 mV
Current - Supply
13mA (x2 Channels)
Current - Output / Channel
450 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
15 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
UC3178QPTR PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Gabriela Mendes Neto
Brazil
5 stars
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
5 stars
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B