☰
UC3702N
UC3702N
Obsolete
Description:  IC QUAD PWM RELAY DRIVER 16-DIP
Manufacturer:  Texas Instruments
Datasheet:   UC3702N Datasheet
History Price: $2.60000
In Stock: 14400
UC3702N Specification
Specification
Part No
UC3702N
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
-
Applications
-
Interface
-
Load Type
-
Technology
-
Rds On (Typ)
-
Current - Output / Channel
50mA
Current - Peak Output
175mA
Voltage - Supply
4.5V ~ 8V
Voltage - Load
-
Operating Temperature
0 ℃ ~ 70 ℃
Features
-
Fault Protection
-
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
UC3702N PDF Datasheet
UC3702N Related Parts
UC3717AN
UC3717AN
Texas Instruments
IC HALF BRIDGE DRIVER 1A 16DIP
UC3717ANG4
UC3717ANG4
Texas Instruments
IC HALF BRIDGE DRIVER 1A 16DIP
UC3717AQ
UC3717AQ
Texas Instruments
IC HALF BRIDGE DRIVER 1A 20PLCC
UC3717AQG3
UC3717AQG3
Texas Instruments
IC HALF BRIDGE DRIVER 1A 20PLCC
UC3717AQTR
UC3717AQTR
Texas Instruments
IC HALF BRIDGE DRIVER 1A 20PLCC
UC3770AN
UC3770AN
Texas Instruments
IC HALF BRIDGE DRIVER 2A 16DIP
UC3770ANG4
UC3770ANG4
Texas Instruments
IC HALF BRIDGE DRIVER 2A 16DIP
UC3770AQ
UC3770AQ
Texas Instruments
IC HALF BRIDGE DRIVER 2A 28PLCC
UC3770AQTR
UC3770AQTR
Texas Instruments
IC HALF BRIDGE DRIVER 2A 28PLCC
UC3770BN
UC3770BN
Texas Instruments
IC HALF BRIDGE DRIVER 2A 16DIP
UC3770AQ
UC3770AQ
Unitrode Corp
IC HALF BRIDGE DRIVER 2A 28PLCC
UC3770BNG4
UC3770BNG4
Unitrode Corp
IC HALF BRIDGE DRIVER 2A 16DIP
UC3702N Compare Parts
  • UC3702N vs UC3770AQTR
  • UC3702N vs UC3770AQ
  • UC3702N vs UC3770ANG4
  • UC3702N vs UC3770AN
  • UC3702N vs UC3717AQTR
  • UC3702N vs UC3717AQG3
  • UC3702N vs UC3717AQ
  • UC3702N vs UC3717ANG4
  • UC3702N vs UC3717AN
  • UC3702N vs UC3770BNG4
  • UC3702N vs UC3770AQ
  • UC3702N vs UC3625N
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great