☰
UC3836DTR
UC3836DTR
Obsolete
Description:  IC LNR REG CTRLR 1OUT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC3836DTR Datasheet
History Price: $6.43000
In Stock: 15600
UC3836DTR Specification
Specification
Part No
UC3836DTR
Category
PMIC - Voltage Regulators - Linear Regulator Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Positive Adjustable
Number of Outputs
1
Current - Supply
3.75mA
Voltage - Input
5.2V ~ 35V
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
Surface Mount
Supplier Device Package
8-SOIC
UC3836DTR PDF Datasheet
UC3836DTR Related Parts
UC3832DW
UC3832DW
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
UC3832DWG4
UC3832DWG4
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
UC3832DWTR
UC3832DWTR
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
UC3832N
UC3832N
Texas Instruments
IC LNR REG CTRLR 1OUT 14DIP
UC3832NG4
UC3832NG4
Texas Instruments
IC LNR REG CTRLR 1OUT 14DIP
UC3833DW
UC3833DW
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
UC3833DWTR
UC3833DWTR
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
UC3833J
UC3833J
Texas Instruments
ANALOG CIRCUIT, 1 FUNC, CDIP8
UC3833N
UC3833N
Texas Instruments
IC LNR REG CTRLR 1OUT 8DIP
UC3833NG4
UC3833NG4
Texas Instruments
IC LNR REG CTRLR 1OUT 8DIP
UC3834DW
UC3834DW
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
UC3834DWG4
UC3834DWG4
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
UC3836DTR Compare Parts
  • UC3836DTR vs UC3836N
  • UC3836DTR vs UC3836DG4
  • UC3836DTR vs UC3836D
  • UC3836DTR vs UC3835N
  • UC3836DTR vs UC3834NG4
  • UC3836DTR vs UC3834N
  • UC3836DTR vs UC3834DWG4
  • UC3836DTR vs UC3834DW
  • UC3836DTR vs UC3833NG4
  • UC3836DTR vs UC3833N
  • UC3836DTR vs UC3833J
  • UC3836DTR vs UC3833DWTR
  • UC3836DTR vs UC3833DW
  • UC3836DTR vs UC3832NG4
  • UC3836DTR vs UC3832N
  • UC3836DTR vs UC3832DWTR
  • UC3836DTR vs UC3832DWG4
  • UC3836DTR vs UC3832DW
  • UC3836DTR vs UC3836D
  • UC3836DTR vs UC3834N
  • UC3836DTR vs UC3833N
  • UC3836DTR vs UC3833DW
  • UC3836DTR vs UC3832N
  • UC3836DTR vs UC3832DW
  • UC3836DTR vs UC3543DWTR/81013
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B