☰
UC3875DWPTR
UC3875DWPTR
Active
Description:  IC OFFLINE SW FULL-BRDG 28SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC3875DWPTR Datasheet
History Price: $11.37000
In Stock: 44480
UC3875DWPTR Specification
Specification
Part No
UC3875DWPTR
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Non-Isolated
Internal Switch(s)
-
Voltage - Breakdown
-
Topology
Full-Bridge
Voltage - Start Up
10.75 V
Voltage - Supply (Vcc/Vdd)
9.5V ~ 20V
Duty Cycle
100%
Frequency - Switching
1MHz
Power (Watts)
-
Fault Protection
Current Limiting
Control Features
Frequency Control, Soft Start, Sync
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
Mounting Type
Surface Mount
UC3875DWPTR PDF Datasheet
UC3875DWPTR Related Parts
UC3823BDW
UC3823BDW
Texas Instruments
IC OFFLINE SW MULT TOP 16SOIC
UC3823BDWTR
UC3823BDWTR
Texas Instruments
IC OFFLINE SW MULT TOP 16SOIC
UC3823BN
UC3823BN
Texas Instruments
IC OFFLINE SWITCH MULT TOP 16DIP
UC3823DW
UC3823DW
Texas Instruments
IC OFFLINE SW MULT TOP 16SOIC
UC3823DWG4
UC3823DWG4
Texas Instruments
IC OFFLINE SW MULT TOP 16SOIC
UC3823DWTR
UC3823DWTR
Texas Instruments
IC OFFLINE SW MULT TOP 16SOIC
UC3825BDW
UC3825BDW
Texas Instruments
IC OFFLINE SW MULT TOP 16SOIC
UC3825BDWTR
UC3825BDWTR
Texas Instruments
IC OFFLINE SW MULT TOP 16SOIC
UC3825BN
UC3825BN
Texas Instruments
IC OFFLINE SWITCH MULT TOP 16DIP
UC3848DW
UC3848DW
Texas Instruments
IC OFFLINE SW MULT TOP 16SOIC
UC3848DWG4
UC3848DWG4
Texas Instruments
IC OFFLINE SW MULT TOP 16SOIC
UC3848DWTR
UC3848DWTR
Texas Instruments
IC OFFLINE SW MULT TOP 16SOIC
UC3875DWPTR Compare Parts
  • UC3875DWPTR vs UC3877DWPTR
  • UC3875DWPTR vs UC3876N
  • UC3875DWPTR vs UC3875QP
  • UC3875DWPTR vs UC3875NG4
  • UC3875DWPTR vs UC3875N
  • UC3875DWPTR vs UC3875DWPG4
  • UC3875DWPTR vs UC3875DWP
  • UC3875DWPTR vs UC3865QG3
  • UC3875DWPTR vs UC3865Q
  • UC3875DWPTR vs UC3865NG4
  • UC3875DWPTR vs UC3865N
  • UC3875DWPTR vs UC3865DWTRG4
  • UC3875DWPTR vs UC3865DWTR
  • UC3875DWPTR vs UC3865DW
  • UC3875DWPTR vs UC3862N
  • UC3875DWPTR vs UC3862DWG4
  • UC3875DWPTR vs UC3862DW
  • UC3875DWPTR vs UC3861N
  • UC3875DWPTR vs UC3861DWG4
  • UC3875DWPTR vs UC3861DW
  • UC3875DWPTR vs UC3851N
  • UC3875DWPTR vs UC3851DWTR
  • UC3875DWPTR vs UC3851DW
  • UC3875DWPTR vs UC3848N
  • UC3875DWPTR vs UC3848DWTR
  • UC3875DWPTR vs UC3848DWG4
  • UC3875DWPTR vs UC3848DW
  • UC3875DWPTR vs UC3825BN
  • UC3875DWPTR vs UC3825BDWTR
  • UC3875DWPTR vs UC3825BDW
  • UC3875DWPTR vs UC3823DWTR
  • UC3875DWPTR vs UC3823DWG4
  • UC3875DWPTR vs UC3823DW
  • UC3875DWPTR vs UC3823BN
  • UC3875DWPTR vs UC3823BDWTR
  • UC3875DWPTR vs UC3823BDW
  • UC3875DWPTR vs UC3876N
  • UC3875DWPTR vs UC3865Q
  • UC3875DWPTR vs UC3865N
  • UC3875DWPTR vs UC3862N
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.