☰
UC5601DWPTR
UC5601DWPTR
Obsolete
Description:  IC TERMINATOR SCSI 28SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC5601DWPTR Datasheet
History Price: $5.61000
In Stock: 49920
UC5601DWPTR Specification
Specification
Part No
UC5601DWPTR
Category
Interface - Signal Terminators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
SCSI
Number of Terminations
18
Voltage - Supply
4V ~ 5.25V
Operating Temperature
0℃ ~ 70℃
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
UC5601DWPTR PDF Datasheet
UC5601DWPTR Related Parts
UC5601DWP
UC5601DWP
Texas Instruments
IC TERMINATOR SCSI 28SOIC
UC5601DWPG4
UC5601DWPG4
Texas Instruments
IC TERMINATOR SCSI 28SOIC
UC5601DWPTRG4
UC5601DWPTRG4
Texas Instruments
IC TERMINATOR SCSI 28SOIC
UC5601N
UC5601N
Texas Instruments
IC TERMINATOR SCSI 24DIP
UC5601NG4
UC5601NG4
Texas Instruments
IC TERMINATOR SCSI 24DIP
UC5601QP
UC5601QP
Texas Instruments
IC TERMINATOR SCSI 28PLCC
UC5601QPTR
UC5601QPTR
Texas Instruments
IC TERMINATOR SCSI 28PLCC
UC5603DP
UC5603DP
Texas Instruments
IC TERMINATOR SCSI 9LINE 16SOIC
UC5603DPG4
UC5603DPG4
Texas Instruments
IC TERMINATOR SCSI 9LINE 16SOIC
UC5603DPTR
UC5603DPTR
Texas Instruments
IC TERMINATOR SCSI 9LINE 16SOIC
UC5603DPTRG4
UC5603DPTRG4
Texas Instruments
IC TERMINATOR SCSI 9LINE 16SOIC
UC5603J
UC5603J
Texas Instruments
SCSI TERMINATOR, 9-LINE
UC5601DWPTR Compare Parts
  • UC5601DWPTR vs UC5613DP
  • UC5601DWPTR vs UC5612PWP
  • UC5601DWPTR vs UC560DP
  • UC5601DWPTR vs UC5608QP
  • UC5601DWPTR vs UC5608N
  • UC5601DWPTR vs UC5608DWP
  • UC5601DWPTR vs UC5604DPTR
  • UC5601DWPTR vs UC5604DP
  • UC5601DWPTR vs UC5603QPTR
  • UC5601DWPTR vs UC5603QP
  • UC5601DWPTR vs UC5603NG4
  • UC5601DWPTR vs UC5603N
  • UC5601DWPTR vs UC5603J
  • UC5601DWPTR vs UC5603DPTRG4
  • UC5601DWPTR vs UC5603DPTR
  • UC5601DWPTR vs UC5603DPG4
  • UC5601DWPTR vs UC5603DP
  • UC5601DWPTR vs UC5601QPTR
  • UC5601DWPTR vs UC5601QP
  • UC5601DWPTR vs UC5601NG4
  • UC5601DWPTR vs UC5601N
  • UC5601DWPTR vs UC5601DWPTRG4
  • UC5601DWPTR vs UC5601DWPG4
  • UC5601DWPTR vs UC5601DWP
  • UC5601DWPTR vs UC5612DP
  • UC5601DWPTR vs UC5603QPTR-UN
  • UC5601DWPTR vs UC5602DWP
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered