☰
UCC25600D
UCC25600D
Active
Description:  IC REG CTRLR HALF-BRIDGE 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC25600D Datasheet
History Price: $1.36000
In Stock: 18880
UCC25600D Specification
Specification
Part No
UCC25600D
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Topology
Half-Bridge
Number of Outputs
2
Output Phases
1
Voltage - Supply (Vcc/Vdd)
11.5V ~ 18V
Frequency - Switching
40kHz ~ 350kHz
Duty Cycle (Max)
-
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Current Limit, Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
UCC25600D Related Parts
UCC1583J
UCC1583J
Texas Instruments
SWITCHING CONTROLLER
UCC1800J
UCC1800J
Texas Instruments
UCC1800 LOW-POWER BICMOS CURRENT
UCC1803J883B
UCC1803J883B
Texas Instruments
UCC1803 LOW-POWER BICMOS CURRENT
UCC1804J883B
UCC1804J883B
Texas Instruments
UCC1804 LOW-POWER BICMOS CURRENT
UCC1806L883B
UCC1806L883B
Texas Instruments
UCC1806 LOW POWER, DUAL OUTPUT,
UCC1808J-2
UCC1808J-2
Texas Instruments
SWITCHING CONTROLLER
UCC1810J
UCC1810J
Texas Instruments
DUAL SWITCHING CONTROLLER
UCC2541PWP
UCC2541PWP
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCC2541PWPG4
UCC2541PWPG4
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCC2541PWPR
UCC2541PWPR
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCC2541PWPRG4
UCC2541PWPRG4
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCC2541RHBR
UCC2541RHBR
Texas Instruments
IC REG CTRLR BUCK 32QFN
UCC25600D Description
The Texas Instruments UCC25600D is a highly integrated, resonant mode controller designed for high-efficiency power conversion applications, particularly in isolated power supplies. This device is optimized for use in applications such as power adapters, telecom power supplies, and industrial power systems. The UCC25600D employs a unique control scheme that allows for high efficiency across a wide load range, making it suitable for both light and heavy load conditions.

## Key Features

1. Resonant Mode Control: The UCC25600D utilizes a quasi-resonant control scheme, which minimizes switching losses and improves efficiency, especially at light loads. This feature is critical for applications where energy efficiency is paramount.

2. Wide Input Voltage Range: The device supports a wide input voltage range, typically from 85V to 265V AC, making it suitable for universal input applications.

3. High Efficiency: The UCC25600D is designed to achieve efficiencies greater than 90%, which helps reduce heat generation and improves overall system reliability.

4. Integrated High-Voltage Start-Up Circuit: The controller includes an integrated high-voltage start-up circuit that eliminates the need for an external start-up resistor, simplifying the design and reducing component count.

5. Programmable Switching Frequency: The device allows for programmable switching frequencies, typically ranging from 100 kHz to 500 kHz, providing flexibility in design and optimization for specific applications.

6. Cycle-by-Cycle Current Limiting: The UCC25600D features cycle-by-cycle current limiting to protect the power supply from overcurrent conditions, enhancing reliability and safety.

7. Integrated Soft-Start: The integrated soft-start feature helps to limit inrush current during startup, preventing damage to components and ensuring a smooth power-up sequence.

8. Power Good Indicator: The device includes a power good (PG) output that signals when the output voltage is within the specified range, providing feedback for system monitoring.

9. Thermal Shutdown Protection: The UCC25600D includes thermal shutdown protection to prevent damage due to overheating, ensuring reliable operation under various load conditions.

10. Compact Package: The device is available in a compact HTQFP package, which is advantageous for space-constrained applications.

## Specifications

- Input Voltage Range: 85V to 265V AC
- Output Voltage Range: Adjustable based on transformer turns ratio
- Switching Frequency: Programmable from 100 kHz to 500 kHz
- Efficiency: Greater than 90%
- Operating Temperature Range: -40°C to +125°C
- Package Type: HTQFP (7mm x 7mm)
- Soft Start: Integrated
- Power Good Output: Yes
- Thermal Shutdown: Yes
- Current Limiting: Cycle-by-cycle

## Applications

The UCC25600D is suitable for a variety of applications, including:

- Isolated power supplies for telecommunications
- Power adapters for consumer electronics
- Industrial power supplies
- LED drivers
- Battery chargers
- Medical power supplies

## Conclusion

The Texas Instruments UCC25600D is a versatile and efficient resonant mode controller that meets the demands of modern power conversion applications. Its combination of high efficiency, wide input voltage range, and advanced features such as cycle-by-cycle current limiting and integrated soft-start make it an excellent choice for designers looking to implement reliable and efficient power solutions. Whether for industrial, telecommunications, or consumer applications, the UCC25600D provides the performance and flexibility needed to power today%27s advanced electronic devices effectively.
UCC25600D Compare Parts
  • UCC25600D vs UCC3961N
  • UCC25600D vs UCC3961DTR
  • UCC25600D vs UCC3961D
  • UCC25600D vs UCC39422PWTRG4
  • UCC25600D vs UCC39422PWTR
  • UCC25600D vs UCC39422PW
  • UCC25600D vs UCC39422NG4
  • UCC25600D vs UCC39422N
  • UCC25600D vs UCC39421PWTR
  • UCC25600D vs UCC39421PWG4
  • UCC25600D vs UCC39421PW
  • UCC25600D vs UCC39421NG4
  • UCC25600D vs UCC39421N
  • UCC25600D vs UCC38C55DR
  • UCC25600D vs UCC38C54DR
  • UCC25600D vs UCC38C53DR
  • UCC25600D vs UCC38C52DR
  • UCC25600D vs UCC38C51DR
  • UCC25600D vs UCC38C50DR
  • UCC25600D vs UCC38C45P
  • UCC25600D vs UCC38C45DRG4
  • UCC25600D vs UCC38C45DR
  • UCC25600D vs UCC38C45DGKR
  • UCC25600D vs UCC38C45DGK
  • UCC25600D vs UCC38C45DG4
  • UCC25600D vs UCC38C45D
  • UCC25600D vs UCC38C45D
  • UCC25600D vs UCC38C44P
  • UCC25600D vs UCC38C44DR
  • UCC25600D vs UCC38C44DGKR
  • UCC25600D vs UCC38C44DGK/1
  • UCC25600D vs UCC38C44DGK
  • UCC25600D vs UCC38C44DG4
  • UCC25600D vs UCC38C44D
  • UCC25600D vs UCC38C44D
  • UCC25600D vs UCC38C43PG4
  • UCC25600D vs UCC38C43P
  • UCC25600D vs UCC38C43DR
  • UCC25600D vs UCC38C43DGKRG4
  • UCC25600D vs UCC38C43DGKR
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.