☰
UCC2801MDREP
UCC2801MDREP
Active
Description:  IC REG CTRLR MULT TOPOLOGY 8SOIC
Manufacturer:  Texas Instruments
History Price: $6.97000
In Stock: 28560
UCC2801MDREP Specification
Specification
Part No
UCC2801MDREP
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Topology
Boost, Flyback, Forward Converter
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
7.4V ~ 12V
Frequency - Switching
46kHz
Duty Cycle (Max)
49%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Frequency Control
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
UCC2801MDREP Related Parts
UCC1583J
UCC1583J
Texas Instruments
SWITCHING CONTROLLER
UCC1800J
UCC1800J
Texas Instruments
UCC1800 LOW-POWER BICMOS CURRENT
UCC1803J883B
UCC1803J883B
Texas Instruments
UCC1803 LOW-POWER BICMOS CURRENT
UCC1804J883B
UCC1804J883B
Texas Instruments
UCC1804 LOW-POWER BICMOS CURRENT
UCC1806L883B
UCC1806L883B
Texas Instruments
UCC1806 LOW POWER, DUAL OUTPUT,
UCC1808J-2
UCC1808J-2
Texas Instruments
SWITCHING CONTROLLER
UCC1810J
UCC1810J
Texas Instruments
DUAL SWITCHING CONTROLLER
UCC2541PWP
UCC2541PWP
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCC2541PWPG4
UCC2541PWPG4
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCC2541PWPR
UCC2541PWPR
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCC2541PWPRG4
UCC2541PWPRG4
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCC2541RHBR
UCC2541RHBR
Texas Instruments
IC REG CTRLR BUCK 32QFN
UCC2801MDREP Compare Parts
  • UCC2801MDREP vs UCC3961N
  • UCC2801MDREP vs UCC3961DTR
  • UCC2801MDREP vs UCC3961D
  • UCC2801MDREP vs UCC39422PWTRG4
  • UCC2801MDREP vs UCC39422PWTR
  • UCC2801MDREP vs UCC39422PW
  • UCC2801MDREP vs UCC39422NG4
  • UCC2801MDREP vs UCC39422N
  • UCC2801MDREP vs UCC39421PWTR
  • UCC2801MDREP vs UCC39421PWG4
  • UCC2801MDREP vs UCC39421PW
  • UCC2801MDREP vs UCC39421NG4
  • UCC2801MDREP vs UCC39421N
  • UCC2801MDREP vs UCC38C55DR
  • UCC2801MDREP vs UCC38C54DR
  • UCC2801MDREP vs UCC38C53DR
  • UCC2801MDREP vs UCC38C52DR
  • UCC2801MDREP vs UCC38C51DR
  • UCC2801MDREP vs UCC38C50DR
  • UCC2801MDREP vs UCC38C45P
  • UCC2801MDREP vs UCC38C45DRG4
  • UCC2801MDREP vs UCC38C45DR
  • UCC2801MDREP vs UCC38C45DGKR
  • UCC2801MDREP vs UCC38C45DGK
  • UCC2801MDREP vs UCC38C45DG4
  • UCC2801MDREP vs UCC38C45D
  • UCC2801MDREP vs UCC38C45D
  • UCC2801MDREP vs UCC38C44P
  • UCC2801MDREP vs UCC38C44DR
  • UCC2801MDREP vs UCC38C44DGKR
  • UCC2801MDREP vs UCC38C44DGK/1
  • UCC2801MDREP vs UCC38C44DGK
  • UCC2801MDREP vs UCC38C44DG4
  • UCC2801MDREP vs UCC38C44D
  • UCC2801MDREP vs UCC38C44D
  • UCC2801MDREP vs UCC38C43PG4
  • UCC2801MDREP vs UCC38C43P
  • UCC2801MDREP vs UCC38C43DR
  • UCC2801MDREP vs UCC38C43DGKRG4
  • UCC2801MDREP vs UCC38C43DGKR
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.