☰
UCC2803D
UCC2803D
Active
Description:  IC REG CTRLR MULT TOPOLOGY 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC2803D Datasheet
History Price: $3.00000
In Stock: 30400
UCC2803D Specification
Specification
Part No
UCC2803D
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Topology
Boost, Flyback, Forward Converter
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
3.6V ~ 12V
Frequency - Switching
31kHz
Duty Cycle (Max)
99%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Frequency Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
UCC2803D Related Parts
UCC1583J
UCC1583J
Texas Instruments
SWITCHING CONTROLLER
UCC1800J
UCC1800J
Texas Instruments
UCC1800 LOW-POWER BICMOS CURRENT
UCC1803J883B
UCC1803J883B
Texas Instruments
UCC1803 LOW-POWER BICMOS CURRENT
UCC1804J883B
UCC1804J883B
Texas Instruments
UCC1804 LOW-POWER BICMOS CURRENT
UCC1806L883B
UCC1806L883B
Texas Instruments
UCC1806 LOW POWER, DUAL OUTPUT,
UCC1808J-2
UCC1808J-2
Texas Instruments
SWITCHING CONTROLLER
UCC1810J
UCC1810J
Texas Instruments
DUAL SWITCHING CONTROLLER
UCC2541PWP
UCC2541PWP
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCC2541PWPG4
UCC2541PWPG4
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCC2541PWPR
UCC2541PWPR
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCC2541PWPRG4
UCC2541PWPRG4
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCC2541RHBR
UCC2541RHBR
Texas Instruments
IC REG CTRLR BUCK 32QFN
UCC2803D Description
The Texas Instruments UCC2803D is a highly integrated, high-performance power factor correction (PFC) controller designed for use in a variety of AC-DC power supply applications. This device is particularly well-suited for applications that require high efficiency, low total harmonic distortion (THD), and compliance with international power quality standards. Below is a detailed overview of the UCC2803D, including its specifications, features, and typical applications.

## Overview

The UCC2803D is a continuous conduction mode (CCM) PFC controller that operates in a boost configuration. It is designed to improve the power factor of AC-DC converters, allowing them to draw current more efficiently from the AC mains. The controller is capable of achieving a power factor greater than 0.95 and a THD of less than 10%, making it ideal for applications that require high power quality and efficiency.

## Key Features

1. High Efficiency: The UCC2803D is optimized for high efficiency, which is critical for reducing energy consumption and thermal management in power supply designs. The controller can achieve efficiencies exceeding 95%, making it suitable for energy-sensitive applications.

2. Power Factor Correction: The UCC2803D provides excellent power factor correction, ensuring compliance with international standards such as IEC 61000-3-2. This is essential for applications that require low harmonic distortion and high power quality.

3. Continuous Conduction Mode (CCM): The controller operates in CCM, which helps maintain stable operation across a wide range of load conditions. This mode is beneficial for applications that experience varying loads.

4. Programmable Switching Frequency: The UCC2803D allows for programmable switching frequencies, typically ranging from 50 kHz to 200 kHz. This flexibility enables designers to optimize performance based on their specific application needs.

5. Integrated Protection Features: The UCC2803D includes several built-in protection features, such as over-voltage protection (OVP), under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown. These features ensure safe operation under fault conditions.

6. Soft Start Functionality: The soft start feature limits inrush current during startup, improving system reliability and reducing stress on components. This is particularly important in high-power applications where inrush current can be significant.

7. Temperature Compensation: The controller includes temperature compensation to enhance performance across varying thermal conditions, ensuring stable operation in different environments.

8. Enhanced Control Loop: The UCC2803D features an advanced control loop that provides improved transient response and stability, making it suitable for a wide range of load conditions.

## Specifications

- Input Voltage Range: 85V to 265V AC
- Output Voltage Range: Configurable based on application requirements (typically 400V DC for a boost converter)
- Switching Frequency: Programmable from 50 kHz to 200 kHz
- Power Factor: >0.95
- Total Harmonic Distortion (THD):
UCC2803D Compare Parts
  • UCC2803D vs UCC3961N
  • UCC2803D vs UCC3961DTR
  • UCC2803D vs UCC3961D
  • UCC2803D vs UCC39422PWTRG4
  • UCC2803D vs UCC39422PWTR
  • UCC2803D vs UCC39422PW
  • UCC2803D vs UCC39422NG4
  • UCC2803D vs UCC39422N
  • UCC2803D vs UCC39421PWTR
  • UCC2803D vs UCC39421PWG4
  • UCC2803D vs UCC39421PW
  • UCC2803D vs UCC39421NG4
  • UCC2803D vs UCC39421N
  • UCC2803D vs UCC38C55DR
  • UCC2803D vs UCC38C54DR
  • UCC2803D vs UCC38C53DR
  • UCC2803D vs UCC38C52DR
  • UCC2803D vs UCC38C51DR
  • UCC2803D vs UCC38C50DR
  • UCC2803D vs UCC38C45P
  • UCC2803D vs UCC38C45DRG4
  • UCC2803D vs UCC38C45DR
  • UCC2803D vs UCC38C45DGKR
  • UCC2803D vs UCC38C45DGK
  • UCC2803D vs UCC38C45DG4
  • UCC2803D vs UCC38C45D
  • UCC2803D vs UCC38C45D
  • UCC2803D vs UCC38C44P
  • UCC2803D vs UCC38C44DR
  • UCC2803D vs UCC38C44DGKR
  • UCC2803D vs UCC38C44DGK/1
  • UCC2803D vs UCC38C44DGK
  • UCC2803D vs UCC38C44DG4
  • UCC2803D vs UCC38C44D
  • UCC2803D vs UCC38C44D
  • UCC2803D vs UCC38C43PG4
  • UCC2803D vs UCC38C43P
  • UCC2803D vs UCC38C43DR
  • UCC2803D vs UCC38C43DGKRG4
  • UCC2803D vs UCC38C43DGKR
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.