Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Texas Instruments UCC281DPTR-ADJ
UCC281DPTR-ADJ
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR POS ADJ 1A 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
UCC281DPTR-ADJ Datasheet
History Price: $2.19000
In Stock: 32400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UCC281DPTR-ADJ Specification
Specification
Part No
UCC281DPTR-ADJ
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
9V
Voltage - Output (Min/Fixed)
1.22V
Voltage - Output (Max)
8.85V
Voltage Dropout (Max)
0.2V @ 200mA
Current - Output
1A
Current - Quiescent (Iq)
650 μA
Current - Supply (Max)
-
PSRR
-
Control Features
-
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
UCC281DPTR-ADJ PDF Datasheet
UCC281DPTR-ADJ Datasheet
Click and Download: UCC281DPTR-ADJ Datasheet
UCC281DPTR-ADJ Related Parts
UCC281DP-5
Texas Instruments
IC REG LINEAR 5V 1A 8SOIC
UCC281DP-ADJ
Texas Instruments
IC REG LINEAR POS ADJ 1A 8SOIC
UCC281DPTR-5
Texas Instruments
IC REG LINEAR 5V 1A 8SOIC
UCC281DPTR-5G4
Texas Instruments
IC REG LINEAR 5V 1A 8SOIC
UCC283T-ADJ
Texas Instruments
IC REG LINEAR POS ADJ 3A TO220-5
UCC283TD-3
Texas Instruments
IC REG LIN 3.3V 3A DDPAK/TO263-3
UCC283TD-5
Texas Instruments
IC REG LIN 5V 3A DDPAK/TO263-3
UCC283TDKTTT-3
Texas Instruments
IC REG LIN 3.3V 3A DDPAK/TO263-3
UCC283TDKTTT-3G3
Texas Instruments
IC REG LIN 3.3V 3A DDPAK/TO263-3
UCC283TDKTTT-5
Texas Instruments
IC REG LIN 5V 3A DDPAK/TO263-3
UCC283TDKTTT-5G3
Texas Instruments
IC REG LIN 5V 3A DDPAK/TO263-3
UCC283TDKTTT-ADJ
Texas Instruments
IC REG LIN POS ADJ 3A DDPAK
UCC281DPTR-ADJ Compare Parts
UCC281DPTR-ADJ vs UCC387PW
UCC281DPTR-ADJ vs UCC386PW
UCC281DPTR-ADJ vs UCC384DPTR-ADJ
UCC281DPTR-ADJ vs UCC384DPTR-5/1
UCC281DPTR-ADJ vs UCC384DPTR-5
UCC281DPTR-ADJ vs UCC384DPTR-12
UCC281DPTR-ADJ vs UCC384DP-ADJG4
UCC281DPTR-ADJ vs UCC384DP-ADJ/1
UCC281DPTR-ADJ vs UCC384DP-ADJ
UCC281DPTR-ADJ vs UCC384DP-5G4
UCC281DPTR-ADJ vs UCC384DP-5
UCC281DPTR-ADJ vs UCC384DP-12
UCC281DPTR-ADJ vs UCC383TDTR-ADJG3
UCC281DPTR-ADJ vs UCC383TDTR-ADJ
UCC281DPTR-ADJ vs UCC383TDTR-5
UCC281DPTR-ADJ vs UCC383TDTR-3
UCC281DPTR-ADJ vs UCC383TDKTTT-ADJG3
UCC281DPTR-ADJ vs UCC383TDKTTT-ADJ
UCC281DPTR-ADJ vs UCC383TDKTTT-5
UCC281DPTR-ADJ vs UCC383TDKTTT-3G3
UCC281DPTR-ADJ vs UCC383TDKTTT-3
UCC281DPTR-ADJ vs UCC383TD-ADJ
UCC281DPTR-ADJ vs UCC383T-ADJ
UCC281DPTR-ADJ vs UCC381DPTR-ADJ
UCC281DPTR-ADJ vs UCC381DPTR-5G4
UCC281DPTR-ADJ vs UCC381DPTR-5
UCC281DPTR-ADJ vs UCC381DPTR-3G4
UCC281DPTR-ADJ vs UCC381DPTR-3
UCC281DPTR-ADJ vs UCC381DP-ADJ
UCC281DPTR-ADJ vs UCC381DP-5G4
UCC281DPTR-ADJ vs UCC381DP-5
UCC281DPTR-ADJ vs UCC381DP-3
UCC281DPTR-ADJ vs UCC284SDR-5EP
UCC281DPTR-ADJ vs UCC284DPTR-ADJG4
UCC281DPTR-ADJ vs UCC284DPTR-ADJ
UCC281DPTR-ADJ vs UCC284DPTR-5
UCC281DPTR-ADJ vs UCC284DP-ADJG4
UCC281DPTR-ADJ vs UCC284DP-ADJ
UCC281DPTR-ADJ vs UCC284DP-5G4
UCC281DPTR-ADJ vs UCC284DP-5
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend