UCC38503DWTR
UCC38503DWTR
Active
Description:  IC PFC CTR AVERAGE 100KHZ 20SOIC
Manufacturer:  Texas Instruments
History Price: $3.41250
In Stock: 24800
UCC38503DWTR Specification
Specification
Part No
UCC38503DWTR
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Average Current
Frequency - Switching
100kHz
Current - Startup
150 μA
Voltage - Supply
9.7V ~ 18V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
UCC38503DWTR PDF Datasheet
UCC38503DWTR Related Parts
UCC28019AD
UCC28019AD
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019ADR
UCC28019ADR
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019AP
UCC28019AP
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8DIP
UCC28019D
UCC28019D
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019DR
UCC28019DR
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019DRG4
UCC28019DRG4
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019P
UCC28019P
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8DIP
UCC28050D
UCC28050D
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28050DR
UCC28050DR
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28050P
UCC28050P
Texas Instruments
IC PFC CTL TRANSITION 200KZ 8DIP
UCC28051D
UCC28051D
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28051DG4
UCC28051DG4
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC38503DWTR Description

## Overview of Texas Instruments UCC38503DWTR

The Texas Instruments UCC38503DWTR is a highly integrated, high-performance PWM (Pulse Width Modulation) controller designed primarily for use in DC-DC power conversion applications. This device is particularly suited for isolated and non-isolated converters, offering advanced features that enable efficient power management in a variety of industrial, automotive, and telecommunications applications.

## Key Features

1. High Voltage Operation: The UCC38503 operates over a wide input voltage range from 8V to 30V. This feature allows it to be utilized in various power supply designs where input voltage can vary significantly.

2. Programmable Switching Frequency: The device supports a programmable switching frequency ranging from 100 kHz to 1 MHz, enabling designers to optimize performance based on application requirements.

3. Integrated Soft-Start: An integrated soft-start function minimizes inrush current and prevents output voltage overshoot during start-up, ensuring smooth operation.

4. Voltage Mode Control: The UCC38503 employs voltage mode control with a selectable compensation scheme, allowing for stable operation across different load conditions.

5. Current Sensing: The device includes a current sensing input that can be used for overcurrent protection and improved regulation.

6. Error Amplifier: An internal error amplifier simplifies feedback loop design, improving the overall efficiency of the power supply.

7. Built-in Protection Features: Comprehensive protection features include under-voltage lockout (UVLO), over-temperature protection, and cycle-by-cycle current limiting, enhancing the reliability of the system.

8. Low Quiescent Current: Designed with low quiescent current consumption, the UCC38503 is suitable for battery-powered applications, contributing to overall energy efficiency.

9. Compact Package: The device is available in a TSSOP package, making it ideal for space-constrained designs.

## Electrical Specifications

Here are the detailed specifications for the Texas Instruments UCC38503DWTR:

### General Specifications

- Part Number: UCC38503DWTR
- Type: PWM Controller
- Package Type: TSSOP
- Pin Count: 16 pins
- Dimensions: 4.4 mm x 4.5 mm (TSSOP)

### Electrical Characteristics

- Input Voltage Range:
- Minimum: 8V
- Maximum: 30V
- Switching Frequency:
- Programmable range: 100 kHz to 1 MHz
- Output Voltage Range:
- Adjustable based on feedback
- Soft-Start Time: Adjustable up to 10 ms
- Quiescent Current: Typically 100 µA during standby
- Maximum Duty Cycle: 90%
- Operating Temperature Range:
- Minimum: -40°C
- Maximum: +125°C

### Protection Features

- Under-voltage Lockout (UVLO):
- Start threshold: 7.5V
- Hysteresis: 1V
- Thermal Shutdown:
- Typically activates at 150°C
- Overcurrent Protection: Cycle-by-cycle current limiting

## Functional Description

The UCC38503 is designed to provide robust control for power converters. The device utilizes voltage mode control, which is known for its simplicity and stability. The integrated error amplifier allows for direct connection to external feedback networks, facilitating easy design and tuning.

1. PWM Generation: The PWM signal is generated based on the input from the error amplifier and current sense feedback. This ensures that the output voltage remains regulated even as load conditions change.

2. Soft-Start Mechanism: The integrated soft-start function gradually ramps up the output voltage, preventing excessive inrush currents that could potentially damage components within the circuit.

3. Current Sensing: By incorporating a current sense feature, the UCC38503 can monitor the output current in real-time, providing critical data for overcurrent protection and improving system reliability.

4. Compensation Network: The selection of compensation schemes allows designers to tailor the transient response of the converter to meet specific application needs. This flexibility is crucial for optimizing performance in dynamic load conditions.

## Applications

The UCC38503 is suitable for a wide range of applications, including but not limited to:

- DC-DC Converters: Ideal for isolated and non-isolated topologies such as buck, boost, and flyback converters.
- Power Supply Units (PSUs): Used in industrial power supplies, telecom equipment, and automotive applications requiring reliable voltage regulation.
- Battery Chargers: Can be implemented in battery charging circuits where precise voltage and current control are essential.
- LED Drivers: Suitable for driving LED loads efficiently while maintaining constant brightness.

## Typical Application Circuit

In a typical application circuit, the UCC38503 can be used in a flyback converter configuration. The following is a simplified circuit example:

1. Input Capacitor: A large input capacitor stabilizes the input voltage.
2. Transformer: It provides isolation and voltage transformation.
3. Diode Rectifier: Converts the transformer’s output AC voltage to DC.
4. Filter Capacitor: Smooths out the rectified voltage to provide a steady DC output.
5. Feedback Loop: The output voltage is sensed and fed back to the error amplifier for regulation.

## Conclusion

The Texas Instruments UCC38503DWTR is an advanced PWM controller that offers flexibility, high performance, and a range of integrated features for efficient power management. With its ability to operate across a wide voltage range and its numerous protection mechanisms, it is well-suited for various demanding applications in the field of power electronics. For more detailed information, including datasheets and design resources, please refer to the official Texas Instruments website.
UCC38503DWTR Compare Parts
  • UCC38503DWTR vs UCC38503DWG4
  • UCC38503DWTR vs UCC38503DW
  • UCC38503DWTR vs UCC38502NG4
  • UCC38503DWTR vs UCC38502N
  • UCC38503DWTR vs UCC38502DWTR
  • UCC38503DWTR vs UCC38502DW
  • UCC38503DWTR vs UCC38501N
  • UCC38503DWTR vs UCC38501DWTRG4
  • UCC38503DWTR vs UCC38501DWTR
  • UCC38503DWTR vs UCC38501DW
  • UCC38503DWTR vs UCC38500N
  • UCC38503DWTR vs UCC38500DWTRG4
  • UCC38503DWTR vs UCC38500DWTR
  • UCC38503DWTR vs UCC38500DW
  • UCC38503DWTR vs UCC3819N
  • UCC38503DWTR vs UCC3819DG4
  • UCC38503DWTR vs UCC3819D
  • UCC38503DWTR vs UCC3819APWRG4
  • UCC38503DWTR vs UCC3819APWR
  • UCC38503DWTR vs UCC3819APWG4
  • UCC38503DWTR vs UCC3819APW
  • UCC38503DWTR vs UCC3819ANG4
  • UCC38503DWTR vs UCC3819AN
  • UCC38503DWTR vs UCC3819ADRG4
  • UCC38503DWTR vs UCC3819ADR
  • UCC38503DWTR vs UCC3819AD
  • UCC38503DWTR vs UCC3818PWTR
  • UCC38503DWTR vs UCC3818PW
  • UCC38503DWTR vs UCC3818NG4
  • UCC38503DWTR vs UCC3818N
  • UCC38503DWTR vs UCC3818DWTRG4
  • UCC38503DWTR vs UCC3818DWTR
  • UCC38503DWTR vs UCC3818DW
  • UCC38503DWTR vs UCC3818DTRG4
  • UCC38503DWTR vs UCC3818DTR
  • UCC38503DWTR vs UCC3818D
  • UCC38503DWTR vs UCC3818APWR
  • UCC38503DWTR vs UCC3818APW
  • UCC38503DWTR vs UCC3818AN
  • UCC38503DWTR vs UCC3818ADRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!